- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-1772L-300 Broadcom Limited | 12 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | 16 | - | - | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 7V | not_compliant | 1500VDC | - | Darlington | - | 3V | - | 4 | - | 200mW | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 0.00004 ns | 40mA | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | 2μs, 6μs | - | 1500 % | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-5731L-200 Broadcom Limited | 2131 |
| - | 17 Weeks | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | - | - | - | 200% @ 5mA | 2 | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 200mW | 7V | not_compliant | 1500VDC | - | Darlington | - | 3V | - | 2 | - | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | 40mA | - | - | - | - | - | - | 0.01A | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-5760#300 Broadcom Limited | 2939 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 1 | - | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 260mW | 20V | - | 1500VDC | - | Darlington | 40mA | 3V | SINGLE | 1 | - | 260mW | - | - | AC, DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 20V | 0.00001 ns | 40mA | 10μs | - | - | - | 40mA | 10μs 0.5μs | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | - | - | - | No | Non-RoHS Compliant | Exempt | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-SOP | - | 300mV | 50% @ 5mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 110°C | -55°C | - | - | 120mW | - | - | 3750Vrms | 70V | Transistor | - | - | - | 1 | - | - | 1.1V | - | DC | - | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 4μs 5μs | - | - | - | 2.5A | 50mA | - | - | 300% @ 1mA | - | 300mV | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() CNY17F3SVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 400mV | 100% @ 10mA | - | - | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | 4170Vrms | 70V | Transistor | - | - | - | 1 | - | 250mW | 1.35V | - | DC | - | - | 60mA | - | - | 50mA | 6μs | - | 24 μs | 400mV | 50mA | 4μs 3.5μs Max | - | 6V | - | 60mA | - | - | - | 200% @ 10mA | 2μs, 3μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPIA4N33DTU TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | - | 500% @ 10mA | 1 | - | -30°C~100°C | Tube | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | - | - | - | 5000Vrms | 30V | Darlington with Base | - | - | SINGLE | 1 | - | - | 1.2V | - | DC | - | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | 150mA | - | - | - | 1V | - | 5μs 60μs | 0.05A | - | - | - | 50mA | 150mA | - | - | - | - | 4000% | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC81711NSZ Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | 120% @ 500μA | 1 | - | -30°C~100°C | Tube | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | - | unknown | 5000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | 1.5mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | - | - | - | 10mA | - | - | 300% @ 500μA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL3700WV ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | 792mg | - | - | - | - | -40°C~85°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 305mW | - | - | 2500Vrms | - | Darlington | 30mA | - | - | 1 | - | 210mW | - | 6 μs | AC, DC | 40 μs | - | 50mA | - | - | 30mA | 45μs | - | 500 ns | - | 30mA | 45μs 0.5μs | - | - | - | 50mA | - | - | - | - | 6μs, 25μs | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() H11A817B3SD ON Semiconductor | 748 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 200mV | 130% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 200mW | - | - | 5300Vrms | 70V | Transistor | - | - | - | 1 | 1 | - | 1.2V | - | DC | - | - | - | - | - | 50mA | 2.4μs | - | - | 70V | 50mA | 2.4μs 2.4μs | - | - | - | 50mA | 50mA | - | - | 260% @ 5mA | - | 200mV | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACPL-1770L Broadcom Limited | 49 |
| - | 12 Weeks | - | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | 16 | - | - | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 7V | - | 1500VDC | - | Darlington | - | 3V | - | 4 | - | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | 40mA | - | - | - | - | - | - | 0.01A | - | - | - | 10mA | - | - | - | 2μs, 6μs | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNC1S171R0LF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | - | - | 50% @ 5mA | - | - | -30°C~100°C | Tube | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | - | 1 | 1 | - | 1.35V | - | DC | - | - | - | 80V | - | 50mA | 2μs | 1.35V | - | 200mV | - | 2μs 3μs | - | - | - | - | 50mA | - | - | 600% @ 5mA | - | 200mV | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNY173FM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | 100% @ 10mA | - | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4170Vrms | - | Transistor with Base | - | - | - | 1 | - | - | 1.35V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 4μs 3.5μs Max | - | - | - | - | 60mA | - | - | 200% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | - | - | ||
![]() CNY174W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | - | 160% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | 1 | - | - | 1.35V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | - | 100mA | - | - | 320% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | - | - | - | - | ||
![]() CNX36UW ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | - | 80% @ 10mA | - | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | 1 | - | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 200% @ 10mA | 20μs, 20μs | 400mV | - | - | - | - | - | - | - | - | ||
![]() PS2805A-1-F3-A Renesas Electronics America | 1081 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SSOP | - | 300mV | 50% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | 2005 | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 120mW | - | - | 2500Vrms | 70V | Transistor | - | - | - | 1 | 1 | - | 1.2V | - | AC, DC | - | - | - | - | - | 30mA | 5μs | - | - | 300mV | 30mA | 5μs 7μs | - | - | - | - | 30mA | - | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 5962-0822703KTA Broadcom Limited | 938 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 16 | - | - | - | 200% @ 5mA | 4 | - | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | - | - | not_compliant | 1500VDC | - | Darlington | - | 3V | - | 4 | - | 200mW | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 40mA | - | - | - | - | - | - | - | 5V | 1.8V | - | - | - | - | - | 2μs, 6μs | - | 1500 % | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LIA120S IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | - | - | 1% @ 5mA | - | - | -40°C~85°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 145mW | - | - | 3750Vrms | - | Photovoltaic | - | - | - | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | 3% @ 5mA | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | No | ROHS3 Compliant | - | ||
![]() PS2802-4 CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | - | 1V | 200% @ 1mA | 4 | - | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | 2500Vrms | - | Darlington | - | - | - | 4 | - | - | 1.1V | - | DC | - | - | 50mA | - | - | - | - | - | - | 40V | - | 200μs 200μs | - | 6V | - | - | - | - | - | - | - | - | 2000 % | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PC844X Sharp Microelectronics | 4360 | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | 20% @ 1mA | 4 | - | -30°C~100°C | Tube | 2004 | - | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | - | unknown | 5000Vrms | 80V | Transistor | - | - | - | 4 | - | - | 1.2V | - | AC, DC | - | - | - | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | 0.05A | - | - | - | - | - | - | 300% @ 1mA | - | - | - | 100nA | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC123F2J000F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | - | 200mV | 100% @ 5mA | 1 | - | -30°C~100°C | Tube | 2006 | - | e6/e2 | - | Obsolete | 1 (Unlimited) | - | TIN BISMUTH/TIN COPPER | - | - | UL RECOGNIZED | - | 200mW | - | unknown | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | 200mW | 1.2V | - | DC | - | - | 5mA | - | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | 6V | - | - | - | - | - | 250% @ 5mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |