- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-M51L-560E Broadcom Limited | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | 80% @ 3mA | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 3 (168 Hours) | Tin (Sn) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 24V | 8mA | - | - | - | - | - | - | - | - | 20mA | 200% @ 3mA | 300ns, 330ns | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD852W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | - | 1000% @ 1mA | - | - | -30°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Darlington | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | 100μs 20μs | - | - | - | 50mA | 15000% @ 1mA | - | 1.2V | - | - | - | - | - | - | - | - | ||
![]() PC3H4J00001H SHARP/Socle Technology | 49 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CNY171W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 40% @ 10mA | - | - | -55°C~100°C | Tube | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | 80% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | - | - | - | - | ||
![]() PC81710NIP0X SHARP/Socle Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 200mV | 100% @ 500μA | 1 | - | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | - | Discontinued | 1 (Unlimited) | TIN COPPER | - | - | UL RECOGNIZED | - | 170mW | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | 80V | 50mA | - | - | 200mV | 50mA | 4μs 3μs | - | - | 10mA | 10mA | 600% @ 500μA | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() PC725V0NSZXF SHARP/Socle Technology | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | - | 1.2V | 1000% @ 1mA | 1 | - | -25°C~100°C | Tube | - | - | e2 | - | Discontinued | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | 350mW | - | 5000Vrms | 300V | Darlington with Base | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | 350mW | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | 50mA | 300V | 150mA | 300μs | 100 μs | 300V | 150mA | 100μs 20μs | 150mA | 6V | 50mA | - | 15000% @ 1mA | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() 4N29M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 1V | 100% @ 10mA | 1 | - | -55°C~100°C | Tube | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | 200mW | - | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | 55V | - | - | - | - | 60mA | - | - | 5μs, 40μs (Max) | - | 500 % | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() LIA120STR IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | - | 1% @ 5mA | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | 145mW | - | 3750Vrms | - | Photovoltaic | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | 3% @ 5mA | - | - | - | - | 3.302mm | 9.652mm | 6.35mm | - | ROHS3 Compliant | - | ||
![]() H11A5 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 400mV | 30% @ 10mA | 1 | - | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | unknown | 5300Vrms | 30V | Transistor with Base | SINGLE | 1 | 200mW | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | - | - | - | - | 400mV | - | - | - | 6V | - | 100mA | - | 2μs, 2μs | - | 30% | 50nA | - | - | - | - | RoHS Compliant | - | ||
![]() OPI120-032 TT Electronics/Optek Technology | 121 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2707-1-A CEL | In Stock | - | - | - | - | - | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 50% @ 5mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.1V | AC, DC | - | - | - | - | - | - | - | - | 10μs 10μs | - | - | - | 50mA | 400% @ 5mA | - | 300mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS8602L-A CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | - | 15% @ 16mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | 35V | Transistor | - | 1 | - | 1.7V | DC | - | - | - | 8mA | - | - | - | - | - | - | - | - | 25mA | - | 500ns, 300ns | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2521L-1-A CEL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 300mV | 20% @ 100mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | 250mW | 1.3V | DC | - | 150mA | - | - | - | - | 80V | 50mA | 3μs 5μs | - | 6V | - | - | 80% @ 100mA | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP120(TPL,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | Surface Mount | Surface Mount | 6-SMD (4 Leads), Gull Wing | 4 | - | 400mV | 50% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 200mW | - | 3750Vrms | - | Transistor | - | 1 | 200mW | 1.15V | AC, DC | - | 50mA | - | - | - | - | 80V | 50mA | 2μs 3μs | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() FOD2742A ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 100% @ 10mA | - | - | -25°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | compliant | 2500Vrms | - | Transistor | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 200% @ 10mA | - | 400mV | - | - | - | - | - | - | - | - | ||
![]() FOD2742AV ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | 100% @ 10mA | - | - | -25°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 200% @ 10mA | - | 400mV | - | - | - | - | - | - | - | - | ||
![]() TLP388(D4-TPL,E Toshiba Semiconductor and Storage | 38 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | 6-SO | - | 50% @ 5mA | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 50mA | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FODB101 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-TEBGA | - | 4-BGA (3.5x3.5) | - | 100% @ 1mA | - | - | -40°C~125°C | Tape & Reel (TR) | - | Microcoupler™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2500Vrms | - | Transistor | - | 1 | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | 1μs 5μs | - | - | - | 30mA | - | 3μs, 5μs | 400mV | - | - | - | - | - | - | - | - | ||
![]() EL0531(TA)-V Everlight Electronics Co Ltd | 33 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 19% @ 16mA | - | - | -55°C~100°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 8541.40.80.00 | - | - | 3750Vrms | - | Transistor | - | 2 | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 8mA | - | - | - | - | - | - | - | - | 25mA | 50% @ 16mA | 800ns, 800ns (Max) | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-K370-560E Broadcom Limited | 41 |
| - | 22 Weeks | Tin | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 269mW | - | 5000Vrms | - | Darlington | - | 1 | - | - | AC, DC | - | 50mA | 20V | 30mA | - | - | - | 30mA | 25μs 0.3μs | - | - | 50mA | - | - | 3.7μs, 8.5μs | - | - | - | - | - | - | - | ROHS3 Compliant | - |