- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Hysteresis Ratio-Nom | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP183(GRH,E Toshiba Semiconductor and Storage | 49 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | YES | - | - | - | 300mV | 150% @ 5mA | 1 | - | Military grade | -55°C~125°C | Tube | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | 200mW | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | 0.05A | - | - | 50mA | - | - | - | 300% @ 5mA | 3μs, 3μs | - | - | 80nA | - | - | - | No | - | RoHS Compliant | - | ||
![]() JANTX4N23A TT Electronics/Optek Technology | 16 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | TO-78-6 Metal Can | - | - | TO-78-6 | - | - | 60% @ 10mA | - | - | - | -55°C~125°C | Bulk | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | 1 | - | - | 1.5V Max | DC | - | - | 40V | - | - | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | - | - | 40mA | - | - | - | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC3Q711NIP0F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | 16-Mini-Flat | - | 200mV | 200% @ 500μA | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | - | 170mW | - | - | - | 2500Vrms | 80V | Transistor | - | - | 4 | 4 | - | 1.2V | DC | - | - | - | - | - | 50mA | 4μs | - | - | 200mV | 50mA | 4μs 3μs | - | - | - | - | 10mA | - | - | 500% @ 500μA | - | 200mV | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS2561L-1-F3-A Renesas Electronics America | 9969 |
| Datasheet | 84 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 300mV | 80% @ 5mA | 1 | - | - | -55°C~100°C | Cut Tape (CT) | 2005 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | 150mW | - | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | - | 1.17V | DC | - | - | 80V | - | - | 50mA | - | - | - | 300mV | 50mA | 3μs 5μs | 0.08A | - | - | 80mA | 80mA | - | - | 400% @ 5mA | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PS2502-4X Isocom Components 2004 LTD | 4340 |
| - | 2 Weeks | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | - | 200% @ 1mA | 4 | - | - | -30°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | - | 5300Vrms | - | Darlington | - | - | 4 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 60μs 53μs | 0.05A | - | - | - | 50mA | - | - | - | - | 1V | 2000% | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() JANTXV4N24 TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | TO-78-6 Metal Can | - | - | TO-78-6 | - | - | 100% @ 10mA | - | - | - | -55°C~125°C | Bulk | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | 1 | - | - | 1.5V Max | DC | - | - | 40V | - | - | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | - | - | 40mA | - | - | - | - | 300mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2561AL2-1-F3-A Renesas Electronics America | 12 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | 50% @ 5mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 5μs | 0.03A | - | - | - | - | - | - | 400% @ 5mA | - | 300mV | - | - | 70V | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNY17F-3X Isocom Components 2004 LTD | 26322 |
| - | 2 Weeks | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 6-DIP | - | - | 100% @ 10mA | - | - | - | -55°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | - | - | - | - | 5300Vrms | 70V | Transistor | - | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 2μs 2μs | - | - | - | - | 60mA | 60mA | - | 200% @ 10mA | 3μs, 2.3μs | 400mV | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-1772L-200 Broadcom Limited | 16 |
| - | 17 Weeks | - | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | - | - | - | 200% @ 5mA | 4 | - | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 7V | not_compliant | - | 1500VDC | - | Darlington | 3V | - | 4 | - | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | 0.01A | - | - | - | 10mA | - | - | - | 2μs, 6μs | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-550K#200 Broadcom Limited | 2591 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 9% @ 16mA | 1 | - | Military grade | -55°C~125°C | Bulk | - | - | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | HIGH RELIABILITY | - | 200mW | - | - | - | 1500VDC | - | Transistor with Base | 2V | COMPLEX | 1 | - | - | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | - | - | 0.000006s | 0.0125 | - | - | Non-RoHS Compliant | - | ||
![]() 5962-0822702HYA Broadcom Limited | 2539 |
| - | 17 Weeks | - | Surface Mount, Through Hole | Surface Mount | 8-SMD Butt Joint | - | - | - | - | - | 200% @ 5mA | 2 | 0.1W | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | - | - | - | - | 1500VDC | - | Darlington | 3V | - | 2 | - | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 40mA | - | - | - | - | - | - | 0.01A | - | 1.8V | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-5761#300 Broadcom Limited | 2072 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | - | 8 | - | - | - | - | 1 | - | - | -55°C~125°C | Bulk | - | - | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | HIGH RELIABILITY | - | 260mW | 20V | - | - | 1500VDC | - | Darlington | 3V | SINGLE | 1 | - | 260mW | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 20V | 0.00001 ns | - | 40mA | - | - | - | - | 40mA | 10μs 0.5μs | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() 5962-0822701KXA Broadcom Limited | 785 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 200% @ 5mA | 1 | - | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | not_compliant | - | 1500VDC | - | Darlington | 3V | SINGLE | 1 | - | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 40mA | - | - | - | - | - | - | - | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-8767907K2A Broadcom Limited | 601 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 20-CLCC | - | 20 | - | - | - | 9% @ 16mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | - | 1500VDC | - | Transistor with Base | 2V | COMPLEX | 2 | - | - | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | - | - | 0.000006s | - | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-573KL-100 Broadcom Limited | 566 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | 8 | - | - | - | 200% @ 5mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 7V | - | - | 1500VDC | - | Darlington | 3V | - | 2 | - | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | 0.01A | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-573KL Broadcom Limited | 958 |
| - | 56 Weeks | Gold | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | - | - | - | - | 200% @ 5mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 200mW | 7V | - | - | 1500VDC | - | Darlington | 3V | - | 2 | - | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | 0.01A | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-573KL-300 Broadcom Limited | 504 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 8-CSMD, Gull Wing | - | 8 | - | - | - | 200% @ 5mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 7V | not_compliant | - | 1500VDC | - | Darlington | 3V | - | 2 | - | 200mW | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | 2μs, 6μs | - | 1500 % | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-0822702KXA Broadcom Limited | 944 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 200% @ 5mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | not_compliant | - | 1500VDC | - | Darlington | 3V | - | 2 | - | 200mW | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | - | 40mA | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | 2μs, 6μs | - | 1500 % | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EL357ND(TA)-G Everlight Electronics Co Ltd | 888578 | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 80V | 200mV | 300% @ 5mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 200mW | - | - | UL | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | - | 200mW | 1.2V | DC | - | 50mA | - | - | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 3μs 4μs | - | 6V | - | 50mA | - | - | - | 600% @ 5mA | - | 200mV | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL-573K Broadcom Limited | 553 |
| - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | 200% @ 5mA | 2 | 0.05W | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 3 (168 Hours) | EAR99 | Nickel/Gold (Ni/Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | - | - | - | - | 1500VDC | - | Darlington | 2V | COMPLEX | 2 | - | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 0.1 MBps | - | - | - | - | - | - | - | 0.01A | - | 1.8V | - | 10mA | - | 0.04A | - | 2μs, 8μs | 110mV | - | - | - | - | - | - | - | ROHS3 Compliant | - |