- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Hysteresis Ratio-Nom | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-8767902YA Broadcom Limited | 12 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | - | 8 | - | - | 9% @ 16mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 200mW | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | - | - | 0.000006s | 0.0125 | - | - | - | Non-RoHS Compliant | - | ||
![]() 4N55TXVB Broadcom Limited | 2573 |
| - | 17 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-DIP | - | 9% @ 16mA | - | - | - | -55°C~125°C | Tube | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | - | 4N55 | 1500VDC | - | Transistor with Base | - | - | - | 2 | - | 1.55V | - | DC | - | - | 18V | - | 8mA | - | 1.55V | - | - | - | - | - | - | - | - | 20mA | - | - | - | 400ns, 1μs | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 8302401ZA Broadcom Limited | 16 |
| - | 17 Weeks | Gold | Surface Mount | Surface Mount | 16-SMD, Butt Joint, Crew Cut | - | 16 | - | - | 200% @ 5mA | 4 | - | Military grade | -55°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 4 | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | 0.01A | - | 1.7V | - | 10mA | - | - | - | 2μs, 8μs | - | 1500 % | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-8767905KTA Broadcom Limited | 990 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | - | 16 | - | - | 9% @ 16mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | 200mW | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | - | - | 0.000006s | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-8767906KXA Broadcom Limited | 728 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | - | 8 | - | - | 9% @ 16mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 200mW | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | - | - | 0.000006s | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-570K#200 Broadcom Limited | 744 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 200% @ 5mA | 1 | - | Military grade | -55°C~125°C | Bulk | - | - | - | - | Active | 3 (168 Hours) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 1 | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | - | - | - | - | 10mA | - | - | - | 2μs, 8μs | - | 1500 % | - | - | - | - | - | Yes | - | Non-RoHS Compliant | - | ||
![]() 5962-0822702KPC Broadcom Limited | 883 |
| - | 56 Weeks | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | 200% @ 5mA | 2 | 0.1W | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | - | - | - | 1500VDC | - | Darlington | - | 3V | - | 2 | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 40mA | - | - | - | - | - | - | 0.01A | - | 1.8V | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N55/883B#200 Broadcom Limited | 2747 |
| - | 17 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 9% @ 16mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | 4N55 | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | 200mW | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 1.8V | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | - | - | - | 0.0125 | - | - | - | Non-RoHS Compliant | - | ||
![]() HCPL-570K Broadcom Limited | 921 | - | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 200% @ 5mA | 1 | - | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 3 (168 Hours) | EAR99 | Nickel/Gold (Ni/Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 1 | 200mW | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | - | 5V | - | - | - | - | - | - | 2μs, 8μs | - | 1500 % | - | - | - | - | - | Yes | - | ROHS3 Compliant | - | ||
![]() 4N36S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 100% @ 10mA | 1 | 0.3W | - | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | - | compliant | 4N36 | 5300Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | 1.18V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.06A | - | - | - | 100mA | - | - | - | 2μs, 2μs | 300mV | 100% | 50nA | 30V | 0.000005s | - | - | - | - | - | - | ||
![]() PC123X2YFZ0F SHARP/Socle Technology | 6000 | - | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | 200mV | 100% @ 5mA | 1 | - | - | -30°C~100°C | Tube | - | - | e2 | - | Discontinued | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | 1 | 200mW | 1.2V | - | DC | - | 50mA | 70V | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | - | 250% @ 5mA | - | - | - | - | - | - | - | 6.5mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC817X3NSZ0F SHARP/Socle Technology | 18800 | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | 200mV | 200% @ 5mA | 1 | - | - | -30°C~100°C | Tube | - | - | e6 | - | Discontinued | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | 200mW | - | - | 5000Vrms | 80V | Transistor | - | - | SINGLE | 1 | 200mW | 1.2V | - | DC | - | 50mA | 80V | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 50mA | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() PS2514-1Y-A CEL | In Stock | - | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4-DIP | 350mV | 50% @ 5mA | - | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 150mW | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | 1.1V | - | DC | - | - | 40V | - | 20mA | - | 1.1V | - | 350mV | 20mA | 15μs 15μs | - | - | - | 500mA | 30mA | - | - | 200% @ 5mA | - | 350mV | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-250L-300 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2008 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, UL RECOGNIZED | - | 100mW | - | - | 3750Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 50mA | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LDA203 IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-DIP | - | 33% @ 1mA | - | - | - | -40°C~85°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | 85V | Transistor | - | - | - | 2 | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | 500mV | - | - | - | - | - | - | 1mA | - | - | 1000% @ 1mA | 7μs, 20μs | 500mV | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N46#060 Broadcom Limited | In Stock | - | Datasheet | 17 Weeks | Lead, Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 200% @ 10mA | 1 | - | - | -40°C~85°C | Tube | - | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 100mW | - | 4N46 | 3750Vrms | - | Darlington with Base | - | - | SINGLE | 1 | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 60mA | - | - | - | - | - | - | - | - | - | 20mA | - | - | - | 1000% @ 10mA | 5μs, 150μs | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC715V0YSZXF Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | - | 6 | - | 1V | 600% @ 1mA | 1 | - | - | -25°C~100°C | Tube | 2005 | - | e2 | - | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED, VDE APPROVED | - | 170mW | - | - | 5000Vrms | 35V | Darlington | - | - | SINGLE | 1 | - | 1.2V | - | DC | - | - | - | - | 80mA | 60μs | - | - | 35V | 80mA | 60μs 53μs | 0.05A | - | - | 50mA | 50mA | - | - | 7500% @ 1mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HMA2701BR4 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 80% @ 5mA | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | 1.3V Max | - | DC | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | 50mA | - | - | 160% @ 5mA | - | 300mV | - | - | - | - | - | - | - | - | - | - | ||
![]() HMA121DR4V ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 50% @ 5mA | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | 1.3V Max | - | DC | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | 50mA | - | - | 100% @ 5mA | - | 400mV | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC8204S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | YES | - | - | - | 20% @ 10mA | 1 | 0.26W | - | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | - | compliant | - | 5300Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | 1.2V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.08A | - | - | - | 60mA | - | - | - | 5μs, 5μs | 400mV | 20% | - | 400V | - | - | - | - | - | - | - |