- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC844X1J000F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 200mV | 50% @ 1mA | 4 | -30°C~100°C | Tube | 2006 | - | e2 | - | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 200mW | unknown | - | 5000Vrms | 80V | Transistor | - | - | 200mW | 1.2V | AC, DC | - | 50mA | - | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | - | - | 150% @ 1mA | - | - | - | 100nA | - | - | RoHS Compliant | Lead Free | ||
![]() PS2561L-1-L-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 200% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.17V | DC | - | - | - | - | - | - | - | - | - | - | 3μs 5μs | - | - | - | 80mA | 400% @ 5mA | - | 300mV | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N30S(TA) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 1V | 100% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 200mW | - | - | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 1V | - | - | - | - | 60mA | - | - | 5μs, 40μs (Max) | - | 100% | - | - | No | ROHS3 Compliant | - | ||
![]() PS2506L-1-F3-A Renesas Electronics America | 1498 | - | Datasheet | 84 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 1V | 200% @ 1mA | 1 | -55°C~100°C | Cut Tape (CT) | 2010 | NEPOC | e1 | yes | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL RECOGNIZED | - | - | - | 5000Vrms | - | Darlington | SINGLE | 1 | 200mW | 1.17V | AC, DC | - | 80mA | - | - | - | - | - | - | 40V | - | 100μs 100μs | - | - | - | - | - | - | - | 2000 % | - | - | - | ROHS3 Compliant | - | ||
![]() PS2703-1-M-A Renesas Electronics America | In Stock | - | - | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | 4 | - | - | 50% @ 5mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.1V | DC | - | - | - | - | - | - | - | - | - | - | 10μs 10μs | 0.05A | - | - | 50mA | 150% @ 5mA | - | 300mV | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PS2565L-2-V CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8-SMD | - | 80% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | 2 | - | 1.17V | AC, DC | - | - | - | - | 50mA | - | - | - | 300mV | - | 3μs 5μs | - | - | - | 80mA | 400% @ 5mA | - | 300mV | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4N25FVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 20% @ 10mA | - | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4N25 | 7500Vpk | - | Transistor with Base | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | ||
![]() CNY172FM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 63% @ 10mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | 60mA | 125% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | ||
![]() CNY173FR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 100% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | 60mA | 200% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | ||
![]() CNY171FR2M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 40% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4170Vrms | - | Transistor with Base | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3.5μs Max | - | - | - | 60mA | 80% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | ||
![]() PS2702-1-K-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SOP | 1V | 2000% @ 1mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 150mW | - | - | 3750Vrms | 40V | Darlington | - | 1 | 150mW | 1.1V | DC | - | 50mA | - | - | 200mA | - | 1.4V | - | 1V | 200mA | 200μs 200μs | - | 6V | 1A | 50mA | - | - | 1V | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4N48UTX TT Electronics/Optek Technology | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 6-LCC (6.22x4.32) | - | 100% @ 2mA | - | -55°C~125°C | Bulk | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1000VDC | 40V | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | - | - | 50mA | - | - | - | 300mV | - | 20μs 20μs | - | - | - | 40mA | - | - | 300mV | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FOD617DW ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | 4-DIP | - | 160% @ 10mA | - | -55°C~110°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | 50mA | 320% @ 10mA | - | 400mV | - | - | - | - | - | - | ||
![]() EL3H7(D)(EB)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 200mV | 300% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | 600% @ 5mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 300mV | 200% @ 5mA | - | -55°C~100°C | Cut Tape (CT) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 5000Vrms | 70V | Transistor | - | 1 | - | 1.2V | DC | - | - | 70V | - | 30mA | - | - | - | 300mV | 30mA | 3μs 5μs | - | - | 500mA | - | 400% @ 5mA | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0500#560 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 5% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | - | 3750Vrms | - | Transistor with Base | SINGLE | 1 | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 25mA | - | - | 200ns, 1.3μs | - | 50 % | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EL817(M)-G Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | - | 200mV | 50% @ 5mA | 1 | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 200mW | - | - | 5000Vrms | 35V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 6μs 8μs | 0.06A | - | 60mA | 60mA | 600% @ 5mA | - | - | - | - | 80V | No | ROHS3 Compliant | - | ||
![]() HCPL-0700#560 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 300% @ 1.6mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 135mW | - | - | 3750Vrms | - | Darlington with Base | SINGLE | 1 | 135mW | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | 60mA | - | - | - | - | - | - | - | 5V | 20mA | - | 2600% @ 1.6mA | 1.6μs, 10μs | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-0501#560 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 15% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | - | 3750Vrms | - | Transistor with Base | SINGLE | 1 | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 25mA | - | - | 200ns, 600ns | - | 27 % | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4562#500 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | 100mW | - | - | 3750Vrms | - | Transistor with Base | SINGLE | 1 | 100mW | 1.3V | DC | LINEAR IC OUTPUT OPTOCOUPLER | 12mA | 20V | - | 8mA | - | - | - | - | 8mA | - | - | 1.8V | 12mA | - | - | - | - | 45 % | - | - | - | Non-RoHS Compliant | Contains Lead |