- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2502L-1-K-A Renesas Electronics America | 1461 |
| - | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 1V | 2000% @ 1mA | 1 | -55°C~100°C | Tube | 2005 | NEPOC | e1 | yes | Active | 1 (Unlimited) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | UL RECOGNIZED | 200mW | - | 5000Vrms | 40V | Darlington | SINGLE | 1 | - | 1.17V | DC | - | - | - | 200mA | - | - | - | 1V | 200mA | 100μs 100μs | 0.08A | - | - | 80mA | - | - | - | - | - | 2000% | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | 4-Mini-Flat | 300mV | 100% @ 1mA | - | -55°C~100°C | Strip | - | - | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 120mW | - | 2500Vrms | - | Transistor | - | 1 | - | 1.1V | DC | - | - | 40V | 40mA | - | 1.1V | - | 300mV | 40mA | 5μs 10μs | - | - | 500mA | 50mA | - | 200% @ 1mA | 40μs, 120μs | 300mV | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | 4-Mini-Flat | 300mV | 100% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 120mW | - | 2500Vrms | - | Transistor | - | 1 | - | 1.1V | DC | - | - | 40V | 40mA | - | 1.1V | - | 300mV | 40mA | 5μs 10μs | - | - | 500mA | 50mA | - | 200% @ 1mA | 40μs, 120μs | 300mV | - | - | - | - | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() PS2861B-1Y-A CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SOP | 300mV | 50% @ 5mA | - | -55°C~100°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 60mW | - | 3750Vrms | - | Transistor | - | 1 | - | 1.1V | DC | - | 50mA | 70V | 50mA | - | 1.1V | - | 300mV | 50mA | 4μs 5μs | - | - | 2.5A | 50mA | - | 300% @ 5mA | - | 300mV | - | - | - | - | - | - | No | Non-RoHS Compliant | - | ||
![]() EL814S(TB) Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 200mV | 20% @ 1mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2014 | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | UL APPROVED | 200mW | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | 200mV | - | 7μs 11μs | 0.06A | - | 60mA | - | - | 300% @ 1mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OPIA1210ATRE TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 400mV | 50% @ 5mA | 1 | -30°C~100°C | Tape & Reel (TR) | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 350V | Transistor | SINGLE | 1 | 150mW | 1.2V | DC | - | 50mA | - | 80mA | 2μs | - | 3 μs | 350V | 50mA | 2μs 3μs | - | 6V | - | - | 10mA | 600% @ 5mA | - | - | 6V | - | 200nA | 3.5mm | 4.6mm | 6.5mm | No | RoHS Compliant | - | ||
![]() JAN4N49U TT Electronics/Optek Technology | In Stock | - | Datasheet | 26 Weeks | - | Surface Mount | 6-LCC | - | 6-LCC (4.32x6.22) | - | 200% @ 2mA | - | -55°C~125°C | Tray | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | 20μs 20μs Max | - | - | - | 50mA | - | - | - | 300mV | - | - | - | - | - | - | - | - | - | ||
![]() TLP781(D4-GR-TP6,F Toshiba Semiconductor and Storage | 2000 | - | Datasheet | 12 Weeks | Through Hole | Surface Mount | 4-SMD, Gull Wing | 4 | - | 400mV | 100% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2009 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | 250mW | - | 5000Vrms | - | Transistor | - | 1 | 250mW | 1.15V | DC | - | 16mA | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 5V | 60mA | 60mA | - | 300% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() 4N25FR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 20% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4N25 | 7500Vpk | - | Transistor with Base | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | - | - | - | ||
![]() 4N27300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 10% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4N27 | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | - | - | - | ||
![]() FODM121ER2 ON Semiconductor | 6520 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | 600% @ 5mA | - | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() EL816(A)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 200mV | 80% @ 5mA | 1 | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | 0.05A | - | 60mA | 60mA | - | 160% @ 5mA | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL3H7(E)-VG Everlight Electronics Co Ltd | 100000 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 200mV | 100% @ 5mA | 1 | -55°C~110°C | Tube | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | - | 200% @ 5mA | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL3H4(EB)-VG Everlight Electronics Co Ltd | 58200 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 200mV | 20% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | 200mV | - | 6μs 8μs | 0.05A | - | 50mA | - | - | 300% @ 1mA | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() H11AA1S(TA) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 400mV | 20% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 200mW | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 400mV | - | 10μs 10μs Max | - | - | 60mA | - | - | - | 10μs, 10μs (Max) | - | - | 20% | 50nA | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11A617CS ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 100% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | 50mA | - | 200% @ 10mA | - | 400mV | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 300mV | 200% @ 5mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | 150mW | 1.17V | DC | - | 80mA | 80V | 50mA | - | 1.4V | - | 300mV | 50mA | 3μs 5μs | - | 6V | 1A | 80mA | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() H11AA2SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 10% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() H11AG2S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 50% @ 1mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | 5μs, 5μs | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() H11AG1W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 100% @ 1mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | 5μs, 5μs | 400mV | - | - | - | - | - | - | - | - | - |