- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Supply Voltage | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Hysteresis Ratio-Nom | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-8981002KPA Broadcom Limited | 550 |
| Datasheet | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | 200% @ 5mA | - | Military grade | -55°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | 200mW | - | - | 1500VDC | - | Darlington | 40mA | - | - | 1 | - | - | 1.4V | 100 μs | DC | - | - | 20V | - | - | 40mA | - | 1.4V | - | 110mV | - | - | - | - | - | - | 10mA | - | - | 2μs, 8μs | 110mV | - | 1500 % | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-8767906KPA Broadcom Limited | 738 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 200mW | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | 200mW | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 1.9V | 20mA | - | - | - | 400ns, 1μs | - | - | 20 % | - | - | 0.000006s | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-8767905KUC Broadcom Limited | 573 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Butt Joint | 16 | - | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | 400ns, 1μs | - | - | 20 % | - | - | 0.000006s | - | - | - | ROHS3 Compliant | - | ||
![]() 4N35S(TB)-V Everlight Electronics Co Ltd | 33 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 300mV | 100% @ 10mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | - | 5000Vrms | 80V | Transistor with Base | - | - | SINGLE | 1 | - | - | 1.2V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 300mV | - | - | - | - | - | 50mA | 60mA | - | - | 10μs, 9μs | - | - | 100% | 50nA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL817(M)(D))-VG Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 200mV | 300% @ 5mA | 1 | - | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | 5000Vrms | 35V | Transistor | - | - | SINGLE | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 6μs 8μs | 0.06A | - | - | 60mA | 60mA | - | 600% @ 5mA | - | - | - | - | - | 80V | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL817(S1)(A)(TU)-G Everlight Electronics Co Ltd | 299 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 200mV | 80% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | 200mW | - | - | 5000Vrms | 35V | Transistor | - | - | SINGLE | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 6μs 8μs | 0.06A | - | - | 60mA | 60mA | - | 160% @ 5mA | - | - | - | - | - | 80V | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4N35S1(TA) Everlight Electronics Co Ltd | 6 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 300mV | 100% @ 10mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | 200mW | - | - | 5000Vrms | 80V | Transistor with Base | - | - | SINGLE | 1 | - | - | 1.2V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 300mV | - | - | - | - | - | 50mA | 60mA | - | - | 10μs, 9μs | - | - | 100% | 50nA | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 8302401ZC Broadcom Limited | 2282 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Butt Joint, Crew Cut | - | - | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2012 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 4 | - | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | 0.01A | - | 1.7V | - | 10mA | - | - | 2μs, 8μs | - | - | 1500 % | - | - | - | - | Yes | - | ROHS3 Compliant | - | ||
![]() 5962-8767901UC Broadcom Limited | 2935 |
| - | 17 Weeks | Gold | Surface Mount, Through Hole | Surface Mount | 16-SMD, Butt Joint | 16 | - | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 1.8V | 20mA | - | - | - | 400ns, 1μs | - | - | 20 % | - | - | - | 0.0125 | - | - | ROHS3 Compliant | - | ||
![]() CNY17F-4M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 300mV | 160% @ 10mA | 1 | - | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | 200mW | - | - | 5000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | - | 1.65V Max | - | DC | - | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 6μs 8μs | - | - | - | 60mA | - | - | 320% @ 10mA | 10μs, 9μs | - | - | - | 50nA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ICPLW50LSMT&R Isocom Components 2004 LTD | 10000 |
| Datasheet | - | - | - | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | - | 6-SO Stretched | - | 90% @ 3mA | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | 200% @ 3mA | 300ns, 400ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-8981002KYC Broadcom Limited | 604 |
| Datasheet | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | 2012 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 1 | - | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 40mA | - | - | - | 110mV | - | - | - | - | - | - | 10mA | - | - | 2μs, 8μs | - | - | 1500 % | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-8767905KEA Broadcom Limited | 786 |
| - | 56 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | 9% @ 16mA | 2 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | 200mW | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 1.9V | 20mA | - | - | - | 400ns, 1μs | - | - | 20 % | - | - | 0.000006s | - | - | - | Non-RoHS Compliant | - | ||
![]() ACPL-177KL Broadcom Limited | 822 |
| - | 56 Weeks | - | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | 16 | - | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 7V | - | 1500VDC | - | Darlington | - | 3V | - | 4 | - | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | 0.01A | - | - | - | 10mA | - | - | 2μs, 6μs | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-8767908KFC Broadcom Limited | 519 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 16-Flatpack | 16 | 16-Flatpack | - | 9% @ 16mA | 4 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | 200mW | - | - | 1500VDC | - | Transistor with Base | - | - | - | 4 | 200mW | - | 1.55V | - | DC | - | 20mA | 20V | - | - | 8mA | - | 1.55V | - | - | 8mA | - | - | 5V | - | 20mA | 20mA | - | - | 400ns, 1μs | - | - | 20 % | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N273S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 10% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4N27 | 5300Vrms | - | Transistor with Base | - | - | - | 1 | - | - | 1.18V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | - | - | - | - | ||
![]() 3C92CTXV TT Electronics/Optek Technology | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | TO-206AF, TO-72-4 Metal Can | - | TO-72-4 | - | 30% @ 10mA | - | - | -55°C~125°C | Bulk | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1000VDC | 50V | Transistor | - | - | - | 1 | - | - | 1.2V Max | - | DC | - | - | - | - | - | 30mA | - | - | - | 400mV | - | - | - | - | - | - | 50mA | - | 200% @ 10mA | 9μs, 6μs (Max) | 400mV | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EL1113-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | 400mV | 100% @ 10mA | 1 | - | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | VDE APPROVED | - | 250mW | - | - | 5000Vrms | 80V | Transistor with Base | - | - | SINGLE | 1 | - | - | 1.5V Max | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | 0.06A | - | - | 60mA | 60mA | - | 200% @ 10mA | 4μs, 3μs | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 6N139 Vishay Semiconductor Opto Division | In Stock | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | 500% @ 1.6mA | 1 | - | -55°C~100°C | Tube | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 100mW | - | 6N139 | 5300Vrms | 18V | Darlington with Base | - | - | - | 1 | 100mW | 60mA | 1.4V | - | DC | - | 25mA | 18V | - | 100 kbps | 60mA | 60μs | 1.4V | 25 μs | - | 60mA | - | - | 5V | - | 25mA | 25mA | 1.6mA | - | 600ns, 1.5μs | - | 5V | 2000 % | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PS2501-1-A Renesas Electronics America | 120 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 300mV | 80% @ 5mA | 1 | - | -55°C~100°C | Tube | 2005 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | 150mW | - | - | 5000Vrms | 80V | Transistor | - | - | SINGLE | - | - | - | 1.17V | - | DC | - | 80mA | 80V | - | - | 50mA | 3μs | - | 5 μs | 300mV | 50mA | 3μs 5μs | - | 6V | - | - | - | - | 600% @ 5mA | - | - | 6V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |