- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Number of Functions | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11AA2SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | 10% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 400mV | - | - | - | - | - | - | ||
![]() H11AG2S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | 50% @ 1mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | 5μs, 5μs | 400mV | - | - | - | - | - | - | ||
![]() H11AG1W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | - | 100% @ 1mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | 5μs, 5μs | 400mV | - | - | - | - | - | - | ||
![]() HCPL4502W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | - | 19% @ 16mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | compliant | - | 2500Vrms | - | Transistor with Base | - | 1 | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | ||
![]() ELD205(TB) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 400mV | 40% @ 10mA | 2 | -55°C~110°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | - | 3750Vrms | 80V | Transistor | - | 2 | - | 1.2V | DC | - | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | 0.06A | - | 1.5V | 60mA | - | 80% @ 10mA | 5μs, 4μs | - | - | 50nA | - | No | ROHS3 Compliant | - | ||
![]() TLP290(V4GBTP,SE Toshiba Semiconductor and Storage | 10000 | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | - | - | 300mV | 100% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | - | Active | - | - | - | - | 200mW | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.25V | AC, DC | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | No | RoHS Compliant | - | ||
![]() 4N29S(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 1V | 100% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | - | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 55V | - | - | - | - | - | 60mA | - | - | 5μs, 40μs (Max) | - | 500 % | - | - | No | ROHS3 Compliant | - | ||
![]() 4N38M-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | 1V | 20% @ 10mA | 1 | -55°C~110°C | Tube | 2012 | - | - | yes | Active | 1 (Unlimited) | - | UL APPROVED, VDE APPROVED | - | 200mW | - | - | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 1V | - | - | - | - | - | 50mA | 60mA | - | 10μs, 9μs | - | 20% | 50nA | - | No | ROHS3 Compliant | - | ||
![]() FOD270LT ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8-DIP | - | - | 400% @ 500μA | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Darlington with Base | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | 7000% @ 500μA | 3μs, 50μs | - | - | - | - | - | - | - | ||
![]() MOC215VM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | 20% @ 1mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2500Vrms | - | Transistor with Base | - | 1 | - | 1.07V | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | 60mA | - | 4μs, 4μs | 400mV | - | - | - | - | - | - | ||
![]() HCPL2503SV ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | 12% @ 16mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | compliant | - | 2500Vrms | - | Transistor with Base | - | 1 | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 450ns, 300ns | - | - | - | - | - | - | - | ||
![]() H11B33SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | 100% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 25μs, 18μs | 1V | - | - | - | - | - | - | ||
![]() 4N273SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | 10% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4N27 | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | ||
![]() 4N37300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | - | 100% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4N37 | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 300mV | - | - | - | - | - | - | ||
![]() 4N35M_F132 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | - | 100% @ 10mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4N35 | 4170Vrms | - | Transistor with Base | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 300mV | - | - | - | - | - | - | ||
![]() EL1119-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | - | 400mV | 200% @ 5mA | 1 | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | VDE APPROVED | - | 250mW | - | - | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 50mA | - | 400mV | 50mA | 2μs 3μs | 0.06A | - | - | 60mA | 60mA | 400% @ 5mA | 4μs, 3μs | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL1114-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | - | 400mV | 160% @ 10mA | 1 | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | VDE APPROVED | - | 250mW | - | - | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 50mA | - | 400mV | 50mA | 2μs 3μs | 0.06A | - | - | 60mA | 60mA | 320% @ 10mA | 4μs, 3μs | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL4502S(TB) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | RECTANGULAR | - | 19% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | UL APPROVED | TR | 100mW | 1 | - | - | 5000Vrms | 20V | Transistor | SINGLE | 1 | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 3e-8 ns | 1 MBps | 8mA | - | - | 8mA | - | - | - | - | 25mA | - | 50% @ 16mA | 350ns, 300ns | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP785(F) Toshiba Semiconductor and Storage | 12000 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 400mV | 50% @ 5mA | 1 | -55°C~110°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | UL APPROVED, VDE APPROVED | - | 240mW | - | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | 240mW | 1.15V | DC | - | 16mA | 80V | - | - | 50mA | - | 80V | 10mA | 2μs 3μs | - | 5V | - | 60mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | 0.000003s | - | RoHS Compliant | Lead Free | ||
![]() PS2565L1-1-V-A Renesas Electronics America | 3426 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | - | 300mV | 80% @ 5mA | 1 | -55°C~100°C | Tube | - | NEPOC | e1 | yes | Active | 1 (Unlimited) | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED | - | 150mW | - | - | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | 1.17V | AC, DC | - | - | - | - | - | 50mA | 3μs | 300mV | 50mA | 3μs 5μs | 0.08A | - | - | - | 80mA | 400% @ 5mA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |