- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Shape | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Number of Functions | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL1113-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | - | - | 400mV | 100% @ 10mA | 1 | - | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | VDE APPROVED | 250mW | - | - | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | - | - | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | 0.06A | - | 60mA | 60mA | - | - | 200% @ 10mA | 4μs, 3μs | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PS2533L-1-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | - | 1V | 1500% @ 1mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 300mW | - | - | - | 5000Vrms | - | Darlington | - | 1 | - | 300mW | - | 1.15V | DC | - | 80mA | 350V | - | - | - | - | 1.4V | - | 350V | 150mA | 100μs 100μs | - | 6V | 1A | 80mA | - | - | 6500% @ 1mA | - | 1V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MOC8021S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | 1000% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | compliant | - | 5300Vrms | - | Darlington | - | 1 | - | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 3.5μs, 95μs | 2V | - | - | - | - | - | - | - | - | - | ||
![]() PS2561L-1-V-F3-A Renesas Electronics America | 13700 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 300mV | 80% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2005 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED, VDE APPROVED | 150mW | - | - | - | 5000Vrms | 80V | Transistor | SINGLE | - | - | 150mW | - | 1.17V | DC | - | 80mA | - | - | - | 50mA | - | - | - | 300mV | 50mA | 3μs 5μs | - | 6V | - | - | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6N139 Vishay Semiconductor Opto Division | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-DIP | - | - | 500% @ 1.6mA | 1 | - | -55°C~100°C | Tube | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | 100mW | - | - | 6N139 | 5300Vrms | 18V | Darlington with Base | - | 1 | - | 100mW | 60mA | 1.4V | DC | - | 25mA | 18V | - | 100 kbps | 60mA | 60μs | 1.4V | 25 μs | - | 60mA | - | - | 5V | 25mA | 25mA | 1.6mA | - | - | 600ns, 1.5μs | - | 5V | 2000 % | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PS2501-1-A Renesas Electronics America | 120 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | 300mV | 80% @ 5mA | 1 | - | -55°C~100°C | Tube | 2005 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | 150mW | - | - | - | 5000Vrms | 80V | Transistor | SINGLE | - | - | - | - | 1.17V | DC | - | 80mA | 80V | - | - | 50mA | 3μs | - | 5 μs | 300mV | 50mA | 3μs 5μs | - | 6V | - | - | - | - | 600% @ 5mA | - | - | 6V | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLP626(BV,F) Toshiba Semiconductor and Storage | 14393 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | 400mV | 200% @ 1mA | 1 | - | -55°C~100°C | Tube | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | - | 5000Vrms | 55V | Transistor | - | - | - | 250mW | - | 1.15V | AC, DC | - | 60mA | 55V | - | - | 50mA | 8μs | - | - | 55V | 50mA | 8μs 8μs | - | - | 60mA | - | - | - | 1200% @ 1mA | 10μs, 8μs | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() EL4502-V Everlight Electronics Co Ltd | 31 |
| Datasheet | 20 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | RECTANGULAR | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tube | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | 100mW | 1 | - | - | 5000Vrms | 20V | Transistor | SINGLE | 1 | - | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 3e-8 ns | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 25mA | - | - | - | 50% @ 16mA | 350ns, 300ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-K44T-060E Broadcom Limited | In Stock | - | - | 26 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | - | 8 | - | - | - | 32% @ 10mA | - | - | -40°C~125°C | Tube | 2016 | Automotive, AEC-Q100, R²Coupler™ | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 600mW | - | - | - | 5000Vrms | - | Transistor | - | 2 | - | 600mW | - | 1.55V | DC | - | 20mA | 20V | - | - | 8mA | - | - | - | - | 8mA | - | - | 5V | 20mA | - | - | - | 100% @ 10mA | 150ns, 500ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2561D-1Y-A Renesas Electronics America | 5300 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | 300mV | 50% @ 5mA | 1 | - | -55°C~110°C | Tube | 2010 | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 150mW | - | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | 150mW | - | 1.2V | DC | - | 40mA | - | - | - | - | - | - | - | 80V | 50mA | 3μs 5μs | - | 6V | 40mA | - | - | - | 400% @ 5mA | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PS2805C-4-F3-A Renesas Electronics America | 2000 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | - | - | 300mV | 50% @ 5mA | 4 | - | -55°C~100°C | Tape & Reel (TR) | 2006 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | - | - | - | 2500Vrms | 80V | Transistor | - | 4 | - | - | - | 1.2V | AC, DC | - | 30mA | - | - | - | - | - | - | - | 80V | - | 5μs 7μs | - | - | - | - | 5mA | - | 400% @ 5mA | 10μs, 7μs | - | - | - | 100nA | - | - | No | - | ROHS3 Compliant | - | ||
![]() TIL113 ON Semiconductor | 50 | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | NO | - | - | - | - | 300% @ 10mA | 1 | 0.25W | -55°C~100°C | Tube | 2000 | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | - | compliant | - | 5300Vrms | - | Darlington with Base | SINGLE | 1 | - | - | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | 0.08A | - | - | 100mA | - | - | - | 350ns, 55μs | 1.25V | - | 300% | - | 30V | - | - | - | - | - | ||
![]() H11F3 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | 1 | - | -55°C~100°C | Tube | 2003 | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | - | compliant | - | 5300Vrms | - | MOSFET | SINGLE | 1 | - | - | - | 1.3V | DC | FET OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | 0.06A | - | - | 60mA | - | 1A | - | 25μs, 25μs (Max) | - | - | - | - | - | 0.000025s | - | - | - | - | ||
![]() H11D2 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | - | 20% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | - | 5μs, 5μs | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() MOC8101 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | - | 50% @ 10mA | - | - | -55°C~100°C | Tube | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | - | - | 80% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | - | - | - | ||
![]() TLP632(F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 400mV | 50% @ 5mA | 1 | - | -55°C~100°C | Tube | 2009 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | 250mW | - | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | 250mW | - | 1.15V | DC | - | 60mA | 55V | - | - | 50mA | - | - | - | 55V | 50mA | 2μs 3μs | - | 5V | 60mA | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EL3H7(B)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | 200mV | 130% @ 5mA | 1 | - | -55°C~110°C | Tube | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | - | - | 260% @ 5mA | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL817M(D)-V Everlight Electronics Co Ltd | 31 |
| Datasheet | 20 Weeks | - | Through Hole | 4-DIP (0.400, 10.16mm) | NO | - | - | - | - | 300% @ 5mA | 1 | - | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | - | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | 0.06A | - | - | 60mA | - | - | 600% @ 5mA | - | 200mV | - | - | - | 35V | - | - | - | ROHS3 Compliant | - | ||
![]() PS2501L-1-F3-A Renesas Electronics America | 12000 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 300mV | 80% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2010 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | - | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | 6V | - | - | 1.17V | DC | - | 80mA | - | - | - | - | - | - | - | 80V | - | 3μs 5μs | - | 6V | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() H11A4 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | 10% @ 10mA | 1 | - | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | - | 5300Vrms | - | Transistor with Base | SINGLE | 1 | - | - | - | 1.18V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | 0.06A | - | - | 100mA | - | - | - | 2μs, 2μs | 400mV | - | 10% | 50nA | 30V | - | - | - | - | - |