- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Voltage Rated | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Max Power Dissipation | Depth | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Number of Poles | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Height | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-070A#060 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 600% @ 500μA | 1 | - | 0°C~70°C | Tube | 2007 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 115mW | - | - | 3750Vrms | - | Darlington with Base | - | - | 4.5V | SINGLE | 1 | - | 1.25V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | - | 60mA | - | - | - | 60mA | - | - | - | 0.02A | - | - | 5mA | 5mA | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4701#520 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 600% @ 500μA | 1 | - | 0°C~70°C | Tape & Reel (TR) | 2007 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 115mW | - | - | 5000Vrms | - | Darlington with Base | - | - | 4.5V | SINGLE | 1 | 115mW | 1.25V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | 0.1 MBps | 60mA | - | - | - | 60mA | - | - | - | - | 2.5V | - | 10mA | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4701-560 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 600% @ 500μA | 1 | - | 0°C~70°C | Tape & Reel (TR) | 2007 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 115mW | - | - | 3750Vrms | - | Darlington with Base | - | - | 4.5V | SINGLE | 1 | 115mW | 1.25V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 18V | - | 60mA | - | - | - | 60mA | - | - | - | - | 2.5V | - | 10mA | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4731#320 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 600% @ 500μA | 2 | - | 0°C~70°C | Tube | 2007 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 115mW | - | - | 5000Vrms | - | Darlington | - | - | 4.5V | - | 2 | - | 1.25V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 18V | 0.1 MBps | 60mA | - | - | - | 60mA | - | - | - | - | - | 1.4V | 10mA | 10mA | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4534#020 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 15% @ 16mA | 2 | - | -55°C~100°C | Tube | 2013 | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | 5000Vrms | - | Transistor | - | - | - | - | 2 | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | 8mA | - | - | - | - | 5V | - | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-M700#500 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-SO | - | 300% @ 1.6mA | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | 100mW | - | - | 3750Vrms | - | Darlington | - | - | - | - | 1 | - | 1.4V | - | DC | - | 20mA | 7V | - | 60mA | - | 1.4V | - | 60mA | - | - | - | - | - | - | 20mA | 20mA | - | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-M454-560 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | 25% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2005 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | - | 100mW | - | - | 3750Vrms | - | Transistor | - | - | - | SINGLE | 1 | - | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | - | 8mA | - | - | - | - | - | - | 25mA | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4504#360 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 25% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | 3750Vrms | - | Transistor | - | - | - | SINGLE | 1 | 100mW | 1.5V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 8mA | - | - | - | 8mA | - | - | - | - | 5V | - | 25mA | - | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4504#060 Broadcom Limited | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | 25% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | 100mW | - | - | 3750Vrms | - | Transistor | - | - | - | - | 1 | 100mW | 1.5V | - | DC | - | 25mA | 20V | - | 8mA | - | 1.5V | - | 8mA | - | - | - | - | 5V | - | 25mA | 25mA | - | 60% @ 16mA | 200ns, 300ns | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4562#300 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 1 | - | -40°C~85°C | Tube | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | 3750Vrms | - | Transistor with Base | - | - | - | SINGLE | 1 | - | 1.3V | - | DC | LINEAR IC OUTPUT OPTOCOUPLER | 12mA | 20V | - | 8mA | - | - | - | 8mA | - | - | - | - | - | - | 12mA | - | - | - | - | - | 45 % | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4562#520 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | 5000Vrms | - | Transistor with Base | - | - | - | SINGLE | 1 | 100mW | 1.3V | - | DC | LINEAR IC OUTPUT OPTOCOUPLER | 12mA | 20V | - | 8mA | - | - | - | 8mA | - | - | - | - | 1.8V | - | 12mA | - | - | - | - | - | 45 % | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-4562#320 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 1 | - | -40°C~85°C | Tube | 2013 | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | 100mW | - | - | 5000Vrms | - | Transistor with Base | - | - | - | SINGLE | 1 | 100mW | 1.3V | - | DC | LINEAR IC OUTPUT OPTOCOUPLER | 12mA | 20V | - | 8mA | - | - | - | 8mA | - | - | - | - | 1.8V | - | 12mA | - | - | - | - | - | 45 % | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CNY17F4W ON Semiconductor | 7500 | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 400mV | 160% @ 10mA | - | - | -55°C~100°C | Tube | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 250mW | - | - | 5300Vrms | 70V | Transistor | - | - | - | - | 1 | - | 1.35V | - | DC | - | - | - | - | 50mA | - | - | 300mV | 50mA | 1μs 2μs | - | - | - | - | - | - | 100mA | - | 320% @ 10mA | 2μs, 3μs | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11A8173S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 200mV | 50% @ 5mA | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 200mW | - | - | 5300Vrms | 70V | Transistor | - | - | - | - | 1 | - | 1.2V | - | DC | - | - | - | - | 50mA | 2.4μs | - | 200mV | 50mA | 2.4μs 2.4μs | - | - | - | - | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EL216 Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 400mV | 50% @ 1mA | 1 | - | -55°C~110°C | Tube | 2010 | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | 240mW | - | - | 3750Vrms | 80V | Transistor with Base | - | NPN | - | SINGLE | 1 | - | 1.3V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | - | 240mW | 0.06A | - | - | 60mA | - | 10mA | - | 3μs, 3μs | - | 80% | 50nA | - | - | No | ROHS3 Compliant | - | ||
![]() MOC80503SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 500% @ 10mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Darlington | - | - | - | - | 1 | - | 1.15V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 3.5μs, 95μs | - | - | - | - | - | - | - | - | ||
![]() ICPL0501SMT&R Isocom Components 2004 LTD | 12000 |
| - | 2 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 19% @ 16mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor with Base | - | - | - | - | 1 | - | 1.5V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 800ns, 800ns (Max) | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11AA2S(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 400mV | 10% @ 10mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 200mW | - | - | 5000Vrms | 80V | Transistor with Base | - | - | - | SINGLE | 1 | - | 1.2V | - | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 400mV | - | 10μs 10μs Max | - | - | - | - | - | 60mA | - | - | - | 10μs, 10μs (Max) | - | 10% | 50nA | - | - | - | ROHS3 Compliant | - | ||
![]() 8008160000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | - | DIN Rail | Module | 4 | - | - | - | - | 230V | -25°C~50°C | Bulk | 2013 | - | - | Obsolete | 1 (Unlimited) | - | - | 50°C | -25°C | - | 370mW | - | 56mm | CE, EN | - | - | Transistor | 48V | - | - | - | 1 | - | - | 1 | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65mm | 6mm | - | RoHS Compliant | - | ||
![]() LIA130S IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | 500mV | 300% @ 5mA | 1 | - | -40°C~85°C | Tube | 2013 | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | 3750Vrms | 70V | Transistor | - | - | - | - | 1 | 145mW | 1.4V Max | - | DC | - | 20mA | - | - | 50mA | - | 1.4V | 500mV | - | - | 50mA | - | - | - | - | - | 20mA | - | 600% @ 5mA | - | 500mV | - | - | - | - | - | ROHS3 Compliant | - |