- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LIA130S IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | - | 500mV | 300% @ 5mA | 1 | -40°C~85°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | 3750Vrms | 70V | Transistor | - | - | 1 | 145mW | 1.4V Max | DC | - | 20mA | - | - | 50mA | - | 1.4V | - | 500mV | - | - | 50mA | - | - | - | 20mA | 600% @ 5mA | - | 500mV | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | 1V | 1500% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | - | - | 5000Vrms | - | Darlington | - | - | 1 | 300mW | 1.15V | DC | - | 80mA | - | - | - | - | 1.4V | - | 300V | - | 100μs 100μs | - | - | 6V | - | 80mA | 6500% @ 1mA | - | 1V | - | - | - | RoHS Compliant | - | ||
![]() 4N31S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 1.2V | 50% @ 10mA | 1 | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | 4N31 | 5300Vrms | 30V | Darlington with Base | - | - | - | 250mW | - | DC | - | 80mA | - | - | 150mA | - | - | - | 30V | 150mA | - | - | - | 3V | - | - | - | 5μs, 40μs (Max) | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNY17F2TM_F132 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | - | 63% @ 10mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4170Vrms | - | Transistor | - | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3.5μs Max | - | - | - | - | 60mA | 125% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | ||
![]() CNY17F1SVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | 400mV | 40% @ 10mA | - | -40°C~100°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 4170Vrms | 70V | Transistor | - | - | 1 | 250mW | 1.35V | DC | - | 60mA | - | - | 50mA | 4μs | - | 20 μs | 400mV | 50mA | 4μs 3.5μs Max | - | - | 6V | 60mA | - | 80% @ 10mA | 2μs, 3μs | - | - | - | No | RoHS Compliant | - | ||
![]() EL1117-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | - | 400mV | 80% @ 5mA | 1 | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | VDE APPROVED | 250mW | - | - | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | - | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | - | 0.06A | - | 60mA | 60mA | 160% @ 5mA | 4μs, 3μs | - | - | - | No | ROHS3 Compliant | - | ||
![]() 6N135#020 Broadcom Limited | In Stock | - | - | 17 Weeks | Lead, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 7% @ 16mA | 1 | -55°C~100°C | Tube | - | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | 100mW | - | 6N135 | 5000Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 1.3μs | - | 1.5 μs | - | 8mA | - | - | - | - | 25mA | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 300mV | 50% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 1.2V | DC | - | - | 80V | - | 50mA | - | - | - | 300mV | 50mA | 3μs 5μs | - | - | - | 1A | 40mA | 400% @ 5mA | - | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | 1V | 2000% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 3750Vrms | 40V | Darlington | - | - | 1 | - | 1.1V | DC | - | - | - | - | 200mA | - | - | - | 1V | 200mA | 200μs 200μs | - | - | - | 1A | 50mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PC81716NSZ0X SHARP/Socle Technology | 31 |
| - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | 160% @ 500μA | - | -30°C~100°C | Tube | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | unknown | - | 5000Vrms | 80V | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | 2.5mA | - | - | - | 200mV | - | 4μs 3μs | 50mA | - | - | - | 10mA | 400% @ 500μA | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SOP | - | 1V | 1500% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 150mW | - | - | 2500Vrms | 350V | Darlington | - | - | 1 | - | 1.15V | DC | - | - | - | - | 150mA | - | - | - | 1V | 150mA | 100μs 100μs | - | - | - | 50mA | 50mA | - | - | 1V | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | - | 300mV | 130% @ 5mA | - | -55°C~110°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 110°C | -55°C | - | 150mW | - | - | 5000Vrms | 80V | Transistor | - | - | 1 | - | 1.17V | DC | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 3μs 5μs | - | - | - | 1A | 40mA | 260% @ 5mA | - | 300mV | - | - | No | ROHS3 Compliant | - | ||
![]() EL817(S)(A)(TB)-VG Everlight Electronics Co Ltd | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 200mV | 80% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | 5000Vrms | 35V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 6μs 8μs | - | 0.06A | - | 60mA | 60mA | 160% @ 5mA | - | - | - | 80V | No | ROHS3 Compliant | - | ||
![]() EL817(S)(A)(TB)-G Everlight Electronics Co Ltd | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 200mV | 80% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | - | - | 200mW | - | - | 5000Vrms | 35V | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 6μs 8μs | - | - | - | 60mA | 60mA | 160% @ 5mA | - | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | 300mV | 80% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 5000Vrms | 70V | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | 30mA | - | - | - | 300mV | 30mA | 3μs 5μs | - | - | - | 500mA | - | 160% @ 10mA | - | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | - | 300mV | 80% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 5000Vrms | 70V | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | 30mA | - | - | - | 300mV | 30mA | 3μs 5μs | - | - | - | 500mA | - | 160% @ 5mA | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() HCPL-250L#500 Broadcom Limited | In Stock | - | - | 22 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 19% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED | 100mW | - | - | 3750Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 7V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 50mA | 25mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | 300mV | 200% @ 5mA | - | -55°C~110°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 110°C | -55°C | - | 150mW | - | - | 5000Vrms | 80V | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 3μs 5μs | - | - | - | 1A | 40mA | 400% @ 5mA | - | 300mV | - | - | No | ROHS3 Compliant | - | ||
![]() HCPL-2502#300 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 15% @ 16mA | 1 | -55°C~100°C | Tube | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, TTL COMPATIBLE, OPEN COLLECTOR | 100mW | - | - | 3750Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 25mA | - | 22% @ 16mA | 200ns, 600ns | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2503#020 Broadcom Limited | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 15% @ 8mA | 1 | -55°C~100°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | - | Matte Tin (Sn) | - | - | OPEN COLLECTOR, UL RECOGNIZED | 100mW | - | - | 5000Vrms | - | Transistor with Base | 5V | SINGLE | 1 | - | 1.5V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 7V | 0.25 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 25mA | - | - | 1μs, 1.5μs | - | 22 % | - | - | Non-RoHS Compliant | Contains Lead |