- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL-M701#500 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | 500% @ 1.6mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | 3750Vrms | 18V | Darlington | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | 100mW | 1.4V | DC | - | 20mA | 18V | 60mA | - | - | - | - | 60mA | - | - | 5V | 20mA | - | - | - | 2600% @ 1.6mA | 500ns, 1μs | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MOC81123S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 50% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | 3μs 14μs | - | - | - | 90mA | - | - | - | 4.2μs, 23μs | 400mV | - | - | - | - | - | - | ||
![]() PC123Y1J000F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 200mV | 50% @ 5mA | 1 | -30°C~100°C | Tube | 2006 | - | e6/e2 | - | Obsolete | 1 (Unlimited) | - | TIN BISMUTH/TIN COPPER | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 70V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | 4μs | - | - | 200mV | 50mA | 4μs 3μs | 0.05A | - | - | - | - | - | 150% @ 5mA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC123PJ0000F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | 4 | - | 200mV | - | 1 | - | Tape & Reel (TR) | 2003 | - | e6/e2 | - | Obsolete | 1 (Unlimited) | - | TIN BISMUTH/TIN COPPER | 100°C | -30°C | UL RECOGNIZED | 200mW | - | - | 70V | - | SINGLE | - | 200mW | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | 5mA | - | 50mA | 18μs | 1.4V | 18 μs | 70V | 50mA | - | - | 6V | 50mA | - | - | 5V | - | - | - | 400 % | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() CNY17F-2S1(TB)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 300mV | 63% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | 1.65V Max | DC | - | - | - | 50mA | - | - | - | 300mV | 50mA | 6μs 8μs | - | - | 60mA | - | - | - | 125% @ 10mA | 10μs, 9μs | - | - | 50nA | - | - | ROHS3 Compliant | - | ||
![]() 4N31-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 1.2V | 50% @ 10mA | - | -55°C~100°C | Tube | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | 200mW | - | 5000Vrms | 55V | Darlington with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | 1.2V | - | - | - | - | 60mA | 60mA | - | - | - | 5μs, 40μs (Max) | 1.2V | - | - | No | - | ROHS3 Compliant | - | ||
![]() PC81410NSZ0F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 200mV | 50% @ 500μA | 1 | -30°C~100°C | Tube | 2005 | - | e2 | - | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | unknown | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | AC, DC | - | - | - | 50mA | 4μs | - | - | 200mV | 50mA | 4μs 3μs | - | - | - | 10mA | - | - | 600% @ 500μA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS2565L-2-A CEL | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | - | 80% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 2 | - | 1.17V | AC, DC | - | - | - | - | - | - | - | - | - | 3μs 5μs | - | - | - | 80mA | - | - | 400% @ 5mA | - | 300mV | - | - | - | - | - | - | ||
![]() HMHA2801R3 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-Mini-Flat | - | 80% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | - | 600% @ 5mA | - | 300mV | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 300mV | 130% @ 5mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | 150mW | - | 5000Vrms | 70V | Transistor | - | 1 | 150mW | 1.2V | DC | - | 30mA | - | 30mA | - | 1.4V | - | 300mV | 30mA | 3μs 5μs | - | 6V | 500mA | 30mA | - | - | 260% @ 5mA | - | 300mV | - | - | No | - | ROHS3 Compliant | - | ||
![]() H11AA13SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 20% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | 400mV | - | - | - | - | - | - | ||
![]() H11AA33S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 50% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | 400mV | - | - | - | - | - | - | ||
![]() H11B23SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 200% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 25μs, 18μs | 1V | - | - | - | - | - | - | ||
![]() H11B2300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 200% @ 1mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 25μs, 18μs | 1V | - | - | - | - | - | - | ||
![]() H11G13S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 1000% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | 1.3V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 5μs, 100μs | 1V | - | - | - | - | - | - | ||
![]() H11F33S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | MOSFET | - | 1 | - | 1.3V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | - | 25μs, 25μs (Max) | - | - | - | - | - | - | - | ||
![]() MCT2E300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 20% @ 10mA | - | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | 1.1μs, 50μs | 400mV | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 300mV | 100% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | - | 1.17V | DC | - | - | - | 50mA | - | - | - | 300mV | 50mA | 3μs 5μs | - | - | 1A | 80mA | - | - | 200% @ 5mA | - | 300mV | - | - | No | - | ROHS3 Compliant | - | ||
![]() CNY17-4X Isocom Components 2004 LTD | 4155 | - | - | 2 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 400mV | 160% @ 10mA | 1 | -55°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | - | 5300Vrms | 70V | Transistor with Base | - | 1 | 200mW | 1.2V | DC | - | 60mA | - | - | - | 1.65V | - | 70V | - | 2μs 2μs | - | 6V | - | 60mA | 60mA | - | 320% @ 10mA | 3μs, 2.3μs | 400mV | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 4N28M-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 500mV | 10% @ 10mA | 1 | -55°C~110°C | Tube | 2012 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | 250mW | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 500mV | - | - | - | - | 60mA | - | - | - | - | 3μs, 3μs | - | 10% | 50nA | No | - | ROHS3 Compliant | - |