- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS8741-A CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | 16-SOP | - | - | - | -40°C~85°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 180mW | - | - | 1500Vrms | - | Photovoltaic, Linearized | - | 2 | - | - | 1.1V | DC | - | 5mA | - | - | - | - | 1.1V | - | - | - | - | - | - | - | 50mA | - | - | - | 3V | 1.8 % | - | - | RoHS Compliant | - | ||
![]() H11A617D3S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 160% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | 50mA | 320% @ 10mA | - | 400mV | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4-DIP | 300mV | 200% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 150mW | - | - | 5000Vrms | 70V | Transistor | - | 1 | 1 | - | 1.2V | DC | - | - | - | - | 30mA | - | - | - | 300mV | 30mA | 3μs 5μs | - | - | 500mA | 30mA | 400% @ 5mA | - | 300mV | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() HCPL2503WV ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | - | 12% @ 16mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | compliant | - | 2500Vrms | - | Transistor with Base | - | 1 | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 450ns, 300ns | - | - | - | - | - | - | - | ||
![]() HCPL4502SDV ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | 19% @ 16mA | - | -55°C~100°C | Tape & Reel (TR) | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | compliant | - | 2500Vrms | - | Transistor with Base | - | 1 | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | 250mV | 150% @ 1mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 150mW | - | - | 5000Vrms | 40V | Transistor | - | 1 | - | - | 1.1V | DC | - | - | - | - | 30mA | - | - | - | 250mV | 30mA | 20μs 30μs | - | - | 1A | 80mA | 300% @ 1mA | - | 250mV | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | 250mV | 200% @ 1mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 150mW | - | - | 5000Vrms | 40V | Transistor | - | 1 | - | 150mW | 1.1V | DC | - | 80mA | - | - | 30mA | - | 1.3V | - | 250mV | 30mA | 20μs 30μs | - | 6V | 1A | 80mA | 400% @ 1mA | - | 250mV | - | - | - | No | ROHS3 Compliant | - | ||
![]() H11A4FM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 10% @ 10mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | - | - | - | - | ||
![]() H11AA2W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | 10% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 400mV | - | - | - | - | - | - | ||
![]() H11B13SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 500% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 25μs, 18μs | 1V | - | - | - | - | - | - | ||
![]() H11B2553SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 100% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 25μs, 18μs | 1V | - | - | - | - | - | - | ||
![]() H11AA2300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | 10% @ 10mA | - | -55°C~100°C | Tube | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 400mV | - | - | - | - | - | - | ||
![]() H11AV2FVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 50% @ 10mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 15μs, 15μs | 400mV | - | - | - | - | - | - | ||
![]() MCT2200W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | 20% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 400mV | - | - | - | - | - | - | ||
![]() MCT2202W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | - | 63% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | 125% @ 10mA | 2μs, 2μs | 400mV | - | - | - | - | - | - | ||
![]() TLP785(GB-LF6,F Toshiba Semiconductor and Storage | 100 | - | Datasheet | 12 Weeks | Through Hole | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 400mV | 100% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | - | - | Active | Not Applicable | - | - | - | - | 240mW | - | - | 5000Vrms | - | Transistor | - | 1 | - | 240mW | 1.15V | DC | - | 16mA | - | - | - | - | - | - | 80V | 10mA | 2μs 3μs | - | 5V | 60mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N27TM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | 6-DIP | 500mV | 10% @ 10mA | 1 | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -40°C | - | 150mW | - | 4N27 | 7500Vpk | 30V | Transistor with Base | - | 1 | 1 | 250mW | 1.18V | DC | - | 60mA | - | - | - | 2μs | 1.5V | - | 30V | - | - | - | 6V | - | 60mA | - | 2μs, 2μs | 500mV | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EL817(M)(A) Everlight Electronics Co Ltd | 1500 |
| - | 20 Weeks | - | Through Hole | 4-DIP (0.400, 10.16mm) | NO | - | - | - | 80% @ 5mA | 1 | -55°C~110°C | Tube | 2010 | - | - | yes | Active | 1 (Unlimited) | NOT SPECIFIED | - | - | UL RECOGNIZED | - | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | 0.05A | - | - | 60mA | 160% @ 5mA | - | 200mV | - | - | 35V | - | ROHS3 Compliant | - | ||
![]() FODM121CR1 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 100% @ 5mA | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 200% @ 5mA | - | 400mV | - | - | - | - | - | - | ||
![]() 6N139#300 Broadcom Limited | 47 |
| - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | 500% @ 1.6mA | 1 | -40°C~85°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 135mW | - | 6N139 | 3750Vrms | - | Darlington with Base | SINGLE | 1 | - | 135mW | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 0.1 MBps | 60mA | 60μs | - | 25 μs | - | 60mA | - | - | 5V | 20mA | - | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | No | Non-RoHS Compliant | Contains Lead |