- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Number of Functions | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | 20% @ 100mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | 1 | - | 1.3V | AC, DC | - | - | - | - | - | 50mA | - | - | - | 300mV | - | 3μs 5μs | - | - | - | 150mA | - | 80% @ 100mA | - | 300mV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N23 TT Electronics/Optek Technology | 47 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | - | 60% @ 10mA | - | -65°C~125°C | Bulk | 2010 | - | - | Active | 1 (Unlimited) | 125°C | -65°C | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | 1 | - | 1.3V Max | DC | - | - | 35V | - | - | 50mA | - | 1.3V | - | 300mV | - | 15μs 15μs | - | - | - | 40mA | - | - | - | 300mV | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | 300mV | 100% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | - | 150mW | - | 3750Vrms | 70V | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | 30mA | - | - | - | 300mV | 30mA | 5μs 7μs | - | - | 500mA | - | - | 300% @ 5mA | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SOP | - | 300mV | 50% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | - | 150mW | - | 3750Vrms | 70V | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | 30mA | - | - | - | 300mV | 30mA | 5μs 7μs | - | - | 500mA | 30mA | - | 300% @ 5mA | - | 300mV | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() OPIA4010ATR TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 1.5V | 600% @ 1mA | 1 | -30°C~100°C | Tape & Reel (TR) | 2009 | - | yes | Obsolete | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | 5000Vrms | 300V | Darlington | - | SINGLE | 1 | - | 1.2V | DC | - | 50mA | - | - | - | 150mA | 300μs | - | 250 μs | 1.5V | 150mA | 60μs 50μs | - | - | - | - | 150mA | 9000% @ 1mA | - | - | 6V | - | - | - | 3.5mm | 4.6mm | 6.5mm | - | RoHS Compliant | - | ||
![]() EL1112-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | - | 400mV | 63% @ 10mA | 1 | -55°C~110°C | Tube | 2013 | - | yes | Active | 1 (Unlimited) | - | - | VDE APPROVED | - | 250mW | - | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | - | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | 0.06A | - | 60mA | 60mA | - | 125% @ 10mA | 4μs, 3μs | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 6N135S(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | RECTANGULAR | - | 7% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2009 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | TR | 100mW | 1 | 5000Vrms | 20V | Transistor with Base | - | SINGLE | 1 | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 5e-8 ns | 1 MBps | 8mA | 1.5μs | - | 1.5 μs | - | 8mA | - | - | - | 25mA | - | - | 50% @ 16mA | 350ns, 500ns | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 6N138S(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | RECTANGULAR | - | 300% @ 1.6mA | 1 | -40°C~85°C | Tape & Reel (TR) | 2008 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | TR | 100mW | 1 | 5000Vrms | 7V | Darlington with Base | - | SINGLE | 1 | - | 1.3V | DC | TRANSISTOR OUTPUT | 20mA | - | 0.000008 ns | - | 60mA | 35μs | - | 10 μs | - | 60mA | - | - | - | 20mA | - | - | - | 1.4μs, 8μs | - | - | 2000 % | - | 0.00005s | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5-SOP | - | - | 20% @ 16mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | - | 100mW | - | 3750Vrms | 35V | Transistor | - | - | 1 | - | 1.7V | DC | - | - | - | - | - | 8mA | - | - | - | - | - | - | - | - | 25mA | 25mA | - | 35% @ 16mA | 500ns, 600ns | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 300mV | 50% @ 5mA | - | -55°C~100°C | Bulk | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | 120mW | - | 2500Vrms | 80V | Transistor | - | - | 1 | - | 1.2V | DC | - | 30mA | - | - | - | 30mA | - | - | - | 300mV | 30mA | 5μs 7μs | - | 6V | 500mA | - | - | 400% @ 5mA | 10μs, 7μs | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PS8302L2-AX CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | 6-SDIP | - | - | 15% @ 16mA | - | -55°C~110°C | Bulk | - | NEPOC | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | - | 100mW | - | 5000Vrms | - | Transistor | 8mA | - | 1 | - | 1.6V | DC | - | 25mA | 35V | - | - | 8mA | - | 1.6V | - | - | - | - | - | - | 25mA | 25mA | - | - | 300ns, 330ns | - | - | 15 % | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PS2845-4A-AX CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 12-SOP (0.173, 4.40mm Width) | 12 | - | - | 300mV | 100% @ 1mA | - | -40°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -40°C | - | - | 40mW | - | 1500Vrms | 70V | Transistor | - | - | 4 | - | 1.1V | AC, DC | - | - | - | - | - | 20mA | - | - | - | 300mV | 20mA | 20μs 110μs | - | - | 500mA | 20mA | - | 400% @ 1mA | - | 300mV | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 300mV | 50% @ 5mA | - | -55°C~110°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | - | 150mW | - | 5000Vrms | - | Transistor | - | - | 1 | - | 1.2V | DC | - | 40mA | 80V | - | - | 50mA | - | - | - | 300mV | 50mA | 3μs 5μs | - | - | 1A | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() EL4502S(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | RECTANGULAR | - | 19% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2009 | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | TR | 100mW | 1 | 5000Vrms | 20V | Transistor | - | SINGLE | 1 | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 3e-8 ns | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | 25mA | - | - | 50% @ 16mA | 350ns, 300ns | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL3H7(TB)-G Everlight Electronics Co Ltd | 178343 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 200mV | 50% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2010 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | - | 200mW | - | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() LDA212 IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | - | 300% @ 1mA | - | -40°C~85°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | 30V | Darlington | - | - | 2 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | 1V | - | - | - | - | - | 1mA | - | 30000% @ 1mA | 8μs, 345μs | 1V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | - | 300mV | 80% @ 5mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | Active | 1 (Unlimited) | 100°C | -55°C | - | - | 150mW | - | 5000Vrms | - | Transistor | - | - | 1 | 150mW | 1.2V | DC | - | 10mA | 70V | - | - | 30mA | - | 1.2V | - | 300mV | 30mA | 3μs 5μs | - | 6V | 500mA | 30mA | - | 160% @ 5mA | - | 300mV | - | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() EL3H7(D)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 200mV | 300% @ 5mA | 1 | -55°C~110°C | Tube | 2011 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4N38M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | 1V | 20% @ 10mA | 1 | -55°C~110°C | Tube | 2013 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | - | 200mW | - | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 1V | - | - | - | - | 50mA | 60mA | - | - | 10μs, 9μs | - | - | 20% | 50nA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL3H4(A)-G Everlight Electronics Co Ltd | 99700 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 200mV | 50% @ 1mA | 1 | -55°C~100°C | Tube | 2009 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | - | 200mW | - | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | 200mV | - | 6μs 8μs | 0.05A | - | 50mA | - | - | 150% @ 1mA | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - |