- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Body Material | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Polarity | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Max Input Voltage | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL3H4(A)(TA)-G Everlight Electronics Co Ltd | 62688 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | 50% @ 1mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | 200mW | - | - | - | 3750Vrms | 80V | Transistor | - | - | - | SINGLE | 1 | - | - | 1.2V | - | AC, DC | - | - | - | - | - | - | - | - | - | 200mV | - | 6μs 8μs | - | 0.05A | - | - | 50mA | - | - | 150% @ 1mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-0534 Broadcom Limited | 39 | - | - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 15% @ 16mA | 2 | - | -55°C~100°C | Tube | 2011 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | 45mW | - | - | - | 3750Vrms | 20V | Transistor | - | - | - | - | 2 | - | 45mW | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | - | 8mA | - | - | - | 8mA | - | - | - | 5V | - | 25mA | - | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
HCPL0500R2V ON Semiconductor | 13800 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | - | 7% @ 16mA | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED, OPEN COLLECTOR OUTPUT | 100mW | - | - | - | 2500Vrms | - | Transistor with Base | - | - | - | SINGLE | 1 | - | 100mW | 1.45V | 450 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | - | 8mA | 1.5μs | 1.5 μs | - | 8mA | - | - | - | 5V | - | - | - | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
TLP292-4(TP,E Toshiba Semiconductor and Storage | 4529 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | 16 | - | - | - | 50% @ 5mA | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | unknown | - | - | 3750Vrms | - | Transistor | - | - | - | - | 4 | - | - | 1.25V | - | AC, DC | - | - | - | 80V | - | - | 50mA | - | - | 300mV | - | 2μs 3μs | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EL1113(TA)-VG Everlight Electronics Co Ltd | 9000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | 5 | - | - | 80V | 100% @ 10mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | 250mW | - | - | VDE | 5000Vrms | 80V | Transistor with Base | - | NPN | - | SINGLE | 1 | - | - | 1.5V Max | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | - | - | - | 50mA | - | - | 400mV | 50mA | 2μs 3μs | 250mW | - | - | - | 60mA | - | 50mA | 200% @ 10mA | 4μs, 3μs | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() ACPL-227-560E Broadcom Limited | 1823 | - | - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8 | - | - | - | 50% @ 5mA | 2 | - | -55°C~110°C | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | - | 3000Vrms | 80V | Transistor | - | - | - | - | 2 | - | 200mW | 1.2V | - | DC | - | - | 50mA | 80V | - | - | 50mA | 2μs | - | 400mV | - | 2μs 3μs | - | - | 6V | 1.4V | 50mA | - | 20mA | 600% @ 5mA | 3μs, 3μs | - | - | - | 100nA | - | - | - | No SVHC | ROHS3 Compliant | - | ||
| Tiny WHSL | In Stock | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 80% @ 5mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | e6 | - | Discontinued | 1 (Unlimited) | - | - | UL RECOGNIZED | 150mW | - | - | - | 5000Vrms | 80V | Transistor | - | - | - | SINGLE | 1 | - | - | 1.17V | - | DC | - | - | 80mA | 80V | - | - | 50mA | - | - | 300mV | - | 3μs 5μs | - | - | 6V | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
CNY174SR2VM ON Semiconductor | 48 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | - | 160% @ 10mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | 4170Vrms | - | Transistor with Base | - | - | - | SINGLE | 1 | - | 250mW | 1.35V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | - | 50mA | 6μs | 3.5 μs | 400mV | - | 4μs 3.5μs Max | - | - | 6V | - | 60mA | - | - | 320% @ 10mA | 2μs, 3μs | - | - | - | 50nA | - | - | No | - | ROHS3 Compliant | Lead Free | ||
4N28SR2VM ON Semiconductor | 1648 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | - | 10% @ 10mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | 4N28 | - | 4170Vrms | 30V | Transistor with Base | - | - | - | SINGLE | - | - | 250mW | 1.18V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | - | 2μs | - | 500mV | - | - | - | - | 6V | - | 60mA | - | - | - | 2μs, 2μs | - | - | 10% | 50nA | - | - | - | - | ROHS3 Compliant | Lead Free | ||
MCT5210S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | 70% @ 3mA | 1 | - | -55°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED | 260mW | - | - | - | 5300Vrms | 30V | Transistor with Base | - | - | - | SINGLE | 1 | - | - | 1.25V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | 30V | - | - | 150mA | - | - | 400mV | 150mA | - | - | - | - | - | - | 50mA | - | - | 10μs, 400ns | - | - | 70% | - | 0.00002s | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL-070A Broadcom Limited | 2322 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 600% @ 500μA | 1 | - | 0°C~70°C | Tube | 2007 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED | 115mW | - | - | - | 3750Vrms | 18V | Darlington with Base | - | - | 4.5V | SINGLE | - | - | 115mW | 1.25V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 5mA | 18V | 0.1 MBps | - | 60mA | - | - | - | 60mA | - | - | - | 2.5V | - | 5mA | - | - | 8000% @ 500μA | 3μs, 34μs | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() PS2701-1-V-A Renesas Electronics America | 23 |
| Datasheet | 16 Weeks | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 50% @ 5mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | - | - | - | - | 3750Vrms | 40V | Transistor | - | - | - | SINGLE | 1 | - | - | 1.1V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 5μs | - | 0.05A | - | - | - | 50mA | - | 300% @ 5mA | - | - | 300mV | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
FODM1007 ON Semiconductor | 800000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 80% @ 5mA | - | - | -40°C~110°C | Tube | 2016 | - | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | - | 1 | - | - | 1.4V | - | DC | - | - | 50mA | - | - | - | - | - | - | 300mV | - | 5.7μs 8.5μs | - | - | - | - | - | - | - | 160% @ 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
TLP185(GB-TPR,E) Toshiba Semiconductor and Storage | 2668 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | 4 | - | - | - | 100% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED | 200mW | - | - | - | 3750Vrms | - | Transistor | - | - | - | SINGLE | 1 | - | 200mW | 1.25V | - | DC | - | - | 20mA | 80V | - | - | 50mA | - | - | 80V | 10mA | 5μs 9μs | - | - | 5V | - | 20mA | - | - | 400% @ 5mA | 9μs, 9μs | - | - | - | 80nA | - | - | No | - | RoHS Compliant | - | ||
![]() HCNW4502-500E Broadcom Limited | 296 | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 15% @ 16mA | 1 | - | -55°C~85°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | 5000Vrms | 20V | Transistor | - | - | - | SINGLE | 1 | - | 100mW | 1.68V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | - | 8mA | - | - | - | 8mA | - | - | - | 3V | - | 25mA | - | 16mA | - | 1μs, 1μs (Max) | - | - | 50 % | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
TLP291-4(GB-TP,E) Toshiba Semiconductor and Storage | 105 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | 16 | - | - | 80V | 100% @ 5mA | 4 | - | -55°C~110°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | 170mW | - | - | - | 2500Vrms | - | Transistor | 50mA | - | - | - | 4 | - | 170mW | 1.2V | - | DC | - | - | 50mA | 80V | - | 1.4V | 50mA | - | - | 400mV | 50mA | 2μs 3μs | - | - | 5V | - | 50mA | - | - | 400% @ 5mA | 3μs, 3μs | 125°C | - | - | 100nA | - | 2.3mm | No | - | RoHS Compliant | - | ||
H11AA4SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | 100% @ 10mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | - | Tin (Sn) | - | 350mW | - | - | - | 5300Vrms | 30V | Transistor with Base | - | - | - | - | 1 | - | 350mW | 1.2V | - | AC, DC | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 100mA | - | - | - | - | - | - | 30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL-4534-000E Broadcom Limited | 1281 |
| - | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 20V | 15% @ 16mA | 2 | - | -55°C~100°C | Tube | 2003 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | - | CSA, UL, VDE | 3750Vrms | 20V | Transistor | - | - | - | - | 2 | - | 45mW | 1.5V | 200 ns | DC | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | - | 8mA | 600ns | - | - | 8mA | - | - | - | 5V | - | 25mA | - | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PS2801-4-F3-A Renesas Electronics America | 30000 | - | Datasheet | 84 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | - | - | 80% @ 5mA | 4 | - | -55°C~100°C | Cut Tape (CT) | 1998 | - | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 120mW | - | - | - | 2500Vrms | 80V | Transistor | - | - | - | - | - | 6V | - | 1.1V | - | DC | - | - | 50mA | 80V | - | - | 50mA | 3μs | - | 300mV | 50mA | 3μs 5μs | - | - | 6V | - | - | - | - | 600% @ 5mA | 6μs, 5μs | - | - | - | 100nA | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 6N140A Broadcom Limited | 90 |
| Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | Gold | - | 200% @ 5mA | 4 | Military grade | -55°C~125°C | Tube | 2009 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | 6N140 | - | 1500VDC | 18V | Darlington | 40mA | - | 2V | COMPLEX | 4 | - | 200mW | 1.4V | 100 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 100 kbps | - | 40mA | - | - | 110mV | - | - | - | - | 5V | 1.7V | 10mA | - | 5mA | - | 2μs, 8μs | - | - | 1500 % | - | 0.00006s | - | Yes | No SVHC | ROHS3 Compliant | Lead Free |