- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Number of Functions | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Vce Saturation (Max) | Reverse Voltage (DC) | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | - | 300mV | 100% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 110°C | -55°C | - | - | 150mW | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.2V | DC | - | - | 80V | - | - | 50mA | - | 1.2V | - | 300mV | 50mA | 3μs 5μs | - | - | - | - | 1A | 40mA | 200% @ 5mA | - | - | 300mV | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PC817X0NSZ0F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | 200mV | 80% @ 5mA | 1 | - | -30°C~100°C | Tube | 2006 | - | e6 | - | Obsolete | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | 200mW | - | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | 200mW | 1.2V | DC | - | 50mA | 80V | - | - | 50mA | 18μs | - | 18 μs | 80V | 30mA | 4μs 3μs | - | - | 6V | - | 50mA | - | 600% @ 5mA | - | - | - | 6V | - | - | - | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | 50% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.2V | DC | - | - | 70V | - | - | 30mA | - | - | - | 300mV | - | 3μs 5μs | - | - | - | - | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EL3H7(C)(TB)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | 200mV | 200% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | - | 0.05A | - | - | 50mA | - | 400% @ 5mA | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MOC205R1M Rochester Electronics, LLC | In Stock | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 40% @ 10mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | MATTE TIN | - | - | UL RECOGNIZED | - | - | - | - | 2500Vrms | - | Transistor with Base | SINGLE | 1 | - | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 3.2μs 4.7μs | 150mA | 0.06A | - | 30V | - | 60mA | 80% @ 10mA | 7.5μs, 5.7μs | - | 400mV | - | 50nA | 70V | - | - | Non-RoHS Compliant | - | ||
![]() TLP109(V4-TPL,E Toshiba Semiconductor and Storage | 47 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 5 Leads | - | - | - | - | - | 20% @ 16mA | - | Military grade | -55°C~125°C | Cut Tape (CT) | 2014 | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | - | - | 100mW | - | unknown | 3750Vrms | - | Transistor | - | 1 | - | 1.64V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 8mA | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | 800ns, 800ns (Max) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2562-1-L-A CEL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | - | 1V | 700% @ 1mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | - | 200mW | - | - | 5000Vrms | - | Darlington | - | 1 | - | 1.17V | DC | - | - | 40V | - | - | 200mA | - | 1.17V | - | 1V | 200mA | 100μs 100μs | - | - | - | - | 1A | 80mA | 3400% @ 1mA | - | - | 1V | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL354(A)(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 200mV | 50% @ 1mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | - | 200mV | - | 6μs 8μs | - | 0.05A | - | - | 50mA | - | 150% @ 1mA | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL3H7(A)(TB)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | 200mV | 80% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | - | 0.05A | - | - | 50mA | - | 160% @ 5mA | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL3H7(K)(TB)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | 200mV | 160% @ 10mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | - | 0.05A | - | - | 50mA | - | 320% @ 10mA | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PC123X1YIP1B SHARP/Socle Technology | 7995 |
| - | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | - | 50% @ 5mA | 1 | - | -30°C~100°C | Tape & Reel (TR) | - | PC123 | e6 | - | Active | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | - | - | 890Vpk | - | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | 50mA | 0.05A | - | 80V | - | - | 400% @ 5mA | - | - | 200mV | - | - | 80V | - | - | RoHS Compliant | - | ||
![]() EL4502S1(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | RECTANGULAR | - | - | 19% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | TR | 100mW | 1 | - | 5000Vrms | 20V | Transistor | SINGLE | 1 | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 3e-8 ns | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | - | 25mA | - | 50% @ 16mA | 350ns, 300ns | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PC123X2YSZ1B SHARP/Socle Technology | 18 |
| - | 16 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | 50% @ 5mA | - | - | -30°C~100°C | Tube | - | PC123 | e6 | - | Active | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | 20mA | - | - | 80V | - | 50mA | 400% @ 5mA | - | - | 200mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() ELD205(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 400mV | 40% @ 10mA | 2 | - | -55°C~110°C | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | - | 250mW | - | - | 3750Vrms | 80V | Transistor | - | 2 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 400mV | 50mA | 1.6μs 2.2μs | - | 0.06A | - | - | 60mA | - | 80% @ 10mA | 5μs, 4μs | - | - | - | 50nA | - | - | No | ROHS3 Compliant | - | ||
![]() ELD207(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 400mV | 100% @ 10mA | 2 | - | -55°C~110°C | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | - | 250mW | - | - | 3750Vrms | 80V | Transistor | - | 2 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 400mV | 50mA | 1.6μs 2.2μs | - | 0.06A | - | - | 60mA | - | 200% @ 10mA | 5μs, 4μs | - | - | - | 50nA | - | - | No | ROHS3 Compliant | - | ||
![]() EL1112(TA)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | - | - | 400mV | 63% @ 10mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | - | 0.06A | - | - | 60mA | 60mA | 125% @ 10mA | 4μs, 3μs | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | 4-Mini-Flat | - | - | 300mV | 100% @ 1mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | - | 120mW | - | - | 2500Vrms | - | Transistor | - | 1 | - | 1.1V | DC | - | - | 120V | - | - | 30mA | - | 1.1V | - | 300mV | 30mA | 10μs 10μs | - | - | - | - | 500mA | 50mA | 200% @ 1mA | 80μs, 50μs | - | 300mV | - | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.268, 6.80mm Width) | 6 | 6-SDIP | - | - | - | 15% @ 16mA | - | - | -55°C~110°C | Bulk | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 110°C | -55°C | - | - | 100mW | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.6V | DC | - | - | 35V | - | - | 8mA | - | 1.6V | - | - | - | - | - | - | - | - | 25mA | 25mA | - | 300ns, 330ns | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() TLP293-4(MBHATLE Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | 16 | 16-SO | - | 80V | 200mV | 50% @ 5mA | - | Military grade | -55°C~125°C | Cut Tape (CT) | 2015 | - | - | - | Discontinued | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | - | - | 3750Vrms | - | Transistor | - | 4 | 70mW | 1.25V | DC | - | 50mA | 80V | - | - | 50mA | - | 1.25V | - | 300mV | - | 2μs 3μs | - | - | - | - | - | 50mA | 600% @ 5mA | 3μs, 3μs | 125°C | 300mV | - | - | - | 2.2mm | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-LSOP (2.54mm) | - | - | 300mV | 100% @ 5mA | - | - | -40°C~115°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 115°C | -40°C | - | - | 250mW | - | - | 5000Vrms | 80V | Transistor | - | 1 | - | 1.1V | DC | - | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 4μs 5μs | - | - | - | - | 1.5A | 60mA | 300% @ 5mA | - | - | 300mV | - | - | - | - | No | ROHS3 Compliant | - |