- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCT271S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | 45% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | compliant | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | 100mA | 90% @ 10mA | 1μs, 48μs | 400mV | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | 300mV | 80% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | - | - | 1.17V | DC | - | 80mA | 80V | 50mA | - | - | 300mV | 50mA | 3μs 5μs | - | 6V | 1A | - | 160% @ 5mA | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PS2701A-1-M-A Renesas Electronics America | In Stock | - | - | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | - | 300mV | 50% @ 5mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | Active | 1 (Unlimited) | 100°C | -55°C | - | 150mW | - | 3750Vrms | 70V | Transistor | - | 1 | 1 | - | 1.2V | DC | - | - | - | - | - | - | 70V | 30mA | 5μs 7μs | - | - | 30mA | 30mA | 150% @ 5mA | - | 300mV | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() H11B255 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | - | - | 100% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 25μs, 18μs | 1V | - | - | - | - | - | - | ||
![]() HMHAA280R1 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 4-Mini-Flat | - | - | 50% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.4V Max | AC, DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 600% @ 5mA | - | 400mV | - | - | - | - | - | - | ||
![]() HCPL0500R1 ON Semiconductor | 13800 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | 7% @ 16mA | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2500Vrms | - | Transistor with Base | - | 1 | - | - | 1.45V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | - | - | ||
![]() HMA121C ON Semiconductor | 8570 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | 100% @ 5mA | - | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 200% @ 5mA | - | 400mV | - | - | - | - | - | - | ||
![]() FODM121BR2V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 154.986843mg | 400mV | 50% @ 5mA | - | - | -40°C~110°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | 150mW | - | 3750Vrms | 80V | Transistor | - | 1 | - | 150mW | 1.3V Max | DC | - | 50mA | - | 80mA | - | - | 80V | 80mA | 3μs 3μs | - | 6V | 50mA | - | 150% @ 5mA | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() MCT2ESVM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 810mg | 400mV | 20% @ 10mA | 1 | - | -40°C~100°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | 250mW | - | 7500Vpk | 30V | Transistor with Base | - | - | - | 250mW | 1.25V | DC | - | 60mA | - | 50mA | 2μs | - | 400mV | 50mA | 2μs 1.5μs | - | 3V | 60mA | - | - | 2μs, 2μs | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() ISD74X Isocom Components 2004 LTD | 679 |
| - | 2 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 12.5% @ 16mA | 2 | - | -25°C~100°C | Tube | - | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | 5300Vrms | - | Transistor | - | 2 | - | - | 1.2V | DC | - | - | - | - | 2.6μs | 2.2 μs | - | - | 2.6μs 2.2μs | 0.05A | - | 50mA | - | - | - | - | 12.5% | 50nA | 50V | - | ROHS3 Compliant | - | ||
![]() PS2801A-4-F3-A Renesas Electronics America | 47 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | - | - | 300mV | 50% @ 5mA | 4 | - | -55°C~100°C | Tape & Reel (TR) | 2005 | NEPOC | yes | Active | 1 (Unlimited) | - | - | - | 120mW | - | 2500Vrms | 70V | Transistor | - | 4 | - | - | 1.2V | DC | - | - | - | 30mA | - | - | 300mV | 30mA | 5μs 7μs | 0.03A | - | - | - | 400% @ 5mA | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 165 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | YES | - | - | - | 300mV | 50% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | 2016 | - | - | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | 200mW | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | 1.25V | AC, DC | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | 0.05A | - | 50mA | - | 150% @ 5mA | 3μs, 3μs | - | - | 80nA | - | No | RoHS Compliant | - | ||
![]() 3N263TX TT Electronics/Optek Technology | In Stock | - | - | - | Through Hole | Through Hole | TO-206AF, TO-72-4 Metal Can | - | - | TO-72-4 | - | - | 20% @ 1mA | - | - | -55°C~125°C | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1000VDC | 40V | Transistor | - | 1 | - | - | 1.5V Max | DC | - | - | - | 30mA | - | - | 300mV | - | 25μs 25μs Max | - | - | - | 40mA | 100% @ 1mA | - | 300mV | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | - | - | - | 300mV | 100% @ 5mA | 1 | - | -55°C~110°C | Tube | 2013 | - | - | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | 200mW | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | 1.25V | DC | - | 50mA | 80V | 50mA | - | - | 300mV | 50mA | 4μs 7μs | - | - | - | - | 300% @ 5mA | 7μs, 7μs | - | - | 80nA | - | - | RoHS Compliant | - | ||
![]() EL817(D)-G Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 4-DIP | - | 200mV | 300% @ 5mA | - | - | -55°C~110°C | Tube | 2013 | - | - | Active | 1 (Unlimited) | 110°C | -55°C | - | 200mW | - | 5000Vrms | 35V | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | 50mA | - | - | 200mV | 50mA | 6μs 8μs | - | - | 60mA | 60mA | 600% @ 5mA | - | 200mV | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL817(C)-VG Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | 200mV | 200% @ 5mA | 1 | - | -55°C~110°C | Tube | 2013 | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 35V | Transistor | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | 50mA | - | - | 200mV | 50mA | 6μs 8μs | 0.06A | - | 60mA | 60mA | 400% @ 5mA | - | - | - | - | 80V | - | ROHS3 Compliant | - | ||
![]() EL3H7(A)(EA)-G Everlight Electronics Co Ltd | 31 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | - | 200mV | 80% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | 200mW | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | 50mA | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | 160% @ 5mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() CNY17F-3M Everlight Electronics Co Ltd | 15000 | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | - | 300mV | 100% @ 10mA | 1 | - | -55°C~110°C | Tube | 2013 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | 200mW | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | 1.65V Max | DC | - | - | - | 50mA | - | - | 300mV | 50mA | 6μs 8μs | - | - | 60mA | - | 200% @ 10mA | 10μs, 9μs | - | - | 50nA | - | - | ROHS3 Compliant | - | ||
![]() H11B1S(TA) Everlight Electronics Co Ltd | 28588 |
| - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 1V | 500% @ 1mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2006 | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | 200mW | - | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | - | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | 1V | - | - | - | - | 60mA | - | - | 25μs, 18μs | - | 500% | - | - | No | ROHS3 Compliant | - | ||
![]() H11AA4S(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | - | 400mV | 100% @ 10mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | 200mW | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | - | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 400mV | - | 10μs 10μs Max | - | - | 60mA | - | - | 10μs, 10μs (Max) | - | 100% | 50nA | - | - | ROHS3 Compliant | - |