- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL357N(C)(TA)-VG Everlight Electronics Co Ltd | 90000 |
| - | 20 Weeks | - | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | - | - | 200% @ 5mA | 1 | 0.2W | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | - | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 3μs 4μs | 0.05A | - | - | - | - | 400% @ 5mA | - | 200mV | - | - | - | 80V | - | ROHS3 Compliant | - | ||
![]() FODM217DV ON Semiconductor | 20000 |
| Datasheet | 7 Weeks | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | - | - | - | 300% @ 5mA | - | - | - | -55°C~110°C | - | - | FODM217 | e3 | yes | Active | 1 (Unlimited) | Tin (Sn) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HMA2701AR1V ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | - | 150% @ 5mA | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | 300% @ 5mA | - | 300mV | - | - | - | - | - | - | - | ||
![]() FOD816S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | - | 1V | 600% @ 1mA | 1 | - | - | -30°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 200mW | - | - | 5000Vrms | 35V | Darlington | - | 1 | 1 | 200mW | 1.2V | AC, DC | - | 50mA | - | 75mA | 300μs | 1.4V | 250 μs | 35V | 80mA | 60μs 53μs | - | - | - | 50mA | - | 7500% @ 1mA | - | 1V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL2731WV ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | - | 8 | - | 792.000628mg | - | 500% @ 1.6mA | - | - | - | -40°C~85°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | 100mW | - | - | 2500Vrms | 18V | Darlington | - | 2 | - | 100mW | 1.3V | DC | - | 20mA | - | 60mA | - | - | - | - | 60mA | - | - | 5V | 20mA | - | - | - | 300ns, 5μs | - | - | 2500 % | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11A817B300W ON Semiconductor | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4 | 4-DIP | - | 200mV | 130% @ 5mA | 1 | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | 200mW | - | - | 5300Vrms | 70V | Transistor | - | 1 | 1 | 200mW | 1.2V | DC | - | 50mA | - | 50mA | 18μs | 1.5V | 18 μs | 70V | 50mA | 2.4μs 2.4μs | - | 6V | 50mA | 50mA | - | 260% @ 5mA | - | 200mV | - | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold, Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 500mV | 20% @ 10mA | 1 | - | - | -55°C~100°C | Tube | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | 250mW | - | 4N25 | 2500Vrms | 70V | Transistor with Base | - | - | - | 250mW | 1.15V | DC | - | 80mA | 30V | 100mA | 2μs | - | - | 30V | 100mA | 2μs 200μs | - | 3V | 80mA | - | - | - | - | - | 3V | 100 % | - | - | No | RoHS Compliant | Lead Free | ||
![]() H11B1SM Isocom Components 2004 LTD | 1763 |
| - | 2 Weeks | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | 500% @ 1mA | - | - | - | -55°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | unknown | - | 5300Vrms | - | Darlington with Base | - | 1 | - | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | 125μs, 100μs | 1V | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | 4 | - | - | 300mV | 200% @ 5mA | 1 | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 200mW | - | - | 3750Vrms | - | Transistor | SINGLE | 1 | - | - | 1.25V | AC, DC | - | - | 80V | 50mA | - | - | - | 300mV | 50mA | 2μs 3μs | 0.05A | - | 50mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | 50000nA | - | No | RoHS Compliant | - | ||
![]() 4N25S ON Semiconductor | 200 | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | 20% @ 10mA | - | - | - | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4N25 | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | - | ||
![]() CNW85 ON Semiconductor | 7800 | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | - | - | 0.63% @ 10mA | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5900Vrms | - | Transistor with Base | - | 1 | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.20% @ 10mA | - | 400mV | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CNW11AV2 ON Semiconductor | 3800 | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | - | - | 50% @ 10mA | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4000Vrms | - | Transistor with Base | - | 1 | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400mV | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FODM453R1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5-Mini-Flat | - | - | 20% @ 16mA | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.6V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 400ns, 350ns | - | - | - | - | - | - | - | - | ||
![]() H11AG1SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | 100% @ 1mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | 5μs, 5μs | 400mV | - | - | - | - | - | - | - | ||
![]() PC81105NSZ0F Sharp Microelectronics | 5543 |
| Datasheet | - | - | Through Hole | - | DIP | - | 4 | - | - | - | - | 1 | - | - | - | Tube | 2005 | - | e2 | - | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | 100°C | -30°C | UL RECOGNIZED | 200mW | unknown | - | - | 70V | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | 70V | 30mA | 20μs | 1.2V | 10 μs | 350mV | 30mA | - | - | - | - | - | 5V | - | - | - | - | 400 % | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC8050SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | 500% @ 10mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Darlington | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 3.5μs, 95μs | - | - | - | - | - | - | - | - | ||
![]() MOC8106SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | - | 50% @ 10mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | - | 150% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | - | ||
![]() CNW82 ON Semiconductor | 300 | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | - | - | 0.4% @ 10mA | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5900Vrms | - | Transistor | - | 1 | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400mV | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PC452TJ0000F Sharp Microelectronics | 900000 | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | - | 1.2V | 1000% @ 1mA | 1 | - | - | -30°C~100°C | Cut Tape (CT) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 170mW | - | - | 3750Vrms | 350V | Darlington | - | 1 | 1 | 170mW | 1.2V | DC | - | 50mA | 350V | 150mA | 300μs | 1.4V | 100 μs | 350V | 150mA | 100μs 20μs | - | 6V | 50mA | 50mA | - | - | - | 1.2V | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() PS8802-1-A CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SSOP | - | - | 15% @ 16mA | - | - | - | -55°C~100°C | Bulk | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | 100mW | - | - | 2500Vrms | 35V | Transistor | - | 1 | - | - | 1.7V | DC | - | 25mA | - | 8mA | - | - | - | - | - | - | - | - | - | 25mA | - | 45% @ 16mA | 300ns, 600ns | - | - | - | - | - | - | RoHS Compliant | - |