- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Row Spacing | Number of Channels | Number of Circuits | Analog IC - Other Type | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Max Input Voltage | Output Current per Channel | Reference Voltage | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Reverse Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-827-06CE Broadcom Limited | 39 |
| - | 17 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 200% @ 5mA | 2 | -30°C~100°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | - | 200mW | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | - | 2 | - | - | 200mW | 1.2V | - | DC | - | - | 50mA | 70V | - | - | 50mA | - | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | 1.4V | 50mA | - | - | 400% @ 5mA | - | - | - | - | 100nA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCPL4503SM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 720mg | - | 19% @ 16mA | 1 | -40°C~100°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | - | - | 100mW | - | - | - | - | - | - | - | - | - | 5000Vrms | 20V | Transistor with Base | - | - | SINGLE | - | - | - | - | 100mW | 1.45V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | - | 8mA | - | 800ns | - | 800 ns | - | 8mA | - | - | - | 5V | - | - | 25mA | - | 25mA | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TLP291(GRL-TP,SE Toshiba Semiconductor and Storage | 85000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | 4 | - | - | - | 100% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2000 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | 1 | - | - | - | 1.25V | - | DC | - | - | - | 80V | - | - | 50mA | - | - | - | - | 300mV | 50mA | 2μs 3μs | - | - | - | - | - | 50mA | - | - | 200% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() HCPL-M701 Broadcom Limited | 10 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | 500% @ 1.6mA | 1 | 0°C~70°C | Tube | 2005 | - | e0 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | - | - | - | - | - | - | - | 3750Vrms | 18V | Darlington | - | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | - | - | - | 100mW | 1.4V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | - | 60mA | - | - | - | - | - | 60mA | - | - | - | 5V | - | - | 20mA | - | 1.6mA | 3500% @ 500μA | 500ns, 1μs | - | - | - | - | - | 6e-8s | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 6N135SDVM ON Semiconductor | 50000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 720mg | - | 7% @ 16mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | - | SINGLE | - | 1 | - | - | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 1 Mbps | - | 8mA | - | - | - | - | - | 8mA | - | - | 0.025A | - | - | - | - | 25mA | - | 50% @ 16mA | 230ns, 450ns | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PC817X1NIP0F SHARP/Socle Technology | 297 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 80% @ 5mA | - | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | - | Discontinued | 1 (Unlimited) | - | - | Tin/Copper (Sn/Cu) | - | - | - | - | 200mW | - | - | - | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | - | - | 1 | - | - | 200mW | 1.2V | - | DC | - | - | 50mA | 80V | - | - | 30mA | - | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | 50mA | 160% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC367NJ0000F SHARP/Socle Technology | 10 |
| - | 16 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 100% @ 500μA | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | - | Active | 1 (Unlimited) | - | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | 170mW | - | - | - | - | - | - | - | - | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | - | - | - | - | 170mW | 1.2V | - | DC | - | - | 10mA | 80V | - | - | 50mA | - | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | 50mA | - | 6V | - | - | 10mA | - | - | 500% @ 500μA | - | - | 6V | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 6N136-300E Broadcom Limited | 1042 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 20V | 19% @ 16mA | 1 | -55°C~100°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | - | - | - | - | 6N136 | CSA, UL, VDE | 2.54mm | 3750Vrms | 15V | Transistor with Base | - | - | SINGLE | 7.62 mm | - | - | - | 100mW | 1.5V | 200 ns | DC | 200 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | - | 8mA | - | 800ns | - | 800 ns | - | 8mA | - | - | - | 5V | - | - | 25mA | - | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD2711 ON Semiconductor | 15619 |
| Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 100% @ 10mA | 1 | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | UL APPROVED | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | 30V | Transistor | - | - | SINGLE | - | 1 | - | - | 145mW | 1.5V Max | - | DC | - | - | 20mA | - | - | - | 50mA | - | - | - | - | 30V | 50mA | - | - | - | - | - | - | - | - | 10mA | 200% @ 10mA | - | - | - | - | 50nA | 70V | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() HCPL-2730 Broadcom Limited | 19 |
| - | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 300% @ 1.6mA | 2 | 0°C~70°C | Tube | 2007 | - | e0 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, TTL COMPATIBLE | - | 135mW | - | - | - | - | - | - | - | - | - | 3750Vrms | 7V | Darlington | - | - | - | - | - | - | - | 135mW | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | - | - | 60mA | - | - | - | - | 100mV | 60mA | - | - | - | 5V | - | - | 20mA | 12mA | - | 2600% @ 1.6mA | 5μs, 10μs | - | - | - | - | - | 0.000035s | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() EL827S1(TA) Everlight Electronics Co Ltd | 26830 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 50% @ 5mA | 2 | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | UL APPROVED | - | 200mW | - | - | - | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | - | - | 2 | - | - | - | 1.2V | - | DC | - | - | - | - | - | - | 50mA | - | - | - | - | 200mV | 50mA | 3μs 4μs | - | 0.06A | - | - | 1.4V | 60mA | 60mA | - | 600% @ 5mA | - | - | - | - | 100nA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6N136 Broadcom Limited | 6520 | - | - | 22 Weeks | - | Lead, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 19% @ 16mA | 1 | -55°C~100°C | Tube | 2002 | - | e0 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | - | 100mW | - | - | - | - | - | - | 6N136 | - | - | 3750Vrms | 15V | Transistor with Base | - | - | SINGLE | - | - | - | - | 100mW | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | - | 8mA | - | 800ns | - | 800 ns | - | 8mA | - | - | - | 5V | - | - | 25mA | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL-2502-000E Broadcom Limited | 47 |
| Datasheet | 22 Weeks | - | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 20V | 15% @ 16mA | 1 | -55°C~100°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED | - | 100mW | - | - | - | - | - | - | - | CSA, UL, VDE | - | 3750Vrms | 20V | Transistor with Base | - | - | SINGLE | - | - | - | - | 100mW | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | - | 8mA | - | - | - | - | - | 8mA | - | - | - | 5V | - | - | 25mA | - | 16mA | 22% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FOD2741C ON Semiconductor | 61988 |
| Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 30V | 100% @ 10mA | 1 | -40°C~85°C | Tube | - | 2% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 145mW | - | - | - | - | - | - | - | - | - | 5000Vrms | 30V | Transistor | - | - | - | - | - | - | - | 145mW | 1.5V Max | - | DC | - | - | 20mA | 30V | - | 37V | 50mA | 2.5V | - | - | - | 30V | 50mA | - | - | - | - | - | - | - | - | 10mA | 200% @ 10mA | - | 400mV | - | - | - | - | - | - | - | - | 9.65mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MOCD217VM ON Semiconductor | 1300 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 252mg | - | 100% @ 1mA | 2 | -40°C~100°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | - | 250mW | - | - | - | - | - | - | - | - | - | 2500Vrms | 30V | Transistor | - | - | - | - | - | - | - | 250mW | 1.05V | - | DC | - | - | 60mA | - | - | - | 150mA | - | 3.2μs | - | - | 400mV | 150mA | 3.2μs 4.7μs | - | - | 6V | - | 1.3V | 60mA | - | - | - | 7.5μs, 5.7μs | - | - | 130 % | 50nA | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-K370-000E Broadcom Limited | 7107 |
| - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | - | -40°C~105°C | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 269mW | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | NOT SPECIFIED | - | - | - | 5000Vrms | 20V | Darlington | 30mA | 2V | - | - | 1 | - | ANALOG CIRCUIT | - | - | 3.7 μs | AC, DC | - | - | 50mA | 20V | - | - | 30mA | - | 25μs | - | 300 ns | - | 30mA | 25μs 0.3μs | - | - | - | - | - | 50mA | - | 3.9mA | - | 3.7μs, 8.5μs | - | - | - | - | - | - | - | 3.607mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() HCPL-2530 Broadcom Limited | 2294 |
| Datasheet | 22 Weeks | - | Lead, Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 7% @ 16mA | 2 | -55°C~100°C | Tube | 2004 | - | e0 | - | Active | 1 (Unlimited) | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | - | 45mW | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | - | 2 | - | - | 45mW | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | - | 8mA | - | - | - | - | - | 8mA | - | - | - | 5V | - | 1.7V | 25mA | - | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | 0.0000015s | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC817X4NIP0F SHARP/Socle Technology | 26322 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 300% @ 5mA | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | - | Discontinued | 1 (Unlimited) | - | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | 200mW | - | - | - | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | SINGLE | - | 1 | - | - | 200mW | 1.2V | - | DC | - | - | 50mA | 80V | - | - | 50mA | - | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | 6V | - | 50mA | - | 50mA | 600% @ 5mA | - | - | - | - | - | - | - | 4.6mm | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 6N136 ON Semiconductor | 480 | - | Datasheet | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | 818.989374mg | - | 19% @ 16mA | 1 | -55°C~100°C | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 100°C | -55°C | - | 30V | 100mW | - | - | - | - | - | - | 6N136 | - | - | 2500Vrms | 20V | Transistor with Base | - | - | - | - | 1 | 1 | - | 100mW | 1.45V | - | DC | - | - | 25mA | 20V | - | - | 8mA | - | 800ns | 1.7V | 800 ns | - | 8mA | - | - | - | 5V | - | - | 25mA | 25mA | 16mA | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | - | 3.04mm | - | 6.35mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HCPL0530 ON Semiconductor | 2000 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 251.998911mg | - | 7% @ 16mA | 2 | -40°C~85°C | Tube | 2005 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 100mW | - | - | - | - | - | - | - | - | - | 2500Vrms | 20V | Transistor | - | - | - | - | - | - | - | 100mW | 1.45V | 450 ns | DC | - | - | 25mA | - | 1 Mbps | - | 8mA | - | 1.5μs | - | 1.5 μs | - | 8mA | - | - | - | 5V | - | - | 25mA | - | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free |