- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Min.) | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Number of Functions | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Reverse Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Isolation Voltage-Max | Vce Saturation (Max) | Reverse Voltage (DC) | Ambient Temperature Range High | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HMA121CR3V Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 100% @ 5mA | 1 | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED, VDE APPROVED | - | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | 80mA | 0.05A | - | 80V | - | - | 50mA | - | 200% @ 5mA | - | - | - | 400mV | - | - | - | - | 80V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N26VM Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | 20% @ 10mA | 1 | - | - | - | -40°C~100°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED, VDE APPROVED | - | - | - | - | 4170Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 1.18V | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | 0.06A | - | 30V | - | - | 60mA | - | - | 2μs, 2μs | - | - | 500mV | - | - | 20% | 50nA | 30V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11D2VM Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | 20% @ 10mA | 1 | - | - | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | - | - | - | - | 7500Vpk | - | Transistor with Base | - | SINGLE | 1 | - | 1.15V | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 100mA | 0.08A | - | 300V | - | - | 80mA | - | - | 5μs, 5μs | - | - | 400mV | - | - | 20% | - | 300V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD2743CSDV Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | 50% @ 1mA | 1 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED, VDE APPROVED | - | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 1.07V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | 0.02A | - | 70V | - | - | - | - | 100% @ 1mA | - | - | - | 400mV | - | - | - | 50nA | 70V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCT5201SR2M Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | 120% @ 5mA | 1 | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED | - | - | - | unknown | 7500Vpk | - | Transistor with Base | - | SINGLE | 1 | - | 1.25V | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 2.5μs 16μs | 150mA | 0.05A | - | 30V | - | - | 50mA | - | - | - | - | - | 400mV | - | - | 120% | - | 30V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL2530SDV Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | 7% @ 16mA | 2 | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | 2500Vrms | - | Transistor | - | - | 2 | - | 1.45V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1 MBps | - | - | - | - | - | - | 8mA | - | - | 20V | - | - | 25mA | - | 50% @ 16mA | 450ns, 500ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11A3 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | 20% @ 10mA | 1 | - | - | - | -55°C~110°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | - | MATTE TIN | UL RECOGNIZED | - | - | - | unknown | 5000Vrms | - | Transistor with Base | - | SINGLE | 1 | - | 1.2V | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | 80V | - | - | 60mA | - | - | 3μs, 3μs | - | - | 400mV | - | - | 20% | 50nA | 30V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 11 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | 4 | - | 300mV | 100% @ 5mA | 1 | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | 200mW | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | 1.25V | DC | - | - | - | 80V | - | - | 50mA | - | - | 300mV | 50mA | 2μs 3μs | - | 0.05A | - | - | - | 50mA | - | - | 200% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | 80nA | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() IS181GR Isocom Components 2004 LTD | 90000 | - | Datasheet | 2 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 100% @ 5mA | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | unknown | 3750Vrms | - | Transistor | - | - | 1 | - | 1.4V | DC | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | - | - | - | - | - | 300% @ 5mA | - | - | - | 200mV | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 99 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | 400mV | 200% @ 5mA | 1 | - | - | - | -55°C~110°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | 240mW | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | 240mW | 1.15V | DC | - | - | 16mA | 80V | - | - | 50mA | - | - | 80V | 10mA | 2μs 3μs | - | - | 5V | - | - | 60mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | 0.000003s | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP2531(F) Toshiba Semiconductor and Storage | 45 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | 19% @ 16mA | 2 | - | - | - | -55°C~100°C | Tube | 1996 | - | - | - | Active | 1 (Unlimited) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | 15V | - | 2500Vrms | - | Transistor | 8mA | - | 2 | 45mW | 1.65V | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 15V | 8e-7 ns | 1 Mbps | - | 300ns | 300 ns | - | 8mA | - | - | - | 5V | - | - | 25mA | - | - | - | 200ns, 300ns | - | - | - | - | - | 30 % | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | 40 | - | Datasheet | 12 Weeks | Surface Mount, Through Hole | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 400mV | 100% @ 5mA | 1 | - | 3 μs | - | -55°C~110°C | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED | 240mW | - | - | - | 5000Vrms | - | Transistor | - | SINGLE | 1 | 240mW | 1.15V | DC | 3 μs | - | 10mA | 80V | - | - | 50mA | - | - | 80V | 10mA | 2μs 3μs | - | - | 5V | - | 5V | 60mA | - | - | 300% @ 5mA | 3μs, 3μs | 125°C | - | - | - | - | - | - | - | - | 3.95mm | - | - | - | - | RoHS Compliant | - | ||
![]() ACPL-244-500E Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | - | 400mV | 20% @ 1mA | 4 | - | 3 μs | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL APPROVED | 170mW | - | - | - | 3000Vrms | 80V | Transistor | - | - | 4 | 170mW | 1.2V | AC, DC | 3 μs | - | 50mA | 80V | - | - | 50mA | 2μs | 3 μs | 80V | 50mA | 2μs 3μs | - | - | 6V | - | 6V | 50mA | - | 20mA | 400% @ 1mA | 3μs, 3μs | - | - | - | - | 110°C | - | 100nA | - | - | 2.42mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
Tiny WHSL | 1000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | 4 | - | - | - | 1 | - | - | - | -40°C~80°C | Tube | 1997 | - | e1 | yes | Active | 1 (Unlimited) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1 | - | - | 2500Vrms | 7V | Photovoltaic | - | SINGLE WITH BUILT-IN RESISTOR | - | - | 1.4V | DC | - | OPTOELECTRONIC DEVICE | 25mA | 8V | - | - | 24μA | 200μs | 3 ms | - | - | - | - | - | 3V | - | - | 50mA | - | - | - | 200μs, 3ms | - | - | - | 3V | - | - | - | - | - | 2.5mm | 3.6mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() PS2561D-1Y-V-H-A Renesas Electronics America | In Stock | - | - | 16 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | NO | - | - | - | 80% @ 5mA | 1 | - | - | - | -55°C~110°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 5μs | - | 0.04A | - | - | - | - | 40mA | - | 160% @ 5mA | - | - | - | 300mV | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OCP-PCT4216/A-TR Lumex Opto/Components Inc. | In Stock | - | Datasheet | 26 Weeks | Surface Mount | Surface Mount | 16-SMD, Gull Wing | - | - | - | - | 60% @ 1mA | 4 | - | - | - | -30°C~100°C | Tube | 2000 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | 60V | Transistor | - | - | 4 | - | 1.2V | AC, DC | - | - | - | 60V | - | - | 50mA | 5μs | - | 300mV | - | 5μs 4μs | - | 0.05A | - | - | - | - | - | - | 600% @ 1mA | - | - | - | - | - | - | - | 100nA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OPI120TX TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial - 5 leads | - | 5 | Axial | - | 20% @ 10mA | - | - | - | - | -65°C~125°C | Bulk | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 15000VDC | 25V | Transistor | - | - | 1 | - | 1.4V | DC | - | - | - | - | - | - | - | - | - | 500mV | - | 8μs 8μs | - | - | - | - | - | - | 100mA | - | - | - | - | - | 300mV | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 15726 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | - | - | - | 300mV | 200% @ 5mA | 1 | - | - | Military grade | -55°C~125°C | Bulk | 2017 | - | - | - | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | 200mW | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 0.05A | - | - | - | 50mA | - | - | 400% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | 80nA | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() PC815 Sharp Microelectronics | 600000 | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | - | 600% @ 1mA | 1 | - | - | - | -30°C~100°C | Tube | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | UL RECOGNIZED | - | - | - | unknown | 5000Vrms | 35V | Darlington | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | - | 80mA | 60μs | 53 μs | 1V | - | 60μs 53μs | - | 0.05A | - | - | - | 50mA | - | - | 7500% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PC365N Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | 4 | - | - | - | 1 | -30°C | - | - | - | Cut Tape (CT) | 2011 | - | e0 | - | Obsolete | Not Applicable | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | unknown | - | 35V | - | - | SINGLE | 1 | - | - | - | - | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | 80mA | 60μs | - | 1V | - | - | - | - | - | - | - | - | - | - | - | - | - | 3750V | - | - | - | 600% | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead |