- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCPL2731SV ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 792.000628mg | - | 500% @ 1.6mA | - | -40°C~85°C | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 100mW | - | 2500Vrms | 18V | Darlington | - | 2 | 100mW | 1.3V | DC | - | 20mA | - | - | 60mA | - | - | - | - | 60mA | - | - | 5V | 20mA | - | - | - | 300ns, 5μs | - | 2500 % | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() JAN4N47A TT Electronics/Optek Technology | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | - | 50% @ 1mA | - | -55°C~125°C | Bulk | 2014 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | 40V | - | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | - | 40mA | - | - | - | 300mV | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4N24TX TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | - | 100% @ 10mA | - | -65°C~125°C | Bulk | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -65°C | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.3V Max | DC | - | - | 35V | - | 50mA | - | 1.3V | - | 300mV | - | 20μs 20μs | - | - | - | 40mA | - | - | - | 300mV | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | 300mV | 50% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | 110°C | -55°C | - | 150mW | - | 5000Vrms | - | Transistor | - | 1 | - | 1.2V | DC | - | - | 80V | - | 50mA | - | 1.2V | - | 300mV | 50mA | 3μs 5μs | - | - | 40mA | 40mA | - | 400% @ 5mA | - | 300mV | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HCNW136#500 Broadcom Limited | In Stock | - | - | 17 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 15% @ 16mA | 1 | -55°C~85°C | Tape & Reel (TR) | 2013 | - | e0 | no | Active | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, TTL COMPATIBLE, OPEN COLLECTOR | 100mW | - | 5000Vrms | - | Transistor with Base | SINGLE | 1 | 100mW | 1.68V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 3V | 25mA | - | - | - | 1μs, 1μs (Max) | - | 50 % | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC853XNNIP0F Sharp Microelectronics | In Stock | - | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 1.2V | 1000% @ 10mA | - | -30°C~100°C | Tape & Reel (TR) | 2005 | PC853X | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 320mW | - | 5000Vrms | - | Darlington | - | 1 | - | - | DC | - | - | - | - | - | - | - | - | 350V | 150mA | 100μs 20μs | - | - | 50mA | 50mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IS829X Isocom Components 2004 LTD | In Stock | - | - | 2 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | - | 50% @ 5mA | - | -55°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 2 | - | 1.4V Max | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | 400% @ 5mA | 3μs, 2.5μs | 200mV | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2811-1-F3 CEL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SSOP | - | 300mV | 100% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | - | 2500Vrms | - | Transistor | - | 1 | 120mW | 1.15V | DC | - | 50mA | - | - | - | - | 1.4V | - | 40V | - | 4μs 5μs | - | 6V | - | 50mA | - | 400% @ 1mA | - | 300mV | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PC817XNNSZ0F SHARP/Socle Technology | 50000 | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 200mV | 50% @ 5mA | 1 | -30°C~100°C | Tube | - | - | e6 | - | Discontinued | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | 200mW | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | 200mW | 1.2V | DC | - | 50mA | 80V | - | 50mA | 18μs | - | 18 μs | 80V | 30mA | 4μs 3μs | - | 6V | 50mA | - | 50mA | 600% @ 5mA | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 200% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 60mA | - | 400% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() LDA213S IXYS Integrated Circuits Division | In Stock | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | - | - | 300% @ 1mA | - | -40°C~85°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | 30V | Darlington | - | 2 | - | 1.2V | DC | - | - | - | - | - | - | - | - | 1V | - | - | - | - | - | 1mA | - | 30000% @ 1mA | 8μs, 345μs | 1V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS2801-4-F3 CEL | In Stock | - | - | - | - | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | - | - | 80% @ 5mA | 4 | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | unknown | 2500Vrms | - | Transistor | - | 4 | - | 1.1V | DC | - | - | - | - | - | - | - | - | - | - | 3μs 5μs | 0.05A | - | - | - | - | 600% @ 5mA | 6μs, 5μs | 300mV | - | 100nA | 80V | - | - | Non-RoHS Compliant | - | ||
![]() MOC8112M ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | - | 50% @ 10mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 7500Vpk | - | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | 3μs 14μs | - | - | - | 90mA | - | - | 4.2μs, 23μs | 400mV | - | - | - | - | - | - | - | ||
![]() EL816(C)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 200mV | 200% @ 5mA | 1 | -55°C~110°C | Tube | 2005 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | 0.05A | - | 60mA | 60mA | - | 400% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() OPI210 TT Electronics/Optek Technology | In Stock | - | - | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | 4-SMD | - | 300mV | 50% @ 10mA | 1 | -55°C~125°C | Bulk | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | - | 1000VDC | - | Transistor | - | 1 | 100mW | 1.6V Max | DC | - | 50mA | 35V | - | - | 10μs | 1.6V | 10 μs | 300mV | - | 3μs 3μs | - | 3V | - | 50mA | - | - | - | 300mV | 200 % | - | - | No | - | RoHS Compliant | - | ||
![]() MOC8106300 ON Semiconductor | 4770 |
| Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 400mV | 50% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 250mW | - | 5300Vrms | 70V | Transistor | - | 1 | - | 1.15V | DC | - | - | 70V | - | 50mA | 1μs | - | - | 400mV | 50mA | 1μs 2μs | - | - | - | 100mA | - | 150% @ 10mA | 2μs, 3μs | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNY17-4M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | 300mV | 160% @ 10mA | 1 | -55°C~110°C | Tube | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 200mW | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | 1.65V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 50mA | - | - | - | 300mV | 50mA | 6μs 8μs | - | - | 60mA | - | - | 320% @ 10mA | 10μs, 9μs | - | - | 50nA | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-817-36LE Broadcom Limited | 47 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 200mV | 50% @ 5mA | 1 | -30°C~100°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 200mW | - | 5000Vrms | 70V | Transistor | SINGLE | - | 200mW | 1.2V | DC | - | 50mA | 70V | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | 6V | 50mA | - | 20mA | 100% @ 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Through Hole | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 50% @ 5mA | 1 | -55°C~110°C | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | 250mW | - | 5000Vrms | - | Transistor | - | 1 | 250mW | 1.15V | DC | - | 60mA | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 5V | 60mA | - | - | 150% @ 5mA | 3μs, 3μs | 400mV | - | - | - | No | - | RoHS Compliant | - | ||
![]() PS2561-1-M-A Renesas Electronics America | In Stock | - | - | 16 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | 80% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | 1 | - | 1.17V | DC | - | - | - | - | - | 3μs | - | - | - | - | 3μs 5μs | - | - | - | 80mA | - | 240% @ 5mA | - | 300mV | - | - | - | - | - | ROHS3 Compliant | Lead Free |