- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Coll-Emtr Bkdn Voltage-Min | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISP817DXSM Isocom Components 2004 LTD | In Stock | - | - | 2 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 300% @ 5mA | - | -30°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | 50mA | - | 600% @ 5mA | - | 200mV | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS8601 CEL | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 15% @ 16mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | CMOS COMPATIBLE | - | unknown | 5000Vrms | - | Transistor with Base | SINGLE | 1 | - | 1.7V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 0.025A | 5V | - | 25mA | - | - | 500ns, 300ns | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LOC117STR IXYS Integrated Circuits Division | 68868 | - | - | 8 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | 85°C | -40°C | - | 500mW | - | 3750Vrms | - | Photovoltaic, Linearized | - | 1 | 500mW | 1.2V | DC | - | 10mA | - | - | - | 1.2V | - | - | - | - | - | 5V | - | - | - | - | - | - | 5V | 3 % | - | 3.3mm | 9.65mm | 6.35mm | - | - | ROHS3 Compliant | - | ||
![]() TLP321-4X Isocom Components 2004 LTD | 40 |
| - | 2 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | 50% @ 5mA | - | -55°C~100°C | Tube | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 4 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | - | - | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 19890244 |
| Datasheet | 12 Weeks | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 20% @ 16mA | - | -55°C~100°C | Tube | 2017 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.65V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | 200ns, 300ns | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8275450000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Module | - | - | - | - | - | -25°C~60°C | Bulk | 2006 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | 24V | Transistor | - | 1 | - | - | DC | - | - | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 535-04-0-I Standex-Meder Electronics | 156 |
| - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | -40°C~85°C | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4000VDC | - | Darlington | - | 1 | - | - | DC | - | - | 32V | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | 19.5μs, 212μs | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNY17-2XSM Isocom Components 2004 LTD | 50 |
| - | 2 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 6-SMD | - | 63% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | 70V | Transistor with Base | - | 1 | - | 1.2V | DC | - | 60mA | - | - | - | - | - | - | - | 2μs 2μs | - | - | - | 60mA | 60mA | 125% @ 10mA | 3μs, 2.3μs | 400mV | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CPC3140P IXYS Integrated Circuits Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EL817(D)-VG Everlight Electronics Co Ltd | 27500 | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 200mV | 300% @ 5mA | 1 | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 35V | Transistor | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 6μs 8μs | 0.06A | - | 60mA | 60mA | - | 600% @ 5mA | - | - | - | - | 80V | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CNY17F4S ON Semiconductor | 1610 |
| Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 160% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | - | 320% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2911-1-K-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | 4-Mini-Flat | 300mV | 200% @ 1mA | 1 | -55°C~100°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | 120mW | - | 2500Vrms | 40V | Transistor | - | 1 | 160mW | 1.1V | DC | - | 50mA | - | 40mA | - | 1.3V | - | 300mV | 40mA | 5μs 10μs | - | 6V | 50mA | 50mA | - | 400% @ 1mA | 40μs, 120μs | 300mV | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | - | - | 300mV | 100% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 120mW | - | 2500Vrms | 40V | Transistor | - | 1 | - | 1.1V | DC | - | - | - | 40mA | - | - | - | 300mV | 40mA | 5μs 10μs | - | - | 500mA | 50mA | - | 200% @ 1mA | 40μs, 120μs | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | 4-Mini-Flat | 300mV | 50% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | 120mW | - | 2500Vrms | 120V | Transistor | - | 1 | - | 1.1V | DC | - | - | - | 30mA | - | - | - | 300mV | 30mA | 10μs 10μs | - | - | 500mA | 50mA | - | 100% @ 1mA | 80μs, 50μs | 300mV | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | 4-Mini-Flat | 300mV | 150% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | 120mW | - | 2500Vrms | 40V | Transistor | - | 1 | 160mW | 1.1V | DC | - | 50mA | - | 40mA | - | 1.3V | - | 300mV | 40mA | 5μs 10μs | - | 6V | 500mA | 50mA | - | 300% @ 1mA | 40μs, 120μs | 300mV | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() PS2913-1-K-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | 4-Mini-Flat | 300mV | 100% @ 1mA | - | -55°C~100°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | 120mW | - | 2500Vrms | 120V | Transistor | - | 1 | - | 1.1V | DC | - | - | - | 30mA | - | - | - | 300mV | 30mA | 10μs 10μs | - | - | 500mA | 50mA | - | 200% @ 1mA | 80μs, 50μs | 300mV | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | 4-Mini-Flat | 300mV | 100% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | 120mW | - | 2500Vrms | 120V | Transistor | - | 1 | - | 1.1V | DC | - | - | - | 30mA | - | - | - | 300mV | 30mA | 10μs 10μs | - | - | 500mA | 50mA | - | 200% @ 1mA | 80μs, 50μs | 300mV | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() PC81510NSZ0F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 1V | 600% @ 500μA | 1 | -30°C~100°C | Tube | 2005 | - | e2 | - | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | unknown | 5000Vrms | 35V | Darlington | SINGLE | - | 170mW | 1.2V | DC | - | 500μA | - | 60mA | 300μs | - | 250 μs | 35V | 80mA | 60μs 53μs | - | 6V | - | 10mA | - | - | - | - | - | 2800% | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | - | 150% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Last Time Buy | 1 (Unlimited) | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | 5000Vrms | - | Transistor | SINGLE | 1 | 250mW | 1.15V | DC | - | 60mA | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | 5V | 60mA | - | - | 300% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() IS3H7C Isocom Components | 100 |
| - | - | - | - | SOP-4 | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |