- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC81711NSZ0F Sharp Microelectronics | 22240 | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 200mV | 120% @ 500μA | 1 | -30°C~100°C | Tube | 2005 | - | e2 | - | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | unknown | - | 5000Vrms | 80V | Transistor | SINGLE | - | - | - | 170mW | 1.2V | DC | - | 10mA | - | 1.5mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | 6V | - | - | 300% @ 500μA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC81710NSZJF Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | 200mV | 100% @ 500μA | - | -30°C~100°C | Tube | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 170mW | - | - | 5000Vrms | 80V | Transistor | - | 1 | - | 1 | - | 1.2V | DC | - | - | - | 3mA | 4μs | - | - | 200mV | 50mA | 4μs 3μs | - | - | - | 10mA | 600% @ 500μA | - | 200mV | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PS8802-1-AX CEL | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SSOP | - | 15% @ 16mA | 1 | -55°C~100°C | Strip | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 100mW | - | - | 2500Vrms | - | Transistor | - | 1 | - | - | - | 1.7V | DC | - | 25mA | 35V | 8mA | - | 1.7V | - | - | 8mA | - | - | - | 25mA | 25mA | 45% @ 16mA | 300ns, 600ns | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() EL817(S1)(C)(TU)-G Everlight Electronics Co Ltd | 5000 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 200mV | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | 200mW | - | - | 5000Vrms | 35V | Transistor | SINGLE | 1 | - | - | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 6μs 8μs | 0.06A | - | 60mA | 60mA | 400% @ 5mA | - | - | - | - | 80V | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | - | 4-Mini-Flat | 300mV | 150% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | 120mW | - | - | 2500Vrms | 40V | Transistor | - | 1 | - | - | - | 1.1V | DC | - | - | 40V | 40mA | - | - | - | 300mV | 40mA | 5μs 10μs | - | - | 500mA | 50mA | 300% @ 1mA | 40μs, 120μs | 300mV | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() PS2915-1-A CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | 4-Mini-Flat | 300mV | 100% @ 1mA | 1 | -55°C~100°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | 120mW | - | - | 2500Vrms | - | Transistor | - | 1 | - | - | 160mW | 1.1V | AC, DC | - | 50mA | 40V | - | - | 1.3V | - | 40V | 40mA | 5μs 10μs | - | - | 500mA | 50mA | 400% @ 1mA | 40μs, 120μs | 300mV | - | - | - | No | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | 4-Mini-Flat | 300mV | 200% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | 120mW | - | - | 2500Vrms | 40V | Transistor | - | 1 | - | - | - | 1.1V | DC | - | - | - | 40mA | - | - | - | 300mV | 40mA | 5μs 10μs | - | - | 500mA | 50mA | 400% @ 1mA | 40μs, 120μs | 300mV | - | - | - | No | RoHS Compliant | - | ||
![]() 4N27 ON Semiconductor | 730 | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 10% @ 10mA | - | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4N27 | 5300Vrms | - | Transistor with Base | - | 1 | - | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | ||
![]() CNY172W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 63% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | 125% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | - | - | ||
![]() EL1119-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | 400mV | 200% @ 5mA | 1 | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 250mW | - | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | - | - | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | 0.06A | - | 60mA | 60mA | 400% @ 5mA | 4μs, 3μs | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() H11A1S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 50% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 400mV | - | - | - | - | - | - | ||
![]() MOC80303S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 300% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Darlington | - | 1 | - | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 3.5μs, 95μs | - | - | - | - | - | - | - | ||
![]() H11B8153SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 600% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Darlington | - | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 300μs 250μs Max | - | - | - | 50mA | 7500% @ 1mA | - | 1V | - | - | - | - | - | - | ||
![]() MOC8101300W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 50% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | 80% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | ||
![]() 4N333SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 500% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4N33 | 5300Vrms | - | Darlington with Base | - | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | 5μs, 100μs (Max) | 1V | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 6 | - | 400mV | 100% @ 5mA | 1 | -55°C~100°C | Cut Tape (CT) | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 250mW | - | - | 3750Vrms | 80V | Transistor with Base | - | 1 | 5V | - | - | 1.15V | DC | - | - | 80V | 50mA | - | - | - | 80V | 50mA | 2μs 3μs | 0.05A | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() EL1110-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | 400mV | 50% @ 5mA | 1 | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 250mW | - | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | - | - | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | 0.06A | - | 60mA | 60mA | 600% @ 5mA | 4μs, 3μs | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PS2911-1-K-AX Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 4-SMD, Flat Leads | - | - | - | 200% @ 1mA | 1 | -55°C~100°C | Bulk | 2013 | - | e4 | - | Active | 1 (Unlimited) | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UL APPROVED | - | - | - | 2500Vrms | - | Transistor | SINGLE | 1 | - | - | - | 1.1V | DC | - | - | - | - | - | - | - | - | - | 5μs 10μs | 0.05A | - | - | 50mA | 400% @ 1mA | 40μs, 120μs | 300mV | - | - | 40V | - | ROHS3 Compliant | - | ||
![]() EL816(S1)(TA) Everlight Electronics Co Ltd | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 200mV | 50% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2008 | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | 0.05A | - | 60mA | 60mA | 600% @ 5mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PS2566L-2 CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 1V | 200% @ 1mA | 2 | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 160mW | unknown | - | 5000Vrms | 40V | Darlington | - | 2 | - | - | - | 1.17V | AC, DC | - | - | - | 160mA | - | - | - | 1V | 160mA | 100μs 100μs | - | - | - | 80mA | - | - | - | 2000% | 400nA | - | - | Non-RoHS Compliant | Contains Lead |