- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Number of Functions | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 28000 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | NO | THROUGH HOLE MOUNT | 4 | - | - | 400mV | 50% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2014 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | 250mW | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.15V | DC | - | 16mA | - | - | - | - | - | - | 80V | 50mA | 2μs 3μs | - | - | 60mA | 150% @ 5mA | 3μs, 3μs | - | - | - | RoHS Compliant | - | ||
![]() JANTXV4N22U TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-LCC | - | - | - | 6-LCC (4.32x6.22) | - | - | 25% @ 10mA | - | -55°C~125°C | Tray | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | 15μs 15μs Max | - | - | 50mA | - | - | 300mV | - | - | - | - | ||
![]() PC457L0NIT0F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5 | - | - | - | 19% @ 16mA | - | -55°C~85°C | Tape & Reel (TR) | 2005 | OPIC™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 100mW | - | 3750Vrms | 20V | Transistor | - | 1 | - | 100mW | 1.7V | DC | - | 25mA | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | 5V | 25mA | - | 50% @ 16mA | 200ns, 400ns | - | - | - | RoHS Compliant | Lead Free | ||
![]() HMA121D ON Semiconductor | 7540 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 4-SMD | - | - | 50% @ 5mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 100% @ 5mA | - | 400mV | - | - | - | - | ||
![]() HMAA2705R4V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 4-SMD | - | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | AC, DC | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 300% @ 5mA | - | 300mV | - | - | - | - | ||
![]() HMAA2705R3V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 4-SMD | - | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | AC, DC | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 300% @ 5mA | - | 300mV | - | - | - | - | ||
![]() HMA121DR2 ON Semiconductor | 6520 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 4-SMD | - | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 100% @ 5mA | - | 400mV | - | - | - | - | ||
![]() HMA2701BR1V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 4-SMD | - | - | 80% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 160% @ 5mA | - | 300mV | - | - | - | - | ||
![]() HMHA2801CR2V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 4 | - | - | 200mV | 200% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2003 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | 150mW | - | 3750Vrms | 80V | Transistor | - | - | - | 150mW | 1.3V Max | DC | - | 50mA | - | - | 50mA | 9μs | - | 9 μs | 80V | 50mA | 3μs 3μs | 6V | - | - | 400% @ 5mA | - | 300mV | - | - | RoHS Compliant | Lead Free | ||
![]() HMA2701BR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 4-Mini-Flat | - | - | 80% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 160% @ 5mA | - | 300mV | - | - | - | - | ||
![]() MOC256R2VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | 252mg | 400mV | 20% @ 10mA | 1 | -40°C~100°C | Tape & Reel (TR) | 2003 | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | 250mW | - | 2500Vrms | 30V | Transistor with Base | - | - | - | 250mW | 1.2V | AC, DC | - | 60mA | - | - | 150mA | - | - | - | 400mV | 150mA | - | - | 60mA | - | - | - | - | 150 % | No | RoHS Compliant | Lead Free | ||
![]() HMA121BR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 4-SMD | - | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 150% @ 5mA | - | 400mV | - | - | - | - | ||
![]() H11AA814A300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | 4 | 4-DIP | - | 200mV | 50% @ 1mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | 200mW | - | 5300Vrms | 70V | Transistor | - | 1 | 1 | - | 1.2V | AC, DC | - | - | - | - | 50mA | 2.4μs | - | - | 200mV | 50mA | 2.4μs 2.4μs | - | - | 50mA | 150% @ 1mA | - | 200mV | - | - | RoHS Compliant | Lead Free | ||
![]() 4N22ATXV TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-78-6 Metal Can | - | - | - | TO-78-6 | - | - | 25% @ 10mA | - | -65°C~125°C | Bulk | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -65°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | - | 1.3V Max | DC | - | - | 35V | - | 50mA | - | 1.3V | - | 300mV | - | 15μs 15μs | - | - | 40mA | - | - | 300mV | - | - | Non-RoHS Compliant | - | ||
![]() 4N24ATX TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | - | 6 | TO-78-6 | - | - | 100% @ 10mA | - | -65°C~125°C | Bulk | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -65°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | - | 1.3V Max | DC | - | - | 35V | - | 50mA | - | 1.3V | - | 300mV | - | 20μs 20μs | - | - | 40mA | - | - | 300mV | - | - | Non-RoHS Compliant | - | ||
![]() JANTX4N47A TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | - | - | TO-78-6 | - | - | 50% @ 1mA | - | -55°C~125°C | Bulk | 2014 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | - | 1.5V Max | DC | - | - | 40V | - | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | 40mA | - | - | 300mV | - | - | Non-RoHS Compliant | - | ||
![]() JAN4N48A TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | - | - | TO-78-6 | - | - | 100% @ 1mA | - | -55°C~125°C | Bulk | 2014 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | - | 1.5V Max | DC | - | - | 40V | - | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | 40mA | 500% @ 1mA | - | 300mV | - | - | Non-RoHS Compliant | - | ||
![]() 4N23ATX TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-78-6 Metal Can | - | - | 6 | TO-78-6 | - | - | 60% @ 10mA | - | -65°C~125°C | Bulk | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -65°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | - | 1.3V Max | DC | - | - | 35V | - | 50mA | - | 1.3V | - | 300mV | - | 15μs 15μs | - | - | 40mA | - | - | 300mV | - | - | Non-RoHS Compliant | - | ||
![]() JAN4N23 TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | - | - | TO-78-6 | - | - | 60% @ 10mA | - | -55°C~125°C | Bulk | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | - | 1.5V Max | DC | - | - | 40V | - | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | 40mA | - | - | 300mV | - | - | Non-RoHS Compliant | - | ||
![]() HCNR200#550 Broadcom Limited | In Stock | - | - | 22 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | - | - | 0.25% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | 60mW | 1 | 5000Vrms | - | Photovoltaic, Linearized | DUAL, SIMULTANEOUS OPERATION | 1 | - | 60mW | 1.6V | DC | OPTOELECTRONIC DEVICE | 20mA | - | - | - | - | - | - | - | - | - | 2.5V | 25mA | - | 0.75% @ 10mA | - | - | - | - | Non-RoHS Compliant | Contains Lead |