- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL817(S)(C)(TU) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 200mV | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | 200mW | - | 5000Vrms | 35V | Transistor | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | 0.05A | - | 60mA | 60mA | - | 400% @ 5mA | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MOC8105 ON Semiconductor | 4048 |
| Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 400mV | 65% @ 10mA | - | -55°C~100°C | Tube | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | 250mW | - | 5300Vrms | 30V | Transistor | - | 1 | 1 | - | 1.15V | DC | - | - | 30V | 50mA | 1μs | 1.15V | - | 400mV | 50mA | 1μs 2μs | - | - | - | 100mA | - | 133% @ 10mA | 2μs, 3μs | 400mV | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNC1S171 Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | - | 50% @ 5mA | 1 | -30°C~100°C | - | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | 1.35V | DC | - | - | 80V | 50mA | 2μs | - | - | 200mV | - | 2μs 3μs | 0.05A | - | - | - | - | 600% @ 5mA | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SSOP | 1V | 2000% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 120mW | - | 2500Vrms | 40V | Darlington | - | 1 | - | - | 1.1V | DC | - | 50mA | - | 90mA | - | 1.4V | - | 1V | 90mA | 200μs 200μs | - | 6V | 1A | 50mA | - | - | - | 1V | 2000 % | No | - | ROHS3 Compliant | - | ||
![]() CNY17F3TM ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 400mV | 100% @ 10mA | - | -40°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 250mW | - | 4170Vrms | 70V | Transistor | - | 1 | - | - | 1.35V | DC | - | - | - | 50mA | - | - | - | 400mV | 50mA | 4μs 3.5μs Max | - | - | - | 60mA | - | 200% @ 10mA | 2μs, 3μs | - | - | - | - | RoHS Compliant | - | ||
![]() PC817X5J000F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 200mV | 80% @ 5mA | 1 | -30°C~100°C | Tube | 2005 | - | e6 | - | Obsolete | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | 200mW | 1.2V | DC | - | 50mA | - | 50mA | 18μs | - | 18 μs | 200mV | - | 4μs 3μs | - | 6V | - | - | - | 230% @ 5mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC713V0NIZXF Sharp Microelectronics | 32000 | - | Datasheet | 1216 Weeks | Surface Mount | - | SMD/SMT | - | - | 200mV | - | - | - | Tube | 2005 | - | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -25°C | - | 170mW | - | - | 80V | - | - | 1 | 1 | - | - | - | - | - | 80V | 50mA | 4μs | 1.2V | - | 200mV | 50mA | - | - | - | 50mA | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() JAN4N24U TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-LCC | - | 6-LCC (4.32x6.22) | - | 100% @ 10mA | - | -55°C~125°C | Tray | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 20μs 20μs Max | - | - | - | 50mA | - | - | - | 300mV | - | - | - | - | - | ||
![]() HMA121DR2V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | 100% @ 5mA | - | 400mV | - | - | - | - | - | ||
![]() HMA121DR3 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | 100% @ 5mA | - | 400mV | - | - | - | - | - | ||
![]() HMA121FR3V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 100% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | 600% @ 5mA | - | 400mV | - | - | - | - | - | ||
![]() PC853XPJ000F Sharp Microelectronics | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 1.2V | 1000% @ 1mA | 1 | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 320mW | - | 5000Vrms | 350V | Darlington | - | 1 | - | 320mW | 1.2V | DC | - | 50mA | - | 150mA | 300μs | 1.4V | 100 μs | 350V | 150mA | 100μs 20μs | - | 6V | - | 50mA | - | - | - | 1.2V | - | - | - | RoHS Compliant | - | ||
![]() 5962-0822703KUA Broadcom Limited | In Stock | - | - | 56 Weeks | Surface Mount, Through Hole | Surface Mount | 16-SMD, Butt Joint | - | 16-SMD Butt Joint | - | 200% @ 5mA | - | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | 1500VDC | - | Darlington | - | 4 | - | - | 1.4V | DC | - | - | 20V | 40mA | - | 1.4V | - | - | - | - | - | - | - | 10mA | - | - | 2μs, 6μs | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PC3H7ADJ000F Sharp Microelectronics | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-Mini-Flat | 200mV | 35% @ 1mA | - | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 170mW | - | 2500Vrms | 80V | Transistor | - | 1 | 1 | - | 1.2V | DC | - | - | - | 50mA | 4μs | - | - | 80V | 50mA | 4μs 3μs | - | - | 50mA | 50mA | - | 240% @ 1mA | - | 200mV | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | 200% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Darlington | - | 1 | - | - | 1.17V | DC | - | - | - | - | - | - | - | - | - | 100μs 100μs | - | - | - | 80mA | - | - | - | 1V | - | - | - | RoHS Compliant | - | ||
![]() MOC8103300 ON Semiconductor | 39987 |
| Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 400mV | 108% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 250mW | - | 5300Vrms | 30V | Transistor | - | 1 | - | - | 1.15V | DC | - | - | 30V | 50mA | 1μs | - | - | 400mV | 50mA | 1μs 2μs | - | - | - | 100mA | - | 173% @ 10mA | 2μs, 3μs | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() EL816(S1)(TB) Everlight Electronics Co Ltd | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 200mV | 50% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2008 | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | 0.05A | - | 60mA | 60mA | - | 600% @ 5mA | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() IS281F Isocom Components 2004 LTD | 34 |
| - | 2 Weeks | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | - | 150% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 5μs 3μs | - | - | - | 60mA | - | 300% @ 5mA | - | 200mV | - | - | - | ROHS3 Compliant | - | ||
![]() H11AA1X Isocom Components 2004 LTD | In Stock |
| - | 2 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | 20% @ 10mA | - | -30°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | 35V | Transistor with Base | - | 1 | - | - | 1.2V | AC, DC | - | 50mA | - | - | - | - | - | - | - | 4μs 3μs | - | - | 100mA | 50mA | 10mA | - | - | 400mV | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() EL1113-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | 400mV | 100% @ 10mA | 1 | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 250mW | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | - | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | 0.06A | - | 60mA | 60mA | - | 200% @ 10mA | 4μs, 3μs | - | - | No | - | ROHS3 Compliant | - |