- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Number of Functions | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC8113300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | 400mV | 100% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 260mW | - | - | 5300Vrms | 70V | Transistor | - | - | 1 | - | - | 1.15V | DC | - | - | - | - | 3μs | 400mV | - | 3μs 14μs | - | - | - | - | 90mA | - | - | 4.2μs, 23μs | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PVI5013RS-T Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | PVI | e3 | - | Obsolete | 4 (72 Hours) | - | Matte Tin (Sn) | - | - | - | 8541.40.80.00 | - | 1 | - | 3750Vrms | - | Photovoltaic | - | - | 2 | - | - | - | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5ms, 250μs (Max) | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OPIA6010DTUA TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 6-DIP | 300mV | 60% @ 1mA | - | - | -55°C~125°C | Tube | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 125°C | -55°C | - | - | 200mW | - | - | 5000Vrms | 60V | Transistor with Base | - | - | 1 | - | - | 1.2V | AC, DC | - | - | - | 50mA | - | 300mV | 50mA | 5μs 4μs | - | - | - | - | 50mA | 50mA | 600% @ 1mA | - | - | 300mV | - | - | RoHS Compliant | - | ||
![]() PC123Y1 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | - | DIP | - | - | - | - | - | 1 | -30°C | - | Tube | 2003 | - | e0 | - | Obsolete | Not Applicable | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | - | 70V | - | - | SINGLE | 1 | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 50mA | 4μs | 200mV | - | - | 0.05A | - | - | - | - | - | - | - | 5000V | - | 50% | - | Non-RoHS Compliant | Contains Lead | ||
![]() JANTXV4N47U TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-LCC | - | - | 6-LCC (4.32x6.22) | - | 50% @ 2mA | - | - | -55°C~125°C | Tray | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | - | 1 | - | - | 1.5V Max | DC | - | - | - | - | - | - | - | 20μs 20μs Max | - | - | - | - | 50mA | - | - | - | - | 300mV | - | - | - | - | ||
![]() PS2561AL-1-Q-A Renesas Electronics America | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | - | 100% @ 5mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | e6 | - | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn98Bi2) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | 3μs 5μs | 0.03A | - | - | - | - | - | 200% @ 5mA | - | - | 300mV | - | - | ROHS3 Compliant | Lead Free | ||
![]() HMAA2705R1 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 50% @ 5mA | - | - | -40°C~100°C | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | 1.3V Max | AC, DC | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | 50mA | - | 300% @ 5mA | - | - | 300mV | - | - | - | - | ||
![]() HMAA2705R2V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 50% @ 5mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | 1.3V Max | AC, DC | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | 50mA | - | 300% @ 5mA | - | - | 300mV | - | - | - | - | ||
![]() HMA121R2 ON Semiconductor | 6520 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 50% @ 5mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | 50mA | - | 600% @ 5mA | - | - | 400mV | - | - | - | - | ||
![]() HMA121AR4V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 100% @ 5mA | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | 50mA | - | 300% @ 5mA | - | - | 400mV | - | - | - | - | ||
![]() MCT2103S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 400mV | 150% @ 10mA | 1 | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 260mW | - | - | 5300Vrms | 30V | Transistor with Base | - | - | - | - | 260mW | 1.33V | DC | - | 100mA | - | 50mA | 2μs | 30V | 50mA | 1μs 11μs | - | 3V | - | - | - | - | - | 1μs, 50μs | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 3N245TX TT Electronics/Optek Technology | 10 |
| - | 25 Weeks | Through Hole | Through Hole | TO-206AF, TO-72-4 Metal Can | - | - | TO-72-4 | - | 60% @ 10mA | - | - | -55°C~125°C | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1000VDC | 30V | Transistor | - | - | 1 | - | - | 1.3V Max | DC | - | - | 30V | 30mA | - | 300mV | - | 10μs 10μs Max | - | - | - | - | 40mA | - | - | - | - | 300mV | - | - | Non-RoHS Compliant | Lead Free | ||
![]() PS2565L-1-V CEL | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 80% @ 5mA | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | 1.17V | AC, DC | - | - | - | - | - | - | - | 3μs 5μs | - | - | - | - | 80mA | - | 400% @ 5mA | - | - | 300mV | - | - | Non-RoHS Compliant | - | ||
![]() PS8741 CEL | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | - | 16-SOP | - | - | - | - | -40°C~85°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1500Vrms | - | Photovoltaic, Linearized | - | - | 2 | - | - | 1.1V | DC | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() FODM2701AR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | - | 50% @ 5mA | - | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | 1 | - | - | 1.4V Max | DC | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | 50mA | - | 300% @ 5mA | - | - | 300mV | - | - | - | - | ||
![]() 5962-0822703HEC Broadcom Limited | 10 |
| - | 17 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 200% @ 5mA | 4 | - | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | 3A001.A.2.C | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | 1500VDC | - | Darlington | 3V | - | 4 | - | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 40mA | - | - | - | - | 0.01A | - | 1.8V | - | 10mA | - | - | 2μs, 6μs | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOC8107S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | - | 100% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | 1 | - | - | 1.15V | DC | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | - | 100mA | - | 300% @ 10mA | 2μs, 3μs | - | 400mV | - | - | - | - | ||
![]() PC81712NSZ Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4-DIP | - | 160% @ 500μA | - | - | -30°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | 1 | 1 | - | 1.2V | DC | - | - | - | 2mA | 4μs | 200mV | - | 4μs 3μs | - | - | - | - | 10mA | - | 400% @ 500μA | - | - | 200mV | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC81712NIP Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | - | 160% @ 500μA | - | - | -30°C~100°C | Tape & Reel (TR) | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | 1 | 1 | - | 1.2V | DC | - | - | - | 50mA | 4μs | 200mV | - | 4μs 3μs | - | - | - | - | 10mA | - | 400% @ 500μA | - | - | 200mV | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() EL3H7(J)(EA)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 200mV | 100% @ 10mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | 200mW | - | - | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | 50mA | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | - | 50mA | - | - | 200% @ 10mA | - | - | - | - | No | ROHS3 Compliant | - |