- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL3H7(J)(EA)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 200mV | 100% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 200mW | - | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | - | 0.05A | - | - | - | 50mA | - | - | 200% @ 10mA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() H11A23S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 20% @ 10mA | - | -55°C~100°C | Tube | 2003 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 2μs, 2μs | 400mV | - | - | - | - | - | - | - | ||
![]() H11AG23S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 50% @ 1mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | 1 | - | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | 5μs, 5μs | 400mV | - | - | - | - | - | - | - | ||
![]() H11B2W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 200% @ 1mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 25μs, 18μs | 1V | - | - | - | - | - | - | - | ||
![]() H11F1W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | MOSFET | - | - | 1 | - | - | 1.3V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 25μs, 25μs (Max) | - | - | - | - | - | - | - | - | ||
![]() H11AV2FR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 50% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | - | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 15μs, 15μs | 400mV | - | - | - | - | - | - | - | ||
![]() H11B815W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | - | 600% @ 1mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Darlington | - | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 300μs 250μs Max | - | - | - | - | - | - | 50mA | - | 7500% @ 1mA | - | 1V | - | - | - | - | - | - | - | ||
![]() MOC8100TVM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 30% @ 1mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 2μs 2μs | - | - | - | - | - | - | 60mA | - | - | 20μs, 20μs (Max) | 500mV | - | - | - | - | - | - | - | ||
![]() 6N135 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 7% @ 16mA | 1 | -55°C~100°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | - | TIN LEAD | - | - | UL RECOGNIZED, TTL COMPATIBLE, OPEN COLLECTOR | - | unknown | 5000Vrms | - | Transistor with Base | 5V | SINGLE | 1 | - | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1 MBps | - | - | - | - | - | - | - | 8mA | 0.025A | - | 20V | - | - | 25mA | - | 50% @ 16mA | 350ns, 350ns | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-0822703HEA Broadcom Limited | 10 |
| - | 17 Weeks | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | 200% @ 5mA | 4 | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | 1500VDC | - | Darlington | 3V | - | 4 | - | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 40mA | - | - | - | - | - | - | - | 0.01A | - | - | 1.8V | - | 10mA | - | - | 2μs, 6μs | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PC81710NSZ0X SHARP/Socle Technology | In Stock | - | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | 100% @ 500μA | - | -30°C~100°C | Tube | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | 1.2V | DC | - | - | 80V | - | 50mA | - | - | - | 200mV | - | 4μs 3μs | - | - | - | 80V | - | - | 10mA | - | 600% @ 500μA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 26000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 400mV | 50% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 200mW | unknown | 3750Vrms | - | Transistor | - | - | 1 | - | - | 1.15V | DC | - | 10mA | 80V | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | - | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC817XNNIP0F SHARP/Socle Technology | 432100 | - | - | - | Copper, Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 200mV | 50% @ 5mA | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | - | Discontinued | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 200mW | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | 200mW | 1.2V | DC | - | 50mA | 80V | - | 30mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | 50mA | 600% @ 5mA | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() EL817(S)(C)(TB) Everlight Electronics Co Ltd | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 200mV | 200% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 110°C | -55°C | - | 200mW | - | 5000Vrms | 35V | Transistor | - | - | 1 | - | - | 1.2V | DC | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | - | - | - | - | - | 60mA | 60mA | - | 400% @ 5mA | - | 200mV | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PS2705-1 CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 300mV | 50% @ 5mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | unknown | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | 150mW | 1.1V | AC, DC | - | 50mA | - | - | - | - | - | - | 40V | - | 3μs 5μs | - | - | - | - | - | - | - | - | 300% @ 5mA | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OPIA414BTUA TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SOP (2.54mm) | 200mV | 100% @ 1mA | 1 | -30°C~115°C | Tube | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | 80V | Transistor | - | - | 1 | - | 170mW | 1.2V | DC | - | 10mA | - | - | 80mA | 18μs | 1.4V | 18 μs | 80V | - | 4μs 3μs | - | - | 6V | - | - | - | 10mA | - | 600% @ 1mA | - | 200mV | - | - | - | No | - | RoHS Compliant | - | ||
![]() CNY17F-4S1(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 6-SMD | 300mV | 160% @ 10mA | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | 110°C | -55°C | - | 200mW | - | 5000Vrms | 80V | Transistor | - | - | 1 | - | - | 1.65V Max | DC | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 6μs 8μs | - | - | - | - | - | 60mA | 60mA | - | 320% @ 10mA | 10μs, 9μs | 300mV | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() H11B3M-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 1V | 100% @ 1mA | 1 | -55°C~100°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 55V | Darlington with Base | - | SINGLE | 1 | - | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 1V | - | - | - | - | - | - | - | 60mA | - | - | - | 25μs, 18μs | - | - | 100% | - | No | - | ROHS3 Compliant | - | ||
![]() PC3H7DJ0000F SHARP/Socle Technology | 13 | - | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 200mV | 120% @ 1mA | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | - | Discontinued | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | - | 2500Vrms | 80V | Transistor | - | SINGLE | - | - | 170mW | 1.2V | DC | - | 50mA | 80V | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | 20mA | 240% @ 1mA | - | - | 6V | - | 4.4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC123YC2J00F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | 200mV | 50% @ 5mA | 1 | -30°C~100°C | Tube | 2006 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -30°C | - | 200mW | - | 5000Vrms | 70V | Transistor | - | - | 1 | 1 | 200mW | 1.2V | DC | - | 50mA | - | - | 50mA | 18μs | 1.4V | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | - | - | 50mA | - | 400% @ 5mA | - | 200mV | - | - | - | - | - | RoHS Compliant | Lead Free |