- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Supply Voltage | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC81710NSZ0X SHARP/Socle Technology | In Stock | - | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | 100% @ 500μA | - | - | - | -30°C~100°C | Tube | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | 1.2V | - | DC | - | - | 80V | - | - | 50mA | - | - | - | 200mV | - | 4μs 3μs | - | - | 80V | - | - | 10mA | - | - | 600% @ 500μA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 26000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 400mV | 50% @ 5mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 200mW | - | unknown | 3750Vrms | - | Transistor | - | - | - | 1 | - | 1.15V | - | DC | - | 10mA | 80V | - | - | 50mA | - | - | - | 400mV | 50mA | 2μs 3μs | - | - | - | - | - | - | - | - | 600% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC817XNNIP0F SHARP/Socle Technology | 432100 | - | - | - | Copper, Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 200mV | 50% @ 5mA | 1 | - | - | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | - | Discontinued | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | 200mW | - | - | 5000Vrms | 80V | Transistor | - | - | SINGLE | 1 | 200mW | 1.2V | - | DC | - | 50mA | 80V | - | - | 30mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | 6V | - | - | 50mA | - | 50mA | - | 600% @ 5mA | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() EL817(S)(C)(TB) Everlight Electronics Co Ltd | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 200mV | 200% @ 5mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 110°C | -55°C | - | - | 200mW | - | - | 5000Vrms | 35V | Transistor | - | - | - | 1 | - | 1.2V | - | DC | - | - | - | - | - | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | - | - | - | - | 60mA | 60mA | - | - | 400% @ 5mA | - | 200mV | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PS2705-1 CEL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 300mV | 50% @ 5mA | 1 | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | unknown | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | 150mW | 1.1V | - | AC, DC | - | 50mA | - | - | - | - | - | - | - | 40V | - | 3μs 5μs | - | - | - | - | - | - | - | - | 300% @ 5mA | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OPIA414BTUA TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SOP (2.54mm) | 200mV | 100% @ 1mA | 1 | - | - | -30°C~115°C | Tube | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | 80V | Transistor | - | - | - | 1 | 170mW | 1.2V | - | DC | - | 10mA | - | - | - | 80mA | 18μs | 1.4V | 18 μs | 80V | - | 4μs 3μs | - | 6V | - | - | - | 10mA | - | - | 600% @ 1mA | - | 200mV | - | - | - | No | - | RoHS Compliant | - | ||
![]() PS2581L2-W-A Renesas Electronics America | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 130% @ 5mA | - | - | - | -55°C~100°C | Tube | - | NEPOC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | - | 1 | - | 1.17V | - | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 5μs | - | - | - | - | - | 80mA | - | - | 260% @ 5mA | - | 300mV | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-5730#100 Broadcom Limited | 2240 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | - | 200% @ 5mA | 2 | - | Military grade | -55°C~125°C | Tube | 2012 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | Nickel/Gold (Ni/Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 2 | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | 17μs | - | - | 110mV | - | - | 0.01A | - | - | 1.6V | - | 10mA | - | - | - | 2μs, 8μs | - | 1500 % | - | - | Yes | - | ROHS3 Compliant | Exempt | ||
![]() HCPL-5731#100 Broadcom Limited | 2464 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 8-CSMD Butt Joint | - | - | - | 200% @ 5mA | 2 | - | Military grade | -55°C~125°C | Bulk | - | - | e4 | - | Active | 3 (168 Hours) | EAR99 | Nickel/Gold (Ni/Au) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 2 | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | 0.01A | - | - | 1.6V | - | 10mA | - | - | - | 2μs, 8μs | - | 1500 % | - | - | Yes | - | ROHS3 Compliant | - | ||
![]() ACPL-5731L-100 Broadcom Limited | 2514 |
| - | 17 Weeks | Gold | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | - | 200% @ 5mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 7V | - | 1500VDC | - | Darlington | - | 3V | - | 2 | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | - | - | 0.01A | - | - | - | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-5700#200 Broadcom Limited | 48 |
| - | 12 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 200% @ 5mA | 1 | - | Military grade | -55°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 1 | - | 1.4V | 100 μs | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 0.1 MBps | 40mA | 17μs | - | - | 110mV | - | - | - | - | - | - | - | 10mA | - | - | - | 2μs, 8μs | - | 1500 % | - | - | Yes | - | Non-RoHS Compliant | Exempt | ||
![]() 5962-8767906KYA Broadcom Limited | 686 |
| - | 56 Weeks | - | Surface Mount, Through Hole | Surface Mount | 8-SMD Butt Joint | 8 | - | - | 9% @ 16mA | 2 | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 200mW | - | - | 1500VDC | - | Transistor with Base | - | 2V | COMPLEX | 2 | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | - | - | 8mA | - | - | - | - | 1.9V | 20mA | - | - | - | - | 400ns, 1μs | - | 20 % | - | 0.000006s | - | - | Non-RoHS Compliant | - | ||
![]() 5962-8947701YC Broadcom Limited | 2269 |
| - | 17 Weeks | Gold | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | - | - | 1 | - | Military grade | -55°C~125°C | Tube | - | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 260mW | 20V | - | 1500VDC | - | Darlington | 40mA | 3V | SINGLE | 1 | - | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00001 ns | - | 40mA | - | - | - | - | 40mA | 10μs 0.5μs | - | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5962-0822702KPA Broadcom Limited | 639 |
| - | 56 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 200% @ 5mA | 2 | 0.1W | - | -55°C~125°C | Tube | - | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | - | - | not_compliant | 1500VDC | - | Darlington | - | 3V | - | 2 | - | 1.4V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | - | 40mA | - | - | - | - | - | - | 0.01A | - | - | 1.8V | - | 10mA | - | 0.04A | - | 2μs, 6μs | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 5962-8947702KYA Broadcom Limited | 591 |
| - | 56 Weeks | - | Surface Mount | Surface Mount | 8-SMD Butt Joint | 8 | - | - | - | 1 | - | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | - | 260mW | 20V | - | 1500VDC | - | Darlington | - | 3V | SINGLE | 1 | 260mW | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | 20V | 0.00001 ns | - | 40mA | - | - | - | - | 40mA | 10μs 0.5μs | - | - | - | - | 15mA | - | - | 0.04A | - | 4μs, 8μs | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EL816(S1)(TA)-V Everlight Electronics Co Ltd | 23 |
| - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 200mV | 50% @ 5mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | 5000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | 1.2V | - | DC | - | - | 80V | - | - | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | 0.05A | - | - | - | 60mA | 60mA | - | - | 600% @ 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CNY17F-2S1(TA) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 300mV | 63% @ 10mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | 200mW | - | - | 5000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | 1.65V Max | - | DC | - | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 6μs 8μs | - | - | - | - | 60mA | - | - | - | 125% @ 10mA | 10μs, 9μs | - | - | 50nA | - | No | - | ROHS3 Compliant | - | ||
![]() H11AG2300 ON Semiconductor | 3310 |
| Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 400mV | 50% @ 1mA | - | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 260mW | - | - | 5300Vrms | 30V | Transistor with Base | - | - | - | 1 | - | 1.5V Max | - | DC | - | - | 30V | - | - | 50mA | 5μs | - | - | 400mV | - | - | - | - | - | - | - | - | - | - | - | 5μs, 5μs | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACFL-5211U-560E Broadcom Limited | 10 |
| - | 17 Weeks | - | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) | - | - | - | 32% @ 10mA | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | R²Coupler™ | e3 | - | Active | 3 (168 Hours) | - | Tin (Sn) | - | - | - | 8541.40.80.00 | - | - | - | 5000Vrms | - | Transistor | - | - | - | 2 | - | 1.55V | - | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | - | 100% @ 10mA | 150ns, 500ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3N244 TT Electronics/Optek Technology | In Stock | - | - | 15 Weeks | - | Through Hole | Through Hole | TO-206AF, TO-72-4 Metal Can | - | TO-72-4 | - | 30% @ 10mA | - | - | - | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1000VDC | 30V | Transistor | - | - | - | 1 | - | 1.3V Max | - | DC | - | - | - | - | - | 30mA | - | - | - | 300mV | - | 10μs 10μs Max | - | - | - | - | - | 40mA | - | - | - | - | 300mV | - | - | - | - | - | Non-RoHS Compliant | - |