- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Manufacturer Package Identifier | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Number of Functions | Supply Voltage | Reach Compliance Code | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Hysteresis Ratio-Nom | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-K44T-500E Broadcom Limited | 1999 |
| - | 26 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | 32% @ 10mA | 2 | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q100, R²Coupler™ | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, HIGH RELIABILITY | 600mW | - | - | - | - | 5000Vrms | - | Transistor | - | - | 2 | 600mW | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | - | 5V | - | 20mA | - | - | - | 100% @ 10mA | 150ns, 500ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PC357N9J000F SHARP/Socle Technology | 56045 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 130% @ 5mA | 1 | - | - | -30°C~100°C | Cut Tape (CT) | - | - | e2 | - | Discontinued | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | UL RECOGNIZED | 170mW | - | - | unknown | - | 3750Vrms | 80V | Transistor | - | SINGLE | - | 170mW | - | 1.2V | - | DC | - | - | 50mA | - | - | - | 50mA | 18μs | 18 μs | 80V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACPL-M49U-000E Broadcom Limited | 2191 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | 32% @ 10mA | 1 | - | Industrial grade | -40°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | 30mW | - | 20V | - | - | 3750Vrms | 20V | Transistor | - | - | 1 | - | 8mA | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.00002 ns | 20 kbps | 8mA | - | - | - | 8mA | - | - | - | - | 20mA | - | 20mA | - | 80% @ 10mA | 20μs, 20μs (Max) | - | - | 5V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ACPL-M50L-560E Broadcom Limited | 14969 |
| - | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | 100% @ 3mA | 1 | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 45mW | - | - | - | - | 3750Vrms | - | Transistor | 2.7V | SINGLE | 1 | 45mW | - | 1.5V | 220 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 3mA | 24V | - | 1 MBps | 8mA | - | - | - | 8mA | - | - | 5V | - | 20mA | 20mA | - | - | 200% @ 3mA | 200ns, 380ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCT2M Everlight Electronics Co Ltd | 28 |
| - | 20 Weeks | - | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | - | - | 20% @ 10mA | 1 | - | - | -55°C~110°C | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | 200mW | - | - | - | - | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | - | - | 1.23V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 400mV | - | 3μs 3μs | - | - | - | 60mA | - | - | - | - | 3μs, 3μs | - | - | - | 20% | 50nA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-4562-500E Broadcom Limited | 3067 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | - | 3750Vrms | 20V | Transistor with Base | - | SINGLE | 1 | 100mW | - | 1.3V | - | DC | - | LINEAR IC OUTPUT OPTOCOUPLER | 12mA | 20V | - | - | 8mA | - | - | - | 8mA | - | - | 1.8V | - | 12mA | - | 6mA | - | - | - | - | - | - | 45 % | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-M43U-000E Broadcom Limited | 116 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | - | 32% @ 10mA | 1 | - | - | -40°C~125°C | Tube | 2008 | R²Coupler™ | - | - | Active | 1 (Unlimited) | EAR99 | - | UL RECOGNIZED | 100mW | - | 15V | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.000001 ns | 1 MBps | 8mA | - | - | - | 8mA | - | - | 5V | - | 20mA | - | - | - | 80% @ 10mA | 200ns, 300ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP3906(TPL,E Toshiba Semiconductor and Storage | 15000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | 11-4M1S | - | - | - | 300 μs | - | -40°C~125°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | 10V | Photovoltaic | - | - | 1 | - | 50μA | 1.65V | - | DC | 200 μs | - | 12mA | 7V | - | - | 12μA | - | - | - | - | - | - | - | - | - | 30mA | - | - | - | 200μs, 300μs | - | - | - | - | - | - | 2.3mm | - | - | - | RoHS Compliant | - | ||
![]() HCNR201-350E Broadcom Limited | 876 | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | 0.36% @ 10mA | 1 | - | - | -55°C~100°C | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | 60mW | 1 | - | - | - | 5000Vrms | 15V | Photovoltaic, Linearized | - | DUAL, SIMULTANEOUS OPERATION | 1 | 60mW | - | 1.6V | - | DC | - | OPTOELECTRONIC DEVICE | 25mA | - | - | - | - | - | - | - | - | - | - | 2.5V | - | 25mA | - | 20mA | - | 0.72% @ 10mA | - | - | - | 2.5V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLP187(TPL,E Toshiba Semiconductor and Storage | 159000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | - | 1000% @ 1mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | UL APPROVED | - | - | - | - | - | 3750Vrms | - | Darlington | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | - | 1.25V | - | DC | - | - | - | 300V | - | - | 150mA | - | - | 1.2V | - | 40μs 15μs | 0.05A | - | - | - | 50mA | - | - | - | 50μs, 15μs | - | - | - | 4000% | 200nA | - | - | - | - | - | RoHS Compliant | - | ||
![]() H11AG1TVM ON Semiconductor | 10 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | 864mg | - | - | 100% @ 1mA | 1 | - | - | -40°C~100°C | Tube | 2015 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 260mW | - | - | - | - | 4170Vrms | 30V | Transistor with Base | - | SINGLE | 1 | 260mW | - | 1.25V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | - | - | - | 50mA | - | - | 400mV | 50mA | - | - | 6V | - | 50mA | - | - | 0.05A | - | 5μs, 5μs | - | - | - | 300% | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL-0454 Broadcom Limited | 39 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 21% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2006 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED, TTL COMPATIBLE | 100mW | - | - | - | - | 3750Vrms | 20V | Transistor | - | SINGLE | - | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 MBps | 8mA | - | - | - | 8mA | - | - | 5V | - | 25mA | - | - | - | - | 200ns, 300ns | - | - | - | 65 % | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TLP290(SE Toshiba Semiconductor and Storage | 28 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | 4 | - | - | 80V | 50% @ 5mA | 1 | - | - | -55°C~110°C | Tube | 2013 | - | - | - | Active | - | - | - | UL RECOGNIZED | 200mW | - | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | 200mW | - | 1.25V | - | AC, DC | - | - | 50mA | - | - | - | - | 2μs | 3 μs | 80V | 50mA | 2μs 3μs | - | - | - | 50mA | - | - | - | 600% @ 5mA | 3μs, 3μs | 125°C | 300mV | - | - | 80nA | - | 2.3mm | - | No | Unknown | RoHS Compliant | - | ||
![]() HCPL4503TSVM ON Semiconductor | 1035 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Through Hole | 8-DIP (0.400, 10.16mm) | - | 720mg | - | - | 19% @ 16mA | 1 | - | - | -40°C~100°C | - | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | TTL COMPATIBLE, UL RECOGNIZED | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | SINGLE | 1 | - | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 1 Mbps | - | - | - | - | - | - | 0.025A | - | - | - | 25mA | - | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() HCPL2531SDV ON Semiconductor | 10 |
| Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 792mg | - | - | 19% @ 16mA | 2 | - | - | -55°C~100°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | - | 2500Vrms | 20V | Transistor | - | - | 2 | 100mW | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 800ns | 800 ns | - | 8mA | - | - | 5V | 1.7V | 25mA | - | - | - | 50% @ 16mA | 450ns, 300ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MOCD223VM ON Semiconductor | 10 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 252mg | - | - | 500% @ 1mA | 2 | - | - | -40°C~100°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | - | 2500Vrms | 30V | Darlington | - | - | - | 250mW | - | 1.25V | - | DC | - | - | 60mA | 30V | - | - | 150mA | 1μs | - | 1V | 150mA | 8μs 110μs | - | 6V | 1.3V | 60mA | - | - | - | - | 10μs, 125μs | - | - | - | 1000 % | 50nA | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PC354N1TJ00F Sharp Microelectronics | 63212 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 80V | 50% @ 1mA | 1 | - | - | -30°C~100°C | Cut Tape (CT) | 2003 | - | e2 | - | Obsolete | 1 (Unlimited) | - | Tin/Copper (Sn/Cu) | UL RECOGNIZED | 170mW | - | - | - | 2.54mm | 3750Vrms | 80V | Transistor | - | SINGLE | - | 170mW | - | 1.2V | - | AC, DC | - | - | 50mA | 80V | - | - | 50mA | 18μs | 18 μs | 80V | 50mA | 4μs 3μs | - | - | - | 50mA | - | 20mA | - | 150% @ 1mA | - | - | 200mV | - | - | - | - | - | 5.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() HCPL-6551 Broadcom Limited | 2672 |
| Datasheet | 17 Weeks | - | Gold | Surface Mount | Surface Mount | 16-Flatpack | 16 | - | - | - | 9% @ 16mA | 4 | - | Military grade | -55°C~125°C | Bulk | - | - | e4 | - | Active | Not Applicable | EAR99 | - | HIGH RELIABILITY | 200mW | - | 20V | - | - | 1500VDC | - | Transistor with Base | 2V | COMPLEX | 4 | 200mW | - | 1.55V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | 0.000006 ns | 0.4 MBps | 8mA | - | - | - | 8mA | - | - | 5V | - | 20mA | - | - | - | - | 400ns, 1μs | - | - | - | 20 % | - | 0.0125 | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELD213(TA) Everlight Electronics Co Ltd | 100000 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | 100% @ 10mA | 2 | - | - | -55°C~110°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | - | 3750Vrms | 80V | Transistor | - | - | 2 | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | 0.06A | - | 1.5V | 60mA | - | - | 0.05A | - | 5μs, 4μs | - | - | - | 100% | 50nA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FODM1009R2 ON Semiconductor | 27000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 200% @ 5mA | - | - | - | -40°C~110°C | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | 1.4V | - | DC | - | - | - | - | - | - | - | - | - | 300mV | - | 5.7μs 8.5μs | - | - | - | - | - | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |