- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11B2S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 200% @ 1mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 25μs, 18μs | 1V | - | - | - | ||
![]() H11B255300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 100% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 25μs, 18μs | 1V | - | - | - | ||
![]() H11F3300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | MOSFET | - | 1 | - | 1.3V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 25μs, 25μs (Max) | - | - | - | - | ||
![]() H11AA8143S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 20% @ 1mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.2V | AC, DC | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | - | - | 50mA | 300% @ 1mA | - | 200mV | - | - | - | ||
![]() H11AG3SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 20% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | 5μs, 5μs | 400mV | - | - | - | ||
![]() MCT271W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 45% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | 90% @ 10mA | 1μs, 48μs | 400mV | - | - | - | ||
![]() MCT5200W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 75% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 1.3μs 16μs | - | - | - | - | - | 50mA | - | 1.6μs, 18μs | 400mV | - | - | - | ||
![]() MCT22023S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 63% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | 125% @ 10mA | 2μs, 2μs | 400mV | - | - | - | ||
![]() MOC119300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 300% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Darlington | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 3.5μs, 95μs | 1V | - | - | - | ||
![]() MOC80203SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 500% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Darlington | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 3.5μs, 95μs | 2V | - | - | - | ||
![]() MOC81023SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 73% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | - | - | 100mA | 117% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() MCT5200300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 75% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | 1.3μs 16μs | - | - | - | - | - | 50mA | - | 1.6μs, 18μs | 400mV | - | - | - | ||
![]() MOC81033S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 108% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | - | - | 100mA | 173% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() LDA212STR IXYS Integrated Circuits Division | In Stock | - | - | 6 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | - | 300% @ 1mA | - | -40°C~85°C | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | 30V | Darlington | - | 2 | - | 1.2V | AC, DC | - | - | - | - | - | - | 1V | - | - | - | - | - | - | - | 1mA | 30000% @ 1mA | 8μs, 345μs | 1V | - | ROHS3 Compliant | - | ||
![]() 6N136 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 19% @ 16mA | 1 | -55°C~100°C | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | TIN LEAD | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | - | Transistor with Base | SINGLE | 1 | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 1 MBps | - | - | - | - | - | 8mA | 0.025A | - | 20V | - | 25mA | 50% @ 16mA | 350ns, 350ns | - | - | Non-RoHS Compliant | - | ||
![]() PC6N139X Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | - | 400% @ 0.5mA | - | 0°C~70°C | Tube | 2000 | - | - | Obsolete | 1 (Unlimited) | - | 70°C | 0°C | - | - | - | 2500Vrms | 18V | Darlington with Base | - | 1 | - | 1.5V | DC | - | - | 18V | - | 60mA | 1.5V | - | - | - | - | - | - | - | - | 20mA | - | 300ns, 1.5μs | - | - | Non-RoHS Compliant | - | ||
![]() JANTXV4N48U TT Electronics/Optek Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-LCC | - | 6-LCC (4.32x6.22) | - | 100% @ 2mA | - | -55°C~125°C | Tray | 2016 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | 20μs 20μs Max | - | - | - | - | - | 50mA | - | - | 300mV | - | - | - | ||
Tiny WHSL | In Stock | - | - | 16 Weeks | Surface Mount | Surface Mount | 6-SMD (4 Leads), Gull Wing | 4 | - | 400mV | 100% @ 5mA | - | -55°C~100°C | - | 2002 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 200mW | - | 3750Vrms | - | Transistor | - | 1 | 200mW | 1.15V | DC | - | 50mA | - | - | - | - | 80V | 50mA | 2μs 3μs | - | - | 5V | - | 50mA | - | 600% @ 5mA | 3μs, 3μs | - | No | RoHS Compliant | Lead Free | ||
![]() H11A2SM ON Semiconductor | 6520 | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 20% @ 10mA | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | - | ||
![]() H11A617B300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | 63% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | - | - | 50mA | 125% @ 10mA | - | 400mV | - | - | - |