- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HMA121ER1V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 150% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 300% @ 5mA | - | 400mV | - | - | - | ||
![]() HMA2701AR4V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 150% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 300% @ 5mA | - | 300mV | - | - | - | ||
![]() HMA121AR3V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 100% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 300% @ 5mA | - | 400mV | - | - | - | ||
![]() HMAA2705R3 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | AC, DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 300% @ 5mA | - | 300mV | - | - | - | ||
![]() HMA2701AR2V ON Semiconductor | 40117 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 150% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 300% @ 5mA | - | 300mV | - | - | - | ||
![]() HMA121BR4 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 150% @ 5mA | - | 400mV | - | - | - | ||
![]() HMA121FR4 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 100% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 600% @ 5mA | - | 400mV | - | - | - | ||
![]() HMA2701BR4V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 80% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 160% @ 5mA | - | 300mV | - | - | - | ||
![]() HMA121FR2V ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 100% @ 5mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 600% @ 5mA | - | 400mV | - | - | - | ||
![]() MOC8102W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | 6-DIP | 400mV | 73% @ 10mA | - | -55°C~100°C | Tube | 2007 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | 250mW | - | 5300Vrms | 30V | Transistor | - | 1 | 1 | - | 1.15V | DC | - | - | 50mA | 1μs | - | - | 400mV | 50mA | 1μs 2μs | - | - | - | 100mA | 117% @ 10mA | 2μs, 3μs | 400mV | - | RoHS Compliant | Lead Free | ||
![]() PC357M7J000F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-Mini-Flat | 200mV | 200% @ 5mA | 1 | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 170mW | - | 3750Vrms | - | Transistor | - | 1 | - | 170mW | 1.2V | DC | 50mA | 80V | 50mA | 18μs | 1.2V | 18 μs | 80V | 50mA | 4μs 3μs | - | 6V | 50mA | 50mA | 600% @ 5mA | - | 200mV | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | 4-Mini-Flat | 1V | 400% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | 120mW | - | 2500Vrms | 350V | Darlington | - | 1 | - | - | 1.1V | DC | - | - | 60mA | - | - | - | 1V | 60mA | 20μs 5μs | - | - | 500mA | 50mA | 4500% @ 1mA | - | 1V | No | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | - | 300mV | 150% @ 1mA | - | -55°C~100°C | Bulk | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | 120mW | - | 2500Vrms | - | Transistor | - | 1 | - | - | 1.1V | DC | - | 40V | 40mA | - | - | - | 300mV | 40mA | 5μs 10μs | - | - | 500mA | 50mA | 300% @ 1mA | 40μs, 120μs | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4N48A TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | 100% @ 1mA | - | -55°C~125°C | Bulk | 2010 | - | - | Obsolete | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | - | 1.5V Max | DC | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs | - | - | - | 40mA | 500% @ 1mA | - | 300mV | - | Non-RoHS Compliant | - | ||
![]() 4N23UTX TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6-LCC (6.22x4.32) | - | 60% @ 10mA | - | -55°C~125°C | Bulk | 2010 | - | - | Obsolete | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | - | 1.3V Max | DC | - | 35V | - | - | 1.3V | - | 300mV | - | 15μs 15μs | - | - | - | 40mA | - | - | 300mV | - | RoHS Compliant | - | ||
![]() 4N22U TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | 6-LCC (6.22x4.32) | - | 25% @ 10mA | - | -55°C~125°C | Bulk | 2010 | - | - | Obsolete | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | - | 1.3V Max | DC | - | 35V | - | - | 1.3V | - | 300mV | - | 15μs 15μs | - | - | - | 40mA | - | - | 300mV | - | RoHS Compliant | - | ||
![]() 4N47A TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | 50% @ 1mA | - | -55°C~125°C | Bulk | 2010 | - | - | Obsolete | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | - | 1.5V Max | DC | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs | - | - | - | 40mA | - | - | 300mV | - | Non-RoHS Compliant | - | ||
![]() 4N24UTX TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6-LCC (6.22x4.32) | - | 100% @ 10mA | - | -55°C~125°C | Bulk | 2010 | - | - | Obsolete | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | - | 1.3V Max | DC | - | 35V | - | - | 1.3V | - | 300mV | - | 20μs 20μs | - | - | - | 40mA | - | - | 300mV | - | RoHS Compliant | - | ||
![]() 4N24UTXV TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6-LCC (6.22x4.32) | - | 100% @ 10mA | - | -55°C~125°C | Bulk | 2010 | - | - | Obsolete | 1 (Unlimited) | - | 125°C | -55°C | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | - | - | 1.3V Max | DC | - | 35V | - | - | 1.3V | - | 300mV | - | 20μs 20μs | - | - | - | 40mA | - | - | 300mV | - | RoHS Compliant | - | ||
![]() CNC1S171S Panasonic Electronic Components | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | - | 50% @ 5mA | 1 | -30°C~100°C | Tube | 2009 | - | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | 1.35V | DC | - | 80V | 50mA | 2μs | - | - | 200mV | - | 2μs 3μs | 0.05A | - | - | - | 600% @ 5mA | - | - | - | RoHS Compliant | Lead Free |