- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Max Power Dissipation | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | 4-Mini-Flat | - | - | 300mV | 100% @ 1mA | - | -55°C~100°C | Bulk | - | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 120mW | - | - | 2500Vrms | - | Transistor | 1 | - | - | 1.1V | DC | - | 120V | 30mA | - | 1.1V | - | 300mV | 30mA | 10μs 10μs | - | 500mA | 50mA | - | 200% @ 1mA | 80μs, 50μs | 300mV | - | - | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Flat Leads | 4 | 4-Mini-Flat | - | - | 300mV | 100% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 120mW | - | - | 2500Vrms | - | Transistor | 1 | - | - | 1.1V | DC | - | 120V | 30mA | - | 1.1V | - | 300mV | 30mA | 10μs 10μs | - | 500mA | 50mA | - | 200% @ 1mA | 80μs, 50μs | 300mV | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 4N47UTXV TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 6 | 6-LCC (6.22x4.32) | - | - | - | 50% @ 2mA | - | -55°C~125°C | Bulk | 2010 | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | - | - | - | 1000VDC | - | Transistor with Base | 1 | - | - | 1.5V Max | DC | - | 45V | - | - | 1.5V | - | 300mV | - | 20μs 20μs | - | - | 40mA | - | - | - | 300mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4N48TX TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-78-6 Metal Can | 6 | TO-78-6 | - | - | - | 100% @ 1mA | - | -55°C~125°C | Bulk | 2010 | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | - | - | - | 1000VDC | - | Transistor with Base | 1 | - | - | 1.5V Max | DC | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs | - | - | 40mA | - | 500% @ 1mA | - | 300mV | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() JAN4N47 TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | - | - | 50% @ 1mA | - | -55°C~125°C | Bulk | 2014 | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | - | - | - | 1000VDC | - | Transistor with Base | 1 | - | - | 1.5V Max | DC | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 20μs 20μs Max | - | - | 40mA | - | - | - | 300mV | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4N49TXV TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | TO-78-6 Metal Can | - | TO-78-6 | - | - | - | 200% @ 1mA | - | -55°C~125°C | Bulk | 2010 | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | - | - | - | 1000VDC | - | Transistor with Base | 1 | - | - | 1.5V Max | DC | - | 40V | 50mA | - | 1.5V | - | 300mV | - | 25μs 25μs | - | - | 40mA | - | 1000% @ 1mA | - | 300mV | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | - | 300mV | 50% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | Obsolete | 1 (Unlimited) | 100°C | -55°C | - | 150mW | - | - | 5000Vrms | 70V | Transistor | 1 | - | - | 1.2V | DC | - | 70V | 30mA | - | 1.2V | - | 300mV | 30mA | 3μs 5μs | - | 500mA | 30mA | - | 400% @ 5mA | - | 300mV | - | - | - | - | No | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 250mV | 150% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | Discontinued | 1 (Unlimited) | - | - | - | 150mW | - | - | 5000Vrms | 40V | Transistor | 1 | - | - | 1.1V | DC | - | - | 30mA | - | - | - | 250mV | 30mA | 20μs 30μs | - | 1A | 80mA | - | 300% @ 1mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SSOP | - | - | - | 15% @ 16mA | 2 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 100mW | - | - | 2500Vrms | 35V | Transistor | 2 | - | - | 1.7V | DC | 25mA | - | 8mA | - | 2.2V | - | - | - | - | - | 25mA | 25mA | - | 45% @ 16mA | 300ns, 600ns | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-SSOP | - | - | 300mV | 150% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 120mW | - | - | 2500Vrms | 40V | Transistor | 1 | - | - | 1.15V | DC | - | - | 40mA | - | - | - | 300mV | 40mA | 4μs 5μs | - | 1A | 50mA | - | 300% @ 1mA | - | 300mV | - | - | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | - | 300mV | 50% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 150mW | - | - | 3750Vrms | 40V | Transistor | 1 | - | 150mW | 1.1V | DC | 50mA | 40V | 80mA | - | 1.1V | - | 300mV | 80mA | 3μs 5μs | 6V | 1A | 50mA | - | 150% @ 5mA | - | 300mV | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4N36 Vishay Semiconductor Opto Division | In Stock | - | Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | 30V | 300mV | 100% @ 10mA | 1 | -55°C~100°C | Tube | 2014 | - | Active | 1 (Unlimited) | 100°C | -55°C | 1.3V | 70mW | 4N36 | BSI, FIMKO, UL | 5000Vrms | 30V | Transistor with Base | 1 | 6V | 70mW | 1.3V | DC | 50mA | 30V | 50mA | 2μs | 1.3V | 2 μs | 30V | 100mA | - | 6V | 50mA | 50mA | 10mA | - | 10μs, 10μs | - | 50 % | 4mm | 7.62mm | 7mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 6N139S ON Semiconductor | 3057 |
| Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | 792.000628mg | - | - | 500% @ 1.6mA | 1 | -40°C~85°C | Tube | 2014 | - | Obsolete | 1 (Unlimited) | 85°C | -40°C | - | 100mW | 6N139 | - | 2500Vrms | 18V | Darlington with Base | 1 | - | 100mW | 1.3V | DC | 20mA | - | 60mA | 60μs | 1.7V | 25 μs | - | 60mA | - | 5V | 20mA | 20mA | 1.6mA | - | 1.5μs, 7μs | - | 1300 % | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CNY171S ON Semiconductor | 295 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 6-SMD | - | - | 400mV | 40% @ 10mA | 1 | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | 100°C | -55°C | - | 260mW | - | - | 5300Vrms | 70V | Transistor with Base | 1 | - | 260mW | 1.35V | DC | 90mA | - | 50mA | 4μs | 1.5V | 20 μs | 70V | - | 1μs 2μs | 6V | - | 100mA | - | 80% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SSOP | - | - | 300mV | 100% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 120mW | - | - | 2500Vrms | 70V | Transistor | 1 | - | 120mW | 1.2V | DC | 30mA | - | 30mA | - | 1.4V | - | 300mV | 30mA | 5μs 7μs | 6V | 500mA | 30mA | - | 300% @ 5mA | - | 300mV | - | - | - | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SOP | - | - | 1V | 700% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 150mW | - | - | 3750Vrms | 40V | Darlington | 1 | - | 150mW | 1.1V | DC | 50mA | 40V | 200mA | - | 1.4V | - | 1V | 200mA | 200μs 200μs | 6V | 1A | 50mA | - | 3400% @ 1mA | - | 1V | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() OPI120TXV TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Axial - 5 leads | 5 | Axial | - | - | - | 20% @ 10mA | - | -65°C~125°C | Bulk | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 15000VDC | 25V | Transistor | 1 | - | - | 1.4V | DC | - | - | - | - | - | - | 500mV | - | 8μs 8μs | - | - | 100mA | - | - | - | 300mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCC240TXV TT Electronics/Optek Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | 4-SMD | - | - | 300mV | 25% @ 10mA | 1 | -55°C~125°C | Bulk | 1997 | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | - | - | - | 1000VDC | 30V | Transistor | 1 | - | 300mW | 1.5V Max | DC | 40mA | - | 50mA | 15μs | 1.5V | 15 μs | 300mV | - | 15μs 15μs | 2V | - | 40mA | - | - | - | 300mV | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCC240 TT Electronics/Optek Technology | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | 4-SMD | - | - | 300mV | 25% @ 10mA | 1 | -55°C~125°C | Bulk | 1997 | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | - | - | - | 1000VDC | 30V | Transistor | 1 | - | 300mW | 1.5V Max | DC | 40mA | - | 50mA | 15μs | 1.5V | 15 μs | 300mV | - | 15μs 15μs | 2V | - | 40mA | - | - | - | 300mV | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OPIA409CTU TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SSOP | - | - | 1V | 400% @ 1mA | - | -30°C~100°C | Tube | 2008 | - | Obsolete | 1 (Unlimited) | 100°C | -30°C | - | 160mW | - | - | 2500Vrms | 300V | Darlington | 1 | - | - | 1.2V | DC | - | - | 60mA | - | - | - | 1V | 60mA | 40μs 10μs | - | - | 50mA | 10mA | - | - | 1V | 2000 % | - | - | - | - | - | RoHS Compliant | - |