- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Polarity | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Power Consumption | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPIA404BTR TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SOP (2.54mm) | 300mV | 50% @ 5mA | 1 | -55°C~115°C | Tape & Reel (TR) | 2008 | - | - | Obsolete | 1 (Unlimited) | 115°C | -55°C | - | - | 170mW | - | 3750Vrms | 60V | Transistor | - | - | 1 | 170mW | 1.6V | DC | - | 50mA | - | 50mA | 20μs | 1.75V | 20 μs | 60V | 50mA | 5μs 4μs | - | - | 6V | - | 50mA | - | 600% @ 5mA | - | 300mV | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() Q817 QT Brightek (QTB) | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | 50% @ 5mA | 1 | -55°C~100°C | Tube | - | - | - | Active | 2A (4 Weeks) | - | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | - | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 6μs 8μs | - | 0.05A | - | - | - | - | 600% @ 5mA | - | 200mV | - | - | 80V | - | - | - | RoHS Compliant | - | ||
![]() PC123X1YSZ0F Sharp Microelectronics | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 4-DIP | 200mV | 50% @ 5mA | 1 | -30°C~100°C | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | 100°C | -30°C | - | - | 200mW | - | 5000Vrms | 70V | Transistor | - | - | 1 | 200mW | 1.2V | DC | - | 50mA | - | 7.5mA | 18μs | 1.4V | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | 50mA | 50mA | - | 150% @ 5mA | - | 200mV | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() EL815(S)(TB) Everlight Electronics Co Ltd | In Stock | - | - | - | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | - | 600% @ 1mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2014 | - | yes | Discontinued | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | - | 5000Vrms | - | Darlington | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 60μs 53μs | - | 0.05A | - | - | 60mA | - | 7500% @ 1mA | - | 1V | - | - | 35V | 0.0003s | - | - | ROHS3 Compliant | - | ||
![]() EL817(S1)(C)(TB)-V Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 200mV | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 35V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | - | 0.05A | - | 60mA | 60mA | - | 400% @ 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL357NA-VG Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SOP (2.54mm) | 200mV | 80% @ 5mA | - | -55°C~110°C | Tube | 2011 | - | - | Active | 1 (Unlimited) | 110°C | -55°C | - | - | 200mW | - | 3750Vrms | 80V | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 3μs 4μs | - | - | - | 50mA | 50mA | - | 160% @ 5mA | - | 200mV | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PC81716NIP0X Sharp Microelectronics | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | 200mV | 160% @ 500μA | - | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | Discontinued | 1 (Unlimited) | 100°C | -30°C | - | - | 170mW | - | 5000Vrms | 80V | Transistor | - | - | 1 | - | 1.2V | DC | - | - | 80V | 50mA | - | 1.2V | - | 200mV | 50mA | 4μs 3μs | - | - | - | 10mA | 10mA | - | 500% @ 500μA | - | 200mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CNY17F-1S(TA) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 300mV | 40% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2001 | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | 200mW | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | 1.65V Max | DC | - | - | - | 50mA | - | - | - | 80V | 50mA | 6μs 8μs | - | - | - | 60mA | - | - | 80% @ 10mA | 10μs, 9μs | - | - | 50nA | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNY17F-3S1(TB) Everlight Electronics Co Ltd | 96800 | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 300mV | 100% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2005 | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | 200mW | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | 1.65V Max | DC | - | - | - | 50mA | - | - | - | 300mV | 50mA | 6μs 8μs | - | - | - | 60mA | - | - | 200% @ 10mA | 10μs, 9μs | - | - | 50nA | - | - | No | - | ROHS3 Compliant | - | ||
![]() PS8601-A CEL | In Stock | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-DIP | - | 15% @ 16mA | - | -55°C~100°C | Tube | - | NEPOC | - | Obsolete | 1 (Unlimited) | 100°C | -55°C | - | - | 100mW | - | 5000Vrms | 35V | Transistor with Base | - | - | 1 | - | 1.7V | DC | - | 25mA | - | 8mA | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | 500ns, 300ns | - | 15 % | - | - | - | - | - | RoHS Compliant | - | ||
![]() EL816(S1)(Y)(TB)-V Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 200mV | 150% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | - | 0.06A | - | 60mA | 60mA | - | 300% @ 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() EL817(S1)(C)(TA)-VG Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 200mV | 200% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 35V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 6μs 8μs | - | 0.06A | - | 60mA | 60mA | - | 400% @ 5mA | - | - | - | - | 80V | - | No | - | ROHS3 Compliant | - | ||
![]() EL817(S)(TB)-VG Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 200mV | 50% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 35V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 6μs 8μs | - | 0.06A | - | 60mA | 60mA | - | 600% @ 5mA | - | - | - | - | 80V | - | No | - | ROHS3 Compliant | - | ||
![]() EL817(S)(TB)-V Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | 200mV | 50% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | - | 200mW | - | 5000Vrms | 35V | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | - | - | - | 60mA | 60mA | - | 600% @ 5mA | - | 200mV | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CNY17F-1X Isocom Components 2004 LTD | 20 | - | - | 2 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 6-DIP | - | 40% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | 70V | Transistor | - | - | 1 | - | 1.2V | DC | - | 60mA | - | - | - | - | - | - | - | 2μs 2μs | - | - | - | - | 60mA | 60mA | 80% @ 10mA | 3μs, 2.3μs | 400mV | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TLP785(Y F) | 39 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 4-DIP | 400mV | 50% @ 5mA | 1 | -55°C~110°C | Tube | 2012 | - | - | Active | 1 (Unlimited) | 110°C | -55°C | - | - | 240mW | - | 5000Vrms | - | Transistor | - | - | 1 | 240mW | 1.15V | DC | - | 16mA | 80V | 50mA | - | 1.15V | - | 80V | 10mA | 2μs 3μs | - | - | 5V | 60mA | 60mA | - | 150% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 0558160000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Housed | - | - | - | - | - | - | -25°C~60°C | Bulk | - | - | - | Obsolete | Not Applicable | - | - | Green | - | - | - | - | 5V | Transistor | - | - | 1 | - | - | AC, DC | - | - | - | 20mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 30μs, 100μs | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4N28 Everlight Electronics Co Ltd | 2500 | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | 500mV | 10% @ 10mA | 1 | -55°C~110°C | Tube | 2010 | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | 200mW | - | 5000Vrms | 80V | Transistor with Base | NPN | SINGLE | 1 | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 80V | - | - | - | - | 80V | - | - | 200mW | - | - | 50mA | - | 10mA | - | 3μs, 3μs | - | 10% | 50nA | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() QT852 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | 1000% @ 1mA | - | -55°C~100°C | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Darlington | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 250μs 95μs Max | - | - | - | - | 80mA | - | 15000% @ 1mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 1170200000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | - | DIN Rail | Module | - | - | - | - | - | - | - | Bulk | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |