- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC512 Sharp Microelectronics | 10049 | - | Datasheet | - | Through Hole | Through Hole | 4-DIP Module | 4 | - | - | - | 1 | -25°C~85°C | Tube | 2003 | e0 | - | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | VDE APPROVED, UL RECOGNIZED | - | unknown | - | 5000Vrms | 35V | Transistor | SINGLE | 1 | 6V | - | - | 1.2V | DC | - | - | - | 20mA | 3μs | - | - | 400mV | - | 3μs 4μs | 0.05A | - | - | 50mA | - | - | - | 10% | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC827AB Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 80% @ 5mA | 2 | -30°C~100°C | Tube | 1997 | e0 | - | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | - | 5000Vrms | 35V | Transistor | - | 2 | - | - | - | 1.2V | DC | - | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | 0.05A | - | - | - | 260% @ 5mA | - | - | - | 100nA | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC825Y Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 600% @ 1mA | - | -30°C~100°C | Tube | 1997 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | 35V | Darlington | - | 2 | - | - | - | 1.2V | DC | - | - | - | 80mA | 60μs | - | - | 1V | - | 60μs 53μs | - | - | - | 50mA | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EL3H7(C)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 200mV | 200% @ 5mA | 1 | -55°C~110°C | Tube | 2011 | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | - | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | 400% @ 5mA | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 4N29S1(TB)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 1V | 100% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | - | - | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 55V | - | - | 0.06A | - | 60mA | - | - | 5μs, 40μs (Max) | - | 500 % | - | No | ROHS3 Compliant | - | ||
![]() EL3H7(H)(EA)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 200mV | 40% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | 200mW | - | - | 3750Vrms | 80V | Transistor | SINGLE | 1 | - | - | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | 50mA | 5μs 3μs | 0.05A | - | 50mA | - | 80% @ 10mA | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() CNY17F-1S1(TB)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 6-SMD | 300mV | 40% @ 10mA | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | 110°C | -55°C | - | 200mW | - | - | 5000Vrms | 80V | Transistor | - | 1 | - | - | - | 1.65V Max | DC | - | - | - | 50mA | - | - | - | 300mV | 50mA | 6μs 8μs | - | - | 60mA | 60mA | 80% @ 10mA | 10μs, 9μs | 300mV | - | - | No | ROHS3 Compliant | - | ||
![]() 4N29M-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 1V | 100% @ 10mA | 1 | -55°C~100°C | Tube | 2012 | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | - | - | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 55V | - | - | - | - | 60mA | - | - | 5μs, 40μs (Max) | - | 500 % | - | No | ROHS3 Compliant | - | ||
![]() H11B2S1(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 1V | 200% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | - | - | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 1V | - | - | - | - | 60mA | - | - | 25μs, 18μs | - | 200% | - | No | ROHS3 Compliant | - | ||
![]() CNY17F-4M-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 300mV | 160% @ 10mA | 1 | -55°C~110°C | Tube | 2005 | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | - | 1.65V Max | DC | - | - | - | 50mA | - | - | - | 300mV | 50mA | 6μs 8μs | 0.05A | - | 60mA | - | 320% @ 10mA | 10μs, 9μs | - | - | 50nA | - | ROHS3 Compliant | - | ||
![]() EL211(TB) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 400mV | 20% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2010 | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | 240mW | - | - | 3750Vrms | 80V | Transistor with Base | SINGLE | 1 | - | - | - | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | 0.06A | - | 60mA | - | - | 3μs, 3μs | - | 20% | 50nA | No | ROHS3 Compliant | - | ||
![]() EL215(TB) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 400mV | 20% @ 1mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2010 | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | 240mW | - | - | 3750Vrms | 80V | Transistor with Base | SINGLE | 1 | - | - | - | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 400mV | - | 1.6μs 2.2μs | 0.06A | - | 60mA | - | - | 3μs, 3μs | - | 50% | 50nA | No | ROHS3 Compliant | - | ||
![]() TIL117S(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 400mV | 50% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | 200mW | - | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | - | - | 1.32V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 400mV | - | 6μs 8μs | - | - | 60mA | - | - | 10μs, 9μs | - | 50% | 50nA | - | ROHS3 Compliant | - | ||
Tiny WHSL | 30000 | - | - | - | - | - | PDIP | - | - | 400mV | - | - | - | Bulk | 2007 | - | - | Last Time Buy | 1 (Unlimited) | - | 70°C | -25°C | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55V | 50mA | - | - | - | 50mA | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() PC713V0YSZXF Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | - | 200mV | 50% @ 5mA | 1 | -25°C~100°C | Tube | 2005 | e2 | - | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED, VDE APPROVED | 170mW | - | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | - | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 80V | 50mA | 4μs | - | - | 80V | 50mA | 4μs 3μs | 0.05A | - | 50mA | - | 600% @ 5mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC3Q64QKJ00F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | 16-Mini-Flat | 200mV | 20% @ 1mA | - | -30°C~100°C | Tape & Reel (TR) | 1997 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 170mW | - | - | 2500Vrms | 80V | Transistor | - | 4 | - | 4 | - | 1.2V | AC, DC | - | - | - | 50mA | 4μs | - | - | 200mV | 50mA | 4μs 3μs | - | - | - | 50mA | 400% @ 1mA | - | 200mV | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC81718NSZ0F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 200mV | 120% @ 500μA | 1 | -30°C~100°C | Tube | 2005 | e2 | - | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | unknown | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | - | 1.2V | DC | - | - | - | 2.5mA | 4μs | - | - | 200mV | 50mA | 4μs 3μs | - | - | - | 10mA | 500% @ 500μA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 6N139SDV ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 500% @ 1.6mA | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | compliant | 6N139 | 2500Vrms | - | Darlington with Base | - | 1 | - | - | - | 1.3V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | 1.5μs, 7μs | - | - | - | - | - | - | ||
![]() PC817XPJ000F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 200mV | 50% @ 5mA | 1 | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 200mW | - | - | 5000Vrms | 80V | Transistor | - | 1 | - | 1 | 200mW | 1.2V | DC | - | 5mA | - | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | - | 6V | - | 50mA | 600% @ 5mA | - | 200mV | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11A617A300 ON Semiconductor | 20000 | - | Datasheet | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | 40% @ 10mA | - | -55°C~100°C | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | - | 50mA | 80% @ 10mA | - | 400mV | - | - | - | - | - |