- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Saturation Voltage | Current Transfer Ratio-Min | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Max Output Voltage | Output Current per Channel | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL5501300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 25% @ 10mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | 1.23V | DC | - | - | - | - | - | - | - | - | 100mA | 400% @ 10mA | 20μs, 50μs (Max) | 400mV | - | - | ||
![]() SL5504S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 25% @ 10mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | 1.23V | DC | - | - | - | - | - | - | - | - | 100mA | 400% @ 10mA | 50μs, 150μs (Max) | 400mV | - | - | ||
![]() SL5583300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 40% @ 10mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | 1.2V | DC | - | - | - | - | - | - | - | - | 100mA | 320% @ 10mA | 20μs, 50μs (Max) | 400mV | - | - | ||
![]() TIL111FR2VM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | - | Transistor with Base | 1 | 1.2V | DC | - | - | - | - | - | - | 10μs 10μs Max | - | 60mA | - | - | 400mV | - | - | ||
![]() SL55003S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 40% @ 10mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | 1.23V | DC | - | - | - | - | - | - | - | - | 100mA | 300% @ 10mA | 20μs, 50μs (Max) | 400mV | - | - | ||
![]() SL5501S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 25% @ 10mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | 1.23V | DC | - | - | - | - | - | - | - | - | 100mA | 400% @ 10mA | 20μs, 50μs (Max) | 400mV | - | - | ||
![]() SL5511300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 25% @ 2mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | 1.23V | DC | - | - | - | - | - | - | - | - | 100mA | - | 20μs, 50μs (Max) | 400mV | - | - | ||
![]() SL5504 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 25% @ 10mA | -55°C~100°C | Tube | 2007 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | 1.23V | DC | - | - | - | - | - | - | - | - | 100mA | 400% @ 10mA | 50μs, 150μs (Max) | 400mV | - | - | ||
![]() SL5500S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 40% @ 10mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | 1.23V | DC | - | - | - | - | - | - | - | - | 100mA | 300% @ 10mA | 20μs, 50μs (Max) | 400mV | - | - | ||
![]() CNY174 ON Semiconductor | 10000 | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 160% @ 10mA | -55°C~100°C | Tube | 2007 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | 1.35V | DC | - | - | - | - | - | - | 1μs 2μs | - | 100mA | 320% @ 10mA | 2μs, 3μs | 300mV | - | - | ||
![]() 4N27300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 10% @ 10mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4N27 | 5300Vrms | - | Transistor with Base | 1 | 1.18V | DC | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 500mV | - | - | ||
![]() 4N293SD ON Semiconductor | 40000 | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 100% @ 10mA | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4N29 | 5300Vrms | - | Darlington with Base | 1 | 1.2V | DC | - | - | - | - | - | - | - | - | 80mA | - | 5μs, 40μs (Max) | 1V | - | - | ||
![]() 4N373S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 100% @ 10mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4N37 | 5300Vrms | - | Transistor with Base | 1 | 1.18V | DC | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 300mV | - | - | ||
![]() 4N38300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 20% @ 10mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4N38 | 5300Vrms | - | Transistor with Base | 1 | 1.15V | DC | - | - | - | - | - | - | - | - | 80mA | - | 5μs, 5μs | 1V | - | - | ||
![]() 4N30S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 100% @ 10mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4N30 | 5300Vrms | - | Darlington with Base | 1 | 1.2V | DC | - | - | - | - | - | - | - | - | 80mA | - | 5μs, 40μs (Max) | 1V | - | - | ||
![]() 4N383SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 20% @ 10mA | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4N38 | 5300Vrms | - | Transistor with Base | 1 | 1.15V | DC | - | - | - | - | - | - | - | - | 80mA | - | 5μs, 5μs | 1V | - | - | ||
![]() 4N323SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 500% @ 10mA | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4N32 | 5300Vrms | - | Darlington with Base | 1 | 1.2V | DC | - | - | - | - | - | - | - | - | 80mA | - | 5μs, 100μs (Max) | 1V | - | - | ||
![]() CNY17F13S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 40% @ 10mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | - | Transistor | 1 | 1.35V | DC | - | - | - | - | - | - | 1μs 2μs | - | 100mA | 80% @ 10mA | 2μs, 3μs | 300mV | - | - | ||
![]() PS2801-1-K-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SSOP | 300mV | 300% @ 5mA | -55°C~100°C | Tube | - | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | 120mW | - | 2500Vrms | - | Transistor | 1 | 1.1V | DC | 5mA | 80V | 50mA | 1.1V | 300mV | 50mA | 3μs 5μs | 1A | 50mA | 600% @ 5mA | 6μs, 5μs | 300mV | No | ROHS3 Compliant | ||
![]() PS2733-1-V-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SOP | 1V | 1500% @ 1mA | -55°C~100°C | Tube | - | NEPOC | Discontinued | 1 (Unlimited) | 100°C | -55°C | 150mW | - | 2500Vrms | 350V | Darlington | 1 | 1.15V | DC | - | - | 150mA | - | 1V | 150mA | 100μs 100μs | 1A | 50mA | - | - | 1V | No | ROHS3 Compliant |