- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Additional Feature | Power Rating | Max Power Dissipation | Supply Voltage | Depth | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Operating Supply Voltage | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Max Output Voltage | Response Time | Output Current per Channel | Rise Time | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Height | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC81073S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100% @ 10mA | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | 1μs 2μs | - | - | 100mA | 300% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | - | - | ||
![]() SL55043SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 25% @ 10mA | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | 1 | - | 1.23V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | 400% @ 10mA | 50μs, 150μs (Max) | 400mV | - | - | - | - | - | - | - | - | ||
![]() SL5501300W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 25% @ 10mA | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | 1 | - | 1.23V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | 400% @ 10mA | 20μs, 50μs (Max) | 400mV | - | - | - | - | - | - | - | - | ||
![]() SL5504S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 25% @ 10mA | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | 1 | - | 1.23V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | 400% @ 10mA | 50μs, 150μs (Max) | 400mV | - | - | - | - | - | - | - | - | ||
![]() SL5583300W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 40% @ 10mA | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | 320% @ 10mA | 20μs, 50μs (Max) | 400mV | - | - | - | - | - | - | - | - | ||
![]() TIL111FR2VM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | 10μs 10μs Max | - | - | 60mA | - | - | 400mV | - | - | - | - | - | - | - | - | ||
![]() SL55003S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 40% @ 10mA | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | - | - | 1 | - | 1.23V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | 300% @ 10mA | 20μs, 50μs (Max) | 400mV | - | - | - | - | - | - | - | - | ||
![]() PC12311NSZ Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 10% @ 5mA | 1 | - | - | -30°C~100°C | Tube | 2003 | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | - | unknown | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | 1.25mA | 4μs | 200mV | - | 4μs 3μs | - | - | 10mA | 25% @ 5mA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC6N138X Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | - | DIP | - | - | - | - | - | - | - | Tube | 2000 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | 7V | - | - | - | - | 1 | 1 | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4N36M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 100% @ 10mA | 1 | - | - | -55°C~110°C | Tube | 2008 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | - | 200mW | - | - | - | - | 5000Vrms | 80V | Transistor with Base | - | - | SINGLE | 1 | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 300mV | - | - | - | 50mA | 60mA | - | 10μs, 9μs | - | 100% | 50nA | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N37M-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | 6 | - | 100% @ 10mA | 1 | - | - | -55°C~110°C | Tube | 2007 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | - | 250mW | - | - | - | - | 5000Vrms | 80V | Transistor with Base | - | - | SINGLE | 1 | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 300mV | - | - | - | 60mA | - | - | 10μs, 9μs | - | 100% | 50nA | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL3H7(J)-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | 100% @ 10mA | 1 | - | - | -55°C~110°C | Tube | 2011 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | - | - | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | 200mV | 50mA | 5μs 3μs | 0.05A | 50mA | - | 200% @ 10mA | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() CNY17F-1M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 40% @ 10mA | 1 | - | - | -55°C~110°C | Tube | 2013 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | 1.65V Max | DC | - | - | - | 50mA | - | 300mV | - | 6μs 8μs | 0.06A | - | 60mA | 80% @ 10mA | 10μs, 9μs | - | - | 50nA | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL212(TA) Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 50% @ 10mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | - | 240mW | - | - | - | - | 3750Vrms | 80V | Transistor with Base | - | - | SINGLE | 1 | - | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 400mV | - | 1.6μs 2.2μs | 0.06A | 60mA | - | - | 3μs, 3μs | - | 50% | 50nA | - | - | - | No | ROHS3 Compliant | - | ||
![]() EL208(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 160% @ 10mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | 240mW | - | - | - | - | 3750Vrms | 80V | Transistor with Base | - | - | - | 1 | - | 1.3V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 400mV | - | 1.6μs 2.2μs | - | 60mA | - | 320% @ 10mA | 3μs, 3μs | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 8215630000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | DIN Rail | Module | 4 | - | - | - | - | 24V | -25°C~40°C | Bulk | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | 145mW | - | - | 56mm | - | CE, EN | - | - | Transistor | 48V | - | - | 1 | - | - | DC | - | - | - | - | - | - | - | - | - | - | 6mA | - | 40μs, 65μs | - | - | - | - | 65mm | 6mm | - | RoHS Compliant | - | ||
![]() EL817(S1)(D)(TU)-VG Everlight Electronics Co Ltd | 9000 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 300% @ 5mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | - | - | 5000Vrms | 35V | Transistor | - | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | 50mA | - | 200mV | 50mA | 6μs 8μs | 0.06A | 60mA | 60mA | 600% @ 5mA | - | - | - | - | 80V | - | - | No | ROHS3 Compliant | - | ||
![]() CNY17-1S(TA) Everlight Electronics Co Ltd | 48 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 40% @ 10mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | - | 200mW | - | - | - | - | 5000Vrms | 80V | Transistor with Base | - | - | SINGLE | 1 | - | 1.65V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 50mA | - | 80V | 50mA | 6μs 8μs | - | 60mA | - | 80% @ 10mA | 10μs, 9μs | - | - | 50nA | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-1772L-100 Broadcom Limited | 19 |
| - | 17 Weeks | Gold | Surface Mount | Surface Mount | 16-SMD, Butt Joint | 16 | - | 200% @ 5mA | 4 | Military grade | - | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | 7V | - | - | - | 1500VDC | - | Darlington | - | 3V | - | 4 | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20V | 0.00004 ns | 40mA | - | - | - | - | 0.01A | - | 10mA | - | 2μs, 6μs | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N26S1(TA) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 20% @ 10mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | - | 200mW | - | - | - | - | 5000Vrms | 80V | Transistor with Base | - | - | SINGLE | 1 | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 500mV | - | - | - | 50mA | 60mA | - | 3μs, 3μs | - | 20% | 50nA | - | - | - | - | ROHS3 Compliant | - |