- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Shape | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Number of Functions | Supply Voltage | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Response Time-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNY17F-3S1(TA) Everlight Electronics Co Ltd | 99700 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | - | 100% @ 10mA | 1 | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2007 | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | 200mW | - | - | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | 1.65V Max | DC | - | - | - | - | - | 50mA | - | 300mV | 50mA | 6μs 8μs | - | - | - | 60mA | - | - | 200% @ 10mA | 10μs, 9μs | - | - | - | 50nA | - | - | No | ROHS3 Compliant | - | ||
![]() ACPL-1772L Broadcom Limited | 23 |
| - | 17 Weeks | - | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | 16 | - | - | 200% @ 5mA | 4 | - | - | - | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | 7V | - | - | 1500VDC | - | Darlington | 3V | - | 4 | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | 0.01A | - | - | - | 10mA | - | - | 2μs, 6μs | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNY17-1-V Everlight Electronics Co Ltd | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | - | - | - | 40% @ 10mA | 1 | - | - | - | - | -55°C~110°C | Tube | 2013 | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | - | 200mW | - | - | - | - | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | - | 1.65V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 50mA | - | 300mV | 50mA | 6μs 8μs | 0.06A | - | - | 60mA | - | - | 80% @ 10mA | 10μs, 9μs | - | - | - | 50nA | - | - | - | RoHS Compliant | - | ||
![]() ACPL-1772L-100 Broadcom Limited | 19 |
| - | 17 Weeks | Gold | Surface Mount | Surface Mount | 16-SMD, Butt Joint | - | - | 16 | - | - | 200% @ 5mA | 4 | - | - | - | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | - | 200mW | - | 7V | - | - | 1500VDC | - | Darlington | 3V | - | 4 | - | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | 0.00004 ns | - | 40mA | - | - | - | - | 0.01A | - | - | - | 10mA | - | - | 2μs, 6μs | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4N26S1(TA) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | - | 20% @ 10mA | 1 | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | 200mW | - | - | - | - | 5000Vrms | 80V | Transistor with Base | - | SINGLE | 1 | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 500mV | - | - | - | - | - | 50mA | 60mA | - | - | 3μs, 3μs | - | - | 20% | 50nA | - | - | - | ROHS3 Compliant | - | ||
![]() EL817(S1)(B)(TU) Everlight Electronics Co Ltd | 66000 |
| - | 20 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | 4-SMD | - | 130% @ 5mA | - | - | - | - | - | -55°C~110°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | 110°C | -55°C | - | - | 200mW | - | - | - | - | 5000Vrms | 35V | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | 50mA | - | 200mV | 50mA | 4μs 3μs | - | - | - | 60mA | 60mA | - | 260% @ 5mA | - | - | 200mV | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL817(M)(C)-VG Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | 4 | - | - | 200% @ 5mA | 1 | - | - | - | - | -55°C~110°C | Tube | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | - | - | 5000Vrms | 35V | Transistor | - | SINGLE | 1 | - | 1.2V | DC | - | - | - | - | - | 50mA | - | 200mV | 50mA | 6μs 8μs | 0.06A | - | - | 60mA | 60mA | - | 400% @ 5mA | - | - | - | - | - | 80V | - | No | ROHS3 Compliant | - | ||
![]() TLP572(F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | PDIP | NO | THROUGH HOLE MOUNT | - | - | - | 1000% | 1 | 85°C | -30°C | 0.15W | - | - | - | 2004 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05A | - | 1.3V | - | - | 0.15A | - | - | 2500V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 5962-8767906KYC Broadcom Limited | 842 |
| - | 56 Weeks | Gold | Surface Mount, Through Hole | Surface Mount | 8-SMD Butt Joint | - | - | - | - | - | 9% @ 16mA | 2 | - | - | - | Military grade | -55°C~125°C | Tube | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | - | - | 1500VDC | - | Transistor with Base | 2V | COMPLEX | 2 | - | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | 400ns, 1μs | - | - | 20 % | - | - | 0.000006s | - | ROHS3 Compliant | - | ||
![]() 5962-8767905KUA Broadcom Limited | In Stock | - | - | 56 Weeks | - | Surface Mount | Surface Mount | 16-SMD, Butt Joint | - | - | 16 | - | - | 9% @ 16mA | 2 | - | - | - | Military grade | -55°C~125°C | Tube | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | HIGH RELIABILITY | 8541.40.80.00 | 200mW | - | - | - | - | 1500VDC | - | Transistor with Base | 2V | COMPLEX | 2 | - | 1.55V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 20V | - | 0.4 MBps | 8mA | - | - | 8mA | - | - | - | 1.9V | 20mA | - | - | - | 400ns, 1μs | - | - | 20 % | - | - | 0.000006s | - | Non-RoHS Compliant | - | ||
![]() CNW136300 ON Semiconductor | 440 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | - | - | 19% @ 16mA | - | - | - | - | - | - | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | - | 1 | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 4N363S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 6-SMD | - | 100% @ 10mA | - | - | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 4N36 | 5300Vrms | - | Transistor with Base | - | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 2μs, 2μs | - | 300mV | - | - | - | - | - | - | - | ||
![]() 4N263SD ON Semiconductor | 63212 | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | - | 6-SMD | - | 20% @ 10mA | - | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 4N26 | 5300Vrms | - | Transistor with Base | - | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 2μs, 2μs | - | 500mV | - | - | - | - | - | - | - | ||
![]() EL4504 Everlight Electronics Co Ltd | 26322 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | RECTANGULAR | 25% @ 16mA | 1 | - | - | - | - | -55°C~125°C | Tube | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | - | - | 1 | - | - | - | 5000Vrms | - | Transistor | 5V | SINGLE | 1 | - | 1.45V | DC | - | - | 20V | 2.5e-7 ns | 1 MBps | 8mA | - | - | - | - | 0.025A | - | - | - | 25mA | - | 60% @ 16mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOC8107300W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | 6-DIP | - | 100% @ 10mA | - | - | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | - | 100mA | - | 300% @ 10mA | 2μs, 3μs | - | 400mV | - | - | - | - | - | - | - | ||
![]() MOC8112300W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | 6-DIP | - | 50% @ 10mA | - | - | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | 3μs 14μs | - | - | - | - | 90mA | - | - | 4.2μs, 23μs | - | 400mV | - | - | - | - | - | - | - | ||
![]() SL5582W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | 6-DIP | - | 40% @ 10mA | - | - | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | 320% @ 10mA | 20μs, 50μs (Max) | - | 400mV | - | - | - | - | - | - | - | ||
![]() PC716V0NSZX Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | - | - | - | 1 | - | - | - | - | -25°C~100°C | Tube | 2000 | e0 | - | Obsolete | 1 (Unlimited) | - | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | - | - | - | unknown | - | 5000Vrms | 35V | Darlington | - | SINGLE | 1 | - | - | DC | - | - | - | - | - | 150mA | 130μs | 1.2V | - | 130μs 60μs | 0.05A | - | - | - | 50mA | - | - | - | - | - | 6000% | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TLP127(TEE-TPR,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD (4 Leads), Gull Wing | - | - | 4 | - | - | 1000% @ 1mA | - | - | - | - | - | -55°C~100°C | Tape & Reel | 2009 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | 200mW | - | - | - | - | 2500Vrms | - | Darlington | - | - | 1 | 200mW | 1.15V | DC | - | 50mA | - | - | - | - | - | 300V | 150mA | 40μs 15μs | - | 5V | - | 50mA | - | - | - | 50μs, 15μs | - | - | 4000 % | - | - | - | No | RoHS Compliant | - | ||
![]() H11B3S1(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | - | 100% @ 1mA | 1 | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | - | - | - | 5000Vrms | 55V | Darlington with Base | - | SINGLE | 1 | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 1V | - | - | - | - | - | 60mA | - | - | - | 25μs, 18μs | - | - | 100% | - | - | - | No | ROHS3 Compliant | - |