- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Number of Functions | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Ambient Temperature Range High | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCNR201#500 Broadcom Limited | 39 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | 0.36% @ 10mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | - | 60mW | 1 | - | - | 5000Vrms | - | Photovoltaic, Linearized | - | - | DUAL, SIMULTANEOUS OPERATION | 1 | - | - | 60mW | - | 1.6V | - | DC | - | OPTOELECTRONIC DEVICE | 25mA | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | 25mA | - | - | 0.72% @ 10mA | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SSOP | - | PS2801-1-F3-A | - | - | 80% @ 5mA | 1 | 5 μs | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | - | - | - | 2500Vrms | - | Transistor | - | - | - | 1 | - | - | - | - | 1.1V | - | DC | 6 μs | - | 50mA | 80V | - | - | - | - | 1.1V | - | 80V | 50mA | 3μs 5μs | - | 6V | - | - | 50mA | - | 600% @ 5mA | 6μs, 5μs | 300mV | - | 100°C | - | - | - | 2.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-817-00BE Broadcom Limited | 50 |
| Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | 70V | 70V | 130% @ 5mA | 1 | - | - | -30°C~100°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | - | 200mW | - | - | UL | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | 260% @ 5mA | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCNW4504 Broadcom Limited | 39 |
| - | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.400, 10.16mm) | 8 | - | - | - | - | - | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2011 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED, TTL COMPATIBLE | 100mW | - | - | - | 5000Vrms | 20V | Transistor | - | - | SINGLE | - | - | - | 100mW | - | 1.59V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | - | 8mA | - | - | - | - | 8mA | - | - | 3V | - | 25mA | - | - | 63% @ 16mA | 200ns, 300ns | - | - | - | - | - | 2e-7s | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() LDA200 IXYS Integrated Circuits Division | 9 | - | - | 6 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 6 | 8-DIP | - | - | - | 30V | 33% @ 1mA | 2 | - | - | -40°C~85°C | Tube | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | 150mW | - | - | - | 3750Vrms | 300mV | Transistor | - | - | - | 2 | - | - | 150mW | - | 1.2V | - | AC, DC | - | - | 100mA | 30V | - | - | - | - | 1.4V | - | 30V | - | - | - | 5V | - | - | 1mA | 1mA | 1000% @ 1mA | 7μs, 20μs | 500mV | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() H11G3SR2M ON Semiconductor | 2023 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | - | - | 200% @ 1mA | - | - | - | -40°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 260mW | - | - | - | 7500Vpk | 55V | Darlington with Base | - | - | - | 1 | - | - | 260mW | - | 1.3V | - | DC | - | - | 60mA | - | - | - | - | - | - | - | 55V | - | - | - | 6V | - | - | - | - | - | 5μs, 100μs | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCPL-4503-300E Broadcom Limited | 3827 | - | - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | 19% @ 16mA | 1 | - | - | -55°C~100°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | 3750Vrms | 20V | Transistor | - | - | SINGLE | 1 | 30V | - | 100mW | - | 1.5V | 200 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | - | 1 Mbps | 8mA | 800ns | - | - | - | 8mA | - | - | 5V | - | 25mA | - | 16mA | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6N136TSR2VM ON Semiconductor | 39 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 819mg | - | - | - | 19% @ 16mA | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2014 | - | - | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | - | - | 1 | - | - | - | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 1 Mbps | 8mA | - | - | - | - | - | - | 0.025A | - | - | - | 25mA | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MOC223R1M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | - | - | 30V | 500% @ 1mA | 1 | - | - | -40°C~100°C | Tape & Reel (TR) | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -40°C | - | 250mW | - | - | - | 2500Vrms | 30V | Darlington with Base | - | - | - | 1 | - | 1 | 250mW | - | 1.08V | - | DC | - | - | 60mA | - | - | - | 150mA | 1μs | 1.3V | - | 30V | 150mA | 1μs 2μs | - | 6V | - | - | 60mA | - | - | 3.5μs, 95μs | 1V | - | - | 1000 % | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() HCPL-817-56DE Broadcom Limited | 8570 |
| Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | - | - | 300% @ 5mA | 1 | - | - | -30°C~100°C | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 200mW | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | 200mW | - | 1.2V | - | DC | - | - | 50mA | 70V | - | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N35-500E Broadcom Limited | 24000 |
| Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | - | - | - | 100% @ 10mA | 1 | - | - | -55°C~100°C | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 350mW | - | 4N35 | - | 3550Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | - | 350mW | 100mA | 1.2V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 100mA | 10μs | - | 10 μs | 30V | 100mA | 3μs 3μs | - | 6V | - | 60mA | - | 10mA | - | - | - | - | - | 100% | 500000nA | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 5962-8981001XA Broadcom Limited | 2854 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | - | - | - | 200% @ 5mA | 1 | - | Military grade | -55°C~125°C | Tube | 2012 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 1 | - | - | 200mW | - | 1.4V | 100 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | - | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | - | 5V | - | - | - | - | - | 2μs, 8μs | - | - | - | 1500 % | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() ACPL-224-560E Broadcom Limited | 1043 | - | - | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | 8 | - | - | - | - | - | 20% @ 1mA | 2 | - | - | -55°C~110°C | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | - | 3000Vrms | 80V | Transistor | - | - | - | 2 | - | - | 200mW | - | 1.2V | - | AC, DC | - | - | 50mA | 80V | - | - | 50mA | 2μs | - | - | 400mV | - | 2μs 3μs | - | 6V | 1.4V | 50mA | - | 20mA | 400% @ 1mA | 3μs, 3μs | - | - | - | - | 100nA | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PS2581L1-A Renesas Electronics America | 5806 |
| Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | - | - | - | - | 80% @ 5mA | 1 | - | - | -55°C~100°C | Tube | 2005 | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | - | 5000Vrms | 80V | Transistor | - | - | - | - | - | - | 150mW | - | 1.17V | - | DC | - | - | 80mA | - | - | - | 50mA | - | - | - | 300mV | 50mA | 3μs 5μs | - | 6V | - | 80mA | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TLP291(GR-TP,SE Toshiba Semiconductor and Storage | 15000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 4-SOIC (0.179, 4.55mm Width) | 4 | - | - | - | - | - | 100% @ 5mA | 1 | - | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED | - | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 170mW | - | 1.25V | - | DC | - | - | 50mA | 80V | - | - | 50mA | - | - | - | 300mV | - | 2μs 3μs | - | 5V | - | - | - | - | 300% @ 5mA | 3μs, 3μs | - | - | - | - | 80nA | - | - | - | - | - | RoHS Compliant | - | ||
![]() CNY17F2SVM ON Semiconductor | 19 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 810mg | - | - | - | 63% @ 10mA | 1 | - | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | 4170Vrms | 70V | Transistor | - | - | SINGLE | 1 | - | - | 250mW | - | 1.35V | - | DC | - | - | 60mA | 70V | - | - | 50mA | 6μs | - | 24 μs | 400mV | 50mA | 4μs 3.5μs Max | - | 6V | - | 60mA | - | - | 125% @ 10mA | 2μs, 3μs | - | - | - | - | 50nA | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-6751 Broadcom Limited | 2232 |
| - | 17 Weeks | - | Gold | Surface Mount | Surface Mount | 16-Flatpack | 16 | - | - | - | - | - | 200% @ 5mA | 4 | - | Military grade | -55°C~125°C | Bulk | 2005 | - | e4 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | - | - | - | 1500VDC | - | Darlington | 40mA | 2V | COMPLEX | 4 | - | - | 200mW | - | 1.4V | 100 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 0.000185 ns | 0.1 MBps | 40mA | - | - | - | 110mV | - | - | - | 5V | - | - | - | - | - | 2μs, 8μs | - | - | - | 1500 % | - | - | - | - | Yes | - | ROHS3 Compliant | - | ||
![]() TLP184(GR-TPL,SE Toshiba Semiconductor and Storage | 6000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | 4 | - | - | - | - | - | 100% @ 5mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 200mW | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | - | - | 1.25V | - | AC, DC | - | - | - | 80V | - | - | 50mA | - | - | - | 300mV | 10mA | 2μs 3μs | - | - | - | 20mA | - | - | 300% @ 5mA | 3μs, 3μs | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() 6N136TVM ON Semiconductor | 51 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 900mg | - | - | - | 19% @ 16mA | 1 | - | - | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | 45mW | - | 6N136 | - | 5000Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | - | 100mW | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 20V | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | 25mA | - | 50% @ 16mA | 250ns, 260ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL2731S ON Semiconductor | 430 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | 792mg | - | - | - | 500% @ 1.6mA | 2 | - | - | -40°C~85°C | Tube | 2004 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 100mW | - | - | - | 2500Vrms | 18V | Darlington | - | - | - | - | - | - | 100mW | 60mA | 1.3V | - | DC | - | - | 20mA | 18V | - | 100 kbps | 60mA | 20μs | - | 35 μs | - | 60mA | - | - | 5V | - | 20mA | - | 1.6mA | - | 300ns, 5μs | - | 5V | - | 3500 % | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |