- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Number of Functions | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCT22003S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | 20% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 2μs, 2μs | 400mV | - | - | - | - | - | - | ||
![]() MCT2ESD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | 20% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 1.1μs, 50μs | 400mV | - | - | - | - | - | - | ||
![]() MCT2E300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | 20% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 1.1μs, 50μs | 400mV | - | - | - | - | - | - | ||
![]() MOC8102 ON Semiconductor | 8750 | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | 73% @ 10mA | - | -55°C~100°C | Tube | 2007 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | - | 117% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | ||
![]() MOC119W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | 300% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Darlington | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 3.5μs, 95μs | 1V | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SOP | 50% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | Discontinued | 1 (Unlimited) | 100°C | -55°C | 150mW | - | - | - | 3750Vrms | 70V | Transistor | - | 1 | 150mW | 1.2V | DC | - | 30mA | 1.4V | 30mA | - | 1.2V | - | 300mV | 30mA | 5μs 7μs | - | 6V | 30mA | 30mA | - | 300% @ 5mA | - | 300mV | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 4N26300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | 20% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4N26 | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | ||
![]() 4N353SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | 100% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4N35 | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 2μs, 2μs | 300mV | - | - | - | - | - | - | ||
![]() CNW4502S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 8-SMD, Gull Wing | - | - | - | 19% @ 16mA | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | 1 | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CNY173TM ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | 100% @ 10mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | compliant | - | 4170Vrms | - | Transistor with Base | - | 1 | - | 1.35V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 4μs 3.5μs Max | - | - | - | 60mA | - | 200% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | ||
![]() CNY173S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | 100% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | - | 200% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | - | - | ||
![]() TLP620-2(GBTP1,F,T) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 100% @ 5mA | - | - | Cut Tape (CT) | 2001 | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | 150mW | - | - | - | 5000Vrms | 55V | Transistor | - | 2 | - | - | AC, DC | - | 16mA | 55V | 50mA | 2μs | 1.15V | - | 400mV | 10mA | - | - | - | 50mA | - | - | 600% @ 5mA | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() TLP631(GR,F) Toshiba Semiconductor and Storage | 75100 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | 100% @ 5mA | - | -55°C~100°C | Tube | 2009 | - | Last Time Buy | 1 (Unlimited) | - | - | 250mW | - | - | - | 5000Vrms | - | Transistor with Base | - | 1 | 250mW | 1.15V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 55V | 50mA | - | - | - | 55V | 50mA | 2μs 3μs | - | 5V | 60mA | - | - | 300% @ 5mA | 3μs, 3μs | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OPIA500BTU TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | 5-SOP | 19% @ 16mA | 1 | -55°C~85°C | Tube | 2010 | - | Obsolete | 1 (Unlimited) | 85°C | -55°C | 100mW | - | - | - | 3750Vrms | 15V | Transistor | - | 1 | 100mW | 1.7V | DC | - | 25mA | 400mV | - | - | - | - | - | - | - | - | 5V | - | 25mA | 16mA | 50% @ 16mA | 200ns, 400ns | - | - | - | - | - | RoHS Compliant | - | ||
![]() OPIA402BTU TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SOP (2.54mm) | 20% @ 1mA | - | -30°C~100°C | Tube | 2008 | - | Obsolete | 1 (Unlimited) | 100°C | -30°C | 170mW | - | - | - | 3750Vrms | 60V | Transistor | - | 1 | - | 1.2V | AC, DC | - | 50mA | - | 50mA | 18μs | 1.4V | 18 μs | 300mV | 50mA | 4μs 3μs | - | - | - | 50mA | 20mA | 400% @ 1mA | - | 300mV | 2mm | 3.6mm | 4.4mm | - | RoHS Compliant | - | ||
![]() FODM2701BR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | 50% @ 5mA | - | -40°C~110°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.4V Max | DC | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | 300% @ 5mA | - | 300mV | - | - | - | - | - | - | ||
![]() PVI5080N Infineon Technologies | 50 | - | Datasheet | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | - | - | - | - | - | -40°C~85°C | Tube | 2006 | PVI | Obsolete | 1 (Unlimited) | - | - | - | 1 | - | - | 4000Vrms | - | Photovoltaic | SINGLE | 1 | - | - | DC | OPTOELECTRONIC DEVICE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300μs, 220μs (Max) | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TIL1133SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | 300% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 350ns, 55μs | 1.25V | - | - | - | - | - | - | ||
![]() TLP131(GR,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | YES | - | - | 50% @ 5mA | 1 | -55°C~100°C | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor with Base | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | 2μs 3μs | 0.05A | - | - | - | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | RoHS Compliant | - | ||
![]() PC457LTYIP0F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | 19% @ 16mA | - | -55°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | 100mW | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.7V | DC | - | 25mA | 20V | 8mA | - | - | - | - | 8mA | - | - | - | 25mA | - | - | 50% @ 16mA | 200ns, 400ns | - | - | - | - | - | RoHS Compliant | - |