- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Max Output Voltage | Output Current per Channel | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11A53SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | 30% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 400mV | - | - | - | - | - | - | ||
![]() TPC817S1A RAG Taiwan Semiconductor Corporation | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | 4-SMD | - | - | - | 80% @ 5mA | 1 | -40°C~100°C | Digi-Reel® | 2016 | TPC817 | - | Active | 1 (Unlimited) | - | - | UL RECOGNIZED | - | - | - | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | 1.2V | DC | - | - | - | - | - | - | 4μs 3μs | 0.05A | - | - | 160% @ 5mA | - | 200mV | - | - | 80V | - | ROHS3 Compliant | - | ||
![]() EL817S1(A)(TU)-V Everlight Electronics Co Ltd | 28500 | - | Datasheet | 20 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | 80% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | - | TR | - | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | 1.2V | DC | - | - | - | - | - | - | 4μs 3μs | 0.06A | - | 60mA | 160% @ 5mA | - | 200mV | - | - | 35V | - | ROHS3 Compliant | - | ||
![]() PS2561-2 CEL | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 80% @ 5mA | 2 | -55°C~100°C | Tube | - | NEPOC | - | Obsolete | 1 (Unlimited) | - | - | - | 8541.40.80.00 | - | 120mW | unknown | - | 5000Vrms | 80V | Transistor | - | 2 | 1.17V | DC | - | - | 50mA | - | 300mV | 50mA | 3μs 5μs | 0.08A | - | 80mA | 400% @ 5mA | - | - | - | 100nA | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4N25W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | 20% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4N25 | 5300Vrms | - | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | ||
![]() 4N27W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | 10% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4N27 | 5300Vrms | - | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | ||
![]() 4N28300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | 10% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4N28 | 5300Vrms | - | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | ||
![]() CNY171FVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | 40% @ 10mA | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4170Vrms | - | Transistor with Base | - | 1 | 1.35V | DC | - | - | - | - | - | - | 4μs 3.5μs Max | - | - | 60mA | 80% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | ||
![]() CNY1713S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | 40% @ 10mA | - | -55°C~100°C | Tube | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | 1.35V | DC | - | - | - | - | - | - | 1μs 2μs | - | - | 100mA | 80% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | - | - | ||
![]() CNY17F2TM ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | - | 63% @ 10mA | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | compliant | - | 4170Vrms | - | Transistor | - | 1 | 1.35V | DC | - | - | - | - | - | - | 4μs 3.5μs Max | - | - | 60mA | 125% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | ||
![]() FODM121D ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4-SMD | 50% @ 5mA | - | -40°C~110°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 600% @ 5mA | - | 400mV | - | - | - | - | - | - | ||
![]() FOD617D300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | 4-DIP | 160% @ 10mA | - | -55°C~110°C | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | 1.35V | DC | - | - | - | - | - | - | 4μs 3μs | - | - | 50mA | 320% @ 10mA | - | 400mV | - | - | - | - | - | - | ||
![]() H11A1300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | 50% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 400mV | - | - | - | - | - | - | ||
![]() EL1113(TA)-G Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | - | 100% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 250mW | - | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 50mA | - | 400mV | 50mA | 2μs 3μs | 0.06A | 60mA | 60mA | 200% @ 10mA | 4μs, 3μs | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MOC81063SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | 50% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | 1.15V | DC | - | - | - | - | - | - | 1μs 2μs | - | - | 100mA | 150% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | - | ||
![]() 4N26M-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | 20% @ 10mA | 1 | -55°C~110°C | Tube | 2012 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | - | - | 250mW | - | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 500mV | - | - | - | 60mA | - | - | 3μs, 3μs | - | 20% | 50nA | - | - | ROHS3 Compliant | - | ||
![]() 4N23UTXV TT Electronics/Optek Technology | In Stock | - | - | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 6-LCC (6.22x4.32) | 60% @ 10mA | - | -55°C~125°C | Bulk | 2010 | - | - | Obsolete | 1 (Unlimited) | 125°C | -55°C | - | - | - | - | - | - | 1000VDC | - | Transistor with Base | - | 1 | 1.3V Max | DC | - | 35V | - | 1.3V | 300mV | - | 15μs 15μs | - | - | 40mA | - | - | 300mV | - | - | - | - | RoHS Compliant | - | ||
![]() H11AG3300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6-DIP | 20% @ 1mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | 50mA | - | 5μs, 5μs | 400mV | - | - | - | - | - | - | ||
![]() H11A1SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | 50% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | - | - | - | - | - | - | 100mA | - | 2μs, 2μs | 400mV | - | - | - | - | - | - | ||
![]() H11B255W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | 100% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | 1.2V | DC | - | - | - | - | - | - | - | - | - | 100mA | - | 25μs, 18μs | 1V | - | - | - | - | - | - |