- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL816(S1)(A)(TB)-V Everlight Electronics Co Ltd | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | 80% @ 5mA | 1 | - | - | - | -55°C~110°C | Tape & Reel (TR) | - | - | yes | Discontinued | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | 200mW | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | 50mA | - | - | 200mV | 50mA | 4μs 3μs | 0.06A | - | - | 60mA | 60mA | - | 160% @ 5mA | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | 4-SMD | 50% @ 5mA | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Obsolete | 1 (Unlimited) | 100°C | -55°C | - | 150mW | 5000Vrms | 70V | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | 30mA | - | - | 300mV | 30mA | 3μs 5μs | - | - | - | - | 30mA | - | 400% @ 5mA | - | - | 300mV | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | 4-SMD | 20% @ 100mA | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5000Vrms | 80V | Transistor | - | 1 | - | - | 1.3V | AC, DC | - | - | - | 50mA | - | - | 300mV | - | 3μs 5μs | - | - | - | - | 150mA | - | 80% @ 100mA | - | - | 300mV | - | - | - | - | RoHS Compliant | - | ||
![]() H11AA4S(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | 100% @ 10mA | 1 | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | - | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 400mV | - | 10μs 10μs Max | - | - | - | 60mA | - | - | - | 10μs, 10μs (Max) | - | - | 100% | 50nA | - | - | ROHS3 Compliant | - | ||
![]() 8275360000 Weidmüller | In Stock | - | Datasheet | - | DIN Rail | DIN Rail | Module | - | - | - | - | - | - | - | - | - | -25°C~50°C | Bulk | 2006 | - | - | Obsolete | Not Applicable | - | - | - | - | - | 24V | Transistor | - | 1 | - | - | - | DC | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CNY17F-4S(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | 160% @ 10mA | 1 | - | - | - | -55°C~110°C | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED | 200mW | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | 1.65V Max | DC | - | - | - | 50mA | - | - | 300mV | 50mA | 6μs 8μs | - | - | - | 60mA | - | - | 320% @ 10mA | 10μs, 9μs | - | - | - | 50nA | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | - | 80% @ 5mA | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | 150mW | 5000Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | 70V | 30mA | - | - | 300mV | 30mA | 3μs 5μs | - | - | - | 500mA | - | - | 160% @ 5mA | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | - | - | 100% @ 5mA | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | 120mW | 3750Vrms | - | Transistor | - | 1 | - | - | 1.1V | DC | - | - | 70V | 50mA | - | - | 300mV | 50mA | 4μs 5μs | - | - | - | 2.5A | - | - | 300% @ 5mA | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() H11AA3S1(TB) Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | 50% @ 10mA | 1 | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2014 | - | yes | Active | 1 (Unlimited) | - | - | - | 200mW | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | - | 1.2V | AC, DC | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 400mV | - | 10μs 10μs Max | - | - | - | 60mA | - | - | - | 10μs, 10μs (Max) | - | - | 50% | 50nA | - | - | ROHS3 Compliant | - | ||
![]() PC3H7ABJ000F Sharp Microelectronics | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 4 | 4-Mini-Flat | 35% @ 1mA | - | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | 100°C | -30°C | - | 170mW | 2500Vrms | 80V | Transistor | - | 1 | 1 | - | 1.2V | DC | - | - | - | 50mA | 4μs | - | 80V | 50mA | 4μs 3μs | - | - | - | 50mA | 50mA | - | 100% @ 1mA | - | - | 200mV | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | 4-SMD | 2000% @ 1mA | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Obsolete | 1 (Unlimited) | 100°C | -55°C | - | 200mW | 5000Vrms | 40V | Darlington | - | 1 | - | - | 1.17V | DC | - | - | - | 200mA | - | - | 1V | 200mA | 100μs 100μs | - | - | - | - | 80mA | - | - | - | - | 1V | - | - | - | - | RoHS Compliant | - | ||
![]() 4N32S1(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | 500% @ 10mA | 1 | - | - | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | - | - | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | 1V | - | - | - | - | - | 60mA | - | - | - | 5μs, 100μs (Max) | - | - | 500% | - | - | No | ROHS3 Compliant | - | ||
![]() PS2503-4-A CEL | In Stock | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | 100% @ 1mA | - | - | - | - | -55°C~100°C | Tube | - | NEPOC | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5000Vrms | - | Transistor | - | 4 | - | - | 1.1V | DC | - | - | - | - | - | - | - | - | 20μs 30μs | - | - | - | - | 80mA | - | 400% @ 1mA | - | - | 250mV | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | 4 | 4-SMD | 200% @ 1mA | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5000Vrms | - | Darlington | - | 1 | - | - | 1.17V | AC, DC | - | - | - | - | - | - | - | - | 100μs 100μs | - | - | - | - | 80mA | - | - | - | - | 1V | - | - | - | - | RoHS Compliant | - | ||
![]() PS2525-2-A CEL | In Stock | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | 20% @ 100mA | - | - | - | - | -55°C~100°C | Tube | - | NEPOC | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5000Vrms | - | Transistor | - | 2 | - | - | 1.3V | AC, DC | - | - | - | - | - | - | - | - | 3μs 5μs | - | - | - | - | 150mA | - | 80% @ 100mA | - | - | 300mV | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | - | - | 700% @ 1mA | - | - | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | 120mW | 2500Vrms | - | Darlington | - | 1 | - | - | 1.1V | DC | - | - | 40V | 90mA | - | - | 1V | 90mA | 200μs 200μs | - | - | - | 1A | 50mA | - | 3400% @ 1mA | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | - | - | 50% @ 5mA | - | - | - | - | -55°C~110°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | 80V | 50mA | - | - | 300mV | - | 3μs 5μs | - | - | - | - | 40mA | - | 400% @ 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD817X_5699W ON Semiconductor | In Stock | - | - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | 4-DIP | 50% @ 5mA | - | - | - | - | -55°C~110°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | - | 50mA | - | 600% @ 5mA | - | - | 200mV | - | - | - | - | - | - | ||
![]() FOD817CW ON Semiconductor | 2933 |
| Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | - | 4 | - | 200% @ 5mA | 1 | - | - | - | -55°C~110°C | Tube | 2017 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 200mW | 5000Vrms | 70V | Transistor | - | - | - | 200mW | 1.2V | DC | - | 50mA | - | 50mA | 18μs | 18 μs | 70V | 50mA | 4μs 3μs | - | 6V | - | - | - | - | 400% @ 5mA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TLP732(GB,F) Toshiba Semiconductor and Storage | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | 100% | 1 | 100°C | -55°C | 0.15W | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.06A | - | 1.3V | - | - | 0.05A | - | - | 4000V | - | - | - | 0.00001s | - | RoHS Compliant | - |