- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Dark Current-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8008440000 Weidmüller | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 8008300000 Weidmüller | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 944321 Weidmüller | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CNY17-2M Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | 63% @ 10mA | 1 | -55°C~110°C | Tube | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | UL APPROVED | 200mW | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | - | 1.65V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 80V | 50mA | - | - | 300mV | 50mA | 6μs 8μs | - | - | - | 60mA | - | - | 125% @ 10mA | 10μs, 9μs | - | 50nA | - | - | ROHS3 Compliant | Lead Free | ||
![]() CPC1303G IXYS Integrated Circuits Division | 131 |
| - | 6 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | 4-DIP | 200% @ 200μA | 1 | -40°C~85°C | Tube | 2012 | - | - | - | Active | 3 (168 Hours) | - | 85°C | -40°C | - | - | - | 5000Vrms | 30V | Transistor | - | 1 | - | 150mW | 1.2V | DC | - | 50mA | - | - | - | - | 500mV | - | - | - | 5V | 30V | - | 50mA | - | 2500% @ 200μA | 2μs, 8μs | 500mV | - | - | - | ROHS3 Compliant | - | ||
![]() ISP817CX Isocom Components 2004 LTD | 565 |
| - | 2 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | 200% @ 5mA | - | -30°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | - | 50mA | - | 400% @ 5mA | - | 200mV | - | - | - | ROHS3 Compliant | - | ||
![]() PS2503L-1-L-A Renesas Electronics America | 18 |
| - | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | 150% @ 1mA | 1 | -55°C~100°C | Tube | - | NEPOC | e3 | yes | Active | 1 (Unlimited) | Matte Tin (Sn) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.1V | DC | - | - | - | - | - | - | - | - | 20μs 30μs | 0.08A | - | - | - | 80mA | - | 300% @ 1mA | - | 250mV | - | - | - | ROHS3 Compliant | - | ||
![]() 6N139 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-DIP | 500% @ 1.6mA | - | -55°C~100°C | Tube | 2018 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Darlington with Base | - | 1 | - | - | 1.4V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | 4.8μs, 15μs | - | - | - | - | RoHS Compliant | - | ||
![]() TLP184(GB-TPR,SE Toshiba Semiconductor and Storage | 10 | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | 100% @ 5mA | - | -55°C~110°C | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 200mW | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.25V | AC, DC | - | - | - | - | - | - | 80V | 10mA | 2μs 3μs | - | - | - | 20mA | - | - | 600% @ 5mA | 3μs, 3μs | - | - | No | - | RoHS Compliant | - | ||
![]() 6N135 QT Brightek (QTB) | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-DIP | 7% @ 16mA | - | -55°C~100°C | Tube | 2018 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor with Base | - | 1 | - | - | 1.45V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 350ns, 350ns | - | - | - | - | RoHS Compliant | - | ||
![]() CNY17F-3XSM Isocom Components 2004 LTD | 616 |
| - | 2 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | 6-SMD | 100% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | 70V | Transistor | - | 1 | 5V | - | 1.2V | DC | - | 60mA | - | - | - | - | - | - | 3μs 14μs | - | - | - | - | 60mA | 60mA | 200% @ 10mA | 4.2μs, 23μs | 400mV | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 4N32W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | 500% @ 10mA | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 250mW | 4N32 | 5300Vrms | 30V | Darlington with Base | - | 1 | - | - | 1.2V | DC | - | - | - | 150mA | - | - | 1V | 150mA | - | - | - | - | - | 80mA | - | - | 5μs, 100μs (Max) | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MOC8103SD ON Semiconductor | 4848 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 108% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 250mW | - | 5300Vrms | 30V | Transistor | - | - | - | 250mW | 1.15V | DC | - | 100mA | 30V | 50mA | 1μs | - | 30V | 50mA | 1μs 2μs | - | 6V | - | - | - | - | 173% @ 10mA | 2μs, 3μs | - | - | - | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 4-DIP | 80% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | 150mW | - | 5000Vrms | 70V | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | 30mA | - | - | 300mV | 30mA | 3μs 5μs | - | - | - | - | 30mA | - | 160% @ 5mA | - | 300mV | - | - | - | RoHS Compliant | - | ||
![]() PC357M3J000F Sharp Microelectronics | In Stock | - | - | - | Surface Mount | Surface Mount | 4-Miniflat | - | 4 | - | 200% @ 5mA | - | -30°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 170mW | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | 80V | 50mA | - | - | 80V | 50mA | 4μs 3μs | - | - | - | 50mA | - | - | 400% @ 5mA | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | 200% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.17V | DC | - | - | 80V | 50mA | - | - | 300mV | - | 3μs 5μs | - | - | - | - | 80mA | - | 400% @ 5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PS8602L-F3-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 8-SMD | 15% @ 16mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | 35V | Transistor | - | 1 | - | - | 1.7V | DC | - | - | - | 8mA | - | - | - | - | - | - | - | - | - | 25mA | - | - | 500ns, 300ns | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | 100% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | 70V | 30mA | - | - | 300mV | - | 3μs 5μs | - | - | - | - | - | - | 200% @ 5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SMD | 200% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | - | - | 1.17V | DC | - | 80mA | - | 50mA | - | 1.4V | 300mV | 50mA | 3μs 5μs | - | 6V | - | - | 80mA | - | 400% @ 5mA | - | 300mV | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 50% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2500Vrms | 80V | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | 30mA | - | - | 300mV | - | 5μs 7μs | - | - | - | - | - | - | 400% @ 5mA | 10μs, 7μs | - | - | - | - | RoHS Compliant | - |