- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Supply Voltage | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Output Current per Channel | Rise Time | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4 | - | 50% @ 5mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2500Vrms | 80V | Transistor | - | - | 1 | - | - | 1.2V | DC | - | - | - | - | 30mA | - | - | 300mV | - | 5μs 7μs | - | - | - | - | - | - | - | 400% @ 5mA | 10μs, 7μs | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5-SOP | 20% @ 16mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | 100mW | - | - | 3750Vrms | 35V | Transistor | - | - | 1 | - | - | 1.7V | DC | - | 25mA | - | - | 8mA | - | - | - | 8mA | - | - | - | - | - | - | 25mA | - | 35% @ 16mA | 500ns, 600ns | - | - | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 100% @ 5mA | - | - | -55°C~110°C | Tape & Reel (TR) | - | NEPOC | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | 150mW | - | - | 5000Vrms | - | Transistor | - | - | 1 | - | - | 1.2V | DC | - | - | 80V | - | 50mA | - | - | 300mV | 50mA | 3μs 5μs | - | - | - | - | 1A | 40mA | - | 200% @ 5mA | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TLP620SM Isocom Components | 33630 | - | - | - | - | - | - | SMD-4 | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EL814-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | 20% @ 1mA | 1 | - | -55°C~110°C | Tube | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | 5000Vrms | 80V | Transistor | - | SINGLE | 1 | - | - | 1.2V | AC, DC | - | - | - | - | - | - | - | 200mV | - | 7μs 11μs | - | 0.06A | - | - | 60mA | - | - | 300% @ 1mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CNY17-2X Isocom Components 2004 LTD | 89534 | - | - | 2 Weeks | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | 6-DIP | 63% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | 70V | Transistor with Base | - | - | 1 | - | - | 1.2V | DC | - | 60mA | - | - | - | - | - | - | - | 2μs 2μs | - | - | - | - | - | 60mA | 60mA | 125% @ 10mA | 3μs, 2.3μs | 400mV | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CNY17-1XSM Isocom Components 2004 LTD | 1166 |
| - | 2 Weeks | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6 | 6-SMD | 40% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | - | - | - | 5300Vrms | 70V | Transistor with Base | - | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 2μs 2μs | - | - | - | - | - | 60mA | 60mA | 80% @ 10mA | 3μs, 2.3μs | 400mV | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() EL357ND(TA)-VG Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 300% @ 5mA | 1 | - | -55°C~110°C | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED, VDE APPROVED | 200mW | - | - | 3750Vrms | 80V | Transistor | - | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | - | 50mA | - | - | 200mV | 50mA | 3μs 4μs | - | 0.05A | - | - | 50mA | - | - | 600% @ 5mA | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 8018620000 Weidmüller | In Stock | - | - | 3 Weeks | - | - | DIN Rail | Module | - | - | - | - | - | - | -25°C~50°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | Transistor | - | - | 1 | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PS2861B-1Y-V-A Renesas Electronics America | 63212 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | YES | - | - | 50% @ 5mA | 1 | - | -55°C~100°C | Tube | - | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | 3750Vrms | - | Transistor | - | SINGLE | 1 | - | - | 1.1V | DC | - | - | - | - | - | - | - | - | - | 4μs 5μs | 50mA | 0.05A | - | 70V | - | - | - | 300% @ 1mA | - | 300mV | - | 70V | - | - | ROHS3 Compliant | - | ||
![]() H11AA1300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | 6-DIP | 20% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | 350mW | - | - | 5300Vrms | 30V | Transistor with Base | - | - | 1 | - | - | 1.2V | AC, DC | - | - | - | - | - | - | - | 400mV | - | - | - | - | - | - | - | 100mA | - | - | - | 400mV | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCT5211300W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | 6-DIP | 150% @ 1.6mA | 1 | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 100°C | -55°C | - | 260mW | - | - | 5300Vrms | 30V | Transistor with Base | - | - | 1 | 1 | 260mW | 1.25V | DC | - | 50mA | - | - | 150mA | - | 1.5V | 400mV | 150mA | - | - | - | 6V | - | - | 50mA | - | - | 14μs, 2.5μs | 400mV | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ACPL-5700L Broadcom Limited | 2460 |
| - | 12 Weeks | Gold | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | 200% @ 5mA | 1 | Military grade | -55°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, HIGH RELIABILITY | 200mW | 7V | - | 1500VDC | - | Darlington | 3V | SINGLE | 1 | - | 200mW | 1.4V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 10mA | 20V | 0.00004 ns | 40mA | - | - | - | - | - | - | - | 5V | - | - | - | - | - | 2μs, 6μs | - | 1500 % | - | - | - | ROHS3 Compliant | - | ||
![]() H11B1300W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | 500% @ 1mA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 25μs, 18μs | 1V | - | - | - | - | - | - | ||
![]() OCP-PCT124/A Lumex Opto/Components Inc. | In Stock | - | Datasheet | 24 Weeks | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4 | - | 60% @ 1mA | 1 | - | -30°C~100°C | Tube | 2001 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 5000Vrms | 60V | Transistor | - | SINGLE | 1 | - | - | 1.2V | AC, DC | - | - | 60V | - | 50mA | 5μs | - | 300mV | - | 5μs 4μs | - | 0.05A | - | - | - | - | - | 600% @ 1mA | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() 4N25FR2M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | 20% @ 10mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4N25 | 7500Vpk | - | Transistor with Base | - | - | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | ||
![]() 4N25SD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | 20% @ 10mA | - | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4N25 | 5300Vrms | - | Transistor with Base | - | - | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | ||
![]() 4N263S ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | 20% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4N26 | 5300Vrms | - | Transistor with Base | - | - | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | ||
![]() 4N27FVM ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6-SMD | 10% @ 10mA | - | - | -55°C~100°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4N27 | 7500Vpk | - | Transistor with Base | - | - | 1 | - | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 2μs, 2μs | 500mV | - | - | - | - | - | - | ||
![]() 4N31300W ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | - | 6-DIP | 50% @ 10mA | - | - | -55°C~100°C | Tube | 2000 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4N31 | 5300Vrms | - | Darlington with Base | - | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | 5μs, 40μs (Max) | 1.2V | - | - | - | - | - | - |