- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Max Output Voltage | Output Current per Channel | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CNW139S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | - | 500% @ 1.6mA | - | - | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 1000Vrms | - | Darlington with Base | 1 | - | - | DC | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CNY17F23S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 63% @ 10mA | - | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor | 1 | - | 1.35V | DC | - | - | - | - | - | - | 1μs 2μs | - | - | 100mA | - | 125% @ 10mA | 2μs, 3μs | 300mV | - | - | - | - | - | ||
![]() CNY172FR2M ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 63% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | - | Transistor with Base | 1 | - | 1.35V | DC | - | - | - | - | - | - | 1μs 2μs | - | - | 60mA | - | 125% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | ||
![]() PS2703-1-L-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SOP | 100% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | Discontinued | 1 (Unlimited) | 100°C | -55°C | 150mW | 3750Vrms | 120V | Transistor | 1 | - | 1.1V | DC | - | - | 30mA | - | 300mV | 30mA | 10μs 10μs | - | 1A | 50mA | - | 300% @ 5mA | - | 300mV | - | No | - | ROHS3 Compliant | - | ||
![]() CNY171FM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 40% @ 10mA | - | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 4170Vrms | - | Transistor with Base | 1 | - | 1.35V | DC | - | - | - | - | - | - | 4μs 3.5μs Max | - | - | 60mA | - | 80% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | - | ||
![]() PS2811-1-K-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SSOP | 200% @ 1mA | - | -55°C~100°C | Tube | - | NEPOC | Discontinued | 1 (Unlimited) | 100°C | -55°C | 120mW | 2500Vrms | 40V | Transistor | 1 | - | 1.15V | DC | 5mA | - | 40mA | - | 300mV | 40mA | 4μs 5μs | - | 1A | 50mA | - | 400% @ 1mA | - | 300mV | - | No | - | ROHS3 Compliant | - | ||
![]() PS2811-1-L-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SSOP | 150% @ 1mA | 1 | -55°C~100°C | Tube | - | NEPOC | Discontinued | 1 (Unlimited) | 100°C | -55°C | 120mW | 2500Vrms | 40V | Transistor | 1 | 120mW | 1.15V | DC | 50mA | - | 40mA | 1.4V | 300mV | 40mA | 4μs 5μs | 6V | 1A | 50mA | - | 300% @ 1mA | - | 300mV | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-SSOP | 100% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | Discontinued | 1 (Unlimited) | 100°C | -55°C | 120mW | 2500Vrms | 40V | Transistor | 1 | - | 1.15V | AC, DC | - | - | 40mA | - | 300mV | 40mA | 4μs 5μs | - | 1A | 50mA | - | 400% @ 1mA | - | 300mV | - | No | - | ROHS3 Compliant | - | ||
![]() PS2805-1-L-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-VSSOP | 80% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | Discontinued | 1 (Unlimited) | 100°C | -55°C | 120mW | 2500Vrms | 80V | Transistor | 1 | - | 1.1V | AC, DC | - | - | 50mA | - | 300mV | 50mA | 3μs 5μs | - | 1A | 50mA | - | 600% @ 5mA | - | 300mV | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SSOP | 150% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | 120mW | 2500Vrms | 80V | Transistor | 1 | - | 1.1V | DC | 50mA | - | 50mA | 1.4V | 300mV | 50mA | 3μs 5μs | 6V | 1A | 50mA | - | 300% @ 5mA | 6μs, 5μs | 300mV | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SOP | 50% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | Discontinued | 1 (Unlimited) | 100°C | -55°C | 150mW | 3750Vrms | 70V | Transistor | 1 | 150mW | 1.2V | DC | 30mA | - | 30mA | 1.4V | 300mV | 30mA | 5μs 7μs | 6V | 500mA | 30mA | - | 150% @ 5mA | - | 300mV | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-SSOP | 80% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | 120mW | 2500Vrms | 80V | Transistor | 1 | - | 1.1V | DC | - | - | 50mA | - | 300mV | 50mA | 3μs 5μs | - | 1A | 50mA | - | 600% @ 5mA | 6μs, 5μs | 300mV | - | No | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-SSOP | 150% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | Discontinued | 1 (Unlimited) | 100°C | -55°C | 120mW | 2500Vrms | 70V | Transistor | 1 | - | 1.2V | DC | - | - | 30mA | - | 300mV | 30mA | 5μs 7μs | - | 500mA | 30mA | - | 300% @ 5mA | - | 300mV | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 50% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | Discontinued | 1 (Unlimited) | - | - | 150mW | 3750Vrms | 120V | Transistor | 1 | - | 1.1V | DC | - | - | 30mA | - | 300mV | 30mA | 10μs 10μs | - | 1A | 50mA | - | 150% @ 5mA | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 3N262TX TT Electronics/Optek Technology | In Stock | - | - | Through Hole | Through Hole | TO-206AF, TO-72-4 Metal Can | - | TO-72-4 | 10% @ 1mA | - | -55°C~125°C | Bulk | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | 1000VDC | 40V | Transistor | 1 | - | 1.5V Max | DC | - | - | 30mA | - | 300mV | - | 20μs 10μs Max | - | - | 40mA | - | 50% @ 1mA | - | 300mV | - | - | - | Non-RoHS Compliant | - | ||
![]() OPIA800DTU TT Electronics/Optek Technology | In Stock | - | Datasheet | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | 300% @ 1.6mA | 1 | -40°C~115°C | Tube | 2008 | - | Obsolete | 1 (Unlimited) | 115°C | -40°C | 35mW | 2500Vrms | 7V | Darlington with Base | 1 | 35mW | 1.5V | DC | 20mA | 400mV | 60mA | 1.7V | - | - | - | 5V | - | 20mA | 1.6mA | - | 2μs, 7μs | - | 1600 % | - | No SVHC | RoHS Compliant | - | ||
![]() OPIA6010ATRA TT Electronics/Optek Technology | In Stock | - | Datasheet | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 60% @ 1mA | - | -55°C~125°C | Tape & Reel (TR) | 2010 | - | Obsolete | 1 (Unlimited) | - | - | 200mW | 5000Vrms | 60V | Transistor with Base | 1 | - | 1.2V | AC, DC | - | - | 50mA | - | 300mV | 50mA | 5μs 4μs | - | - | - | 50mA | 600% @ 1mA | - | - | - | - | - | RoHS Compliant | - | ||
![]() FODM121ER1V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 50% @ 5mA | - | -40°C~110°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | - | 600% @ 5mA | - | 400mV | - | - | - | - | - | ||
![]() FODM121EV ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 50% @ 5mA | - | -40°C~110°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | - | 600% @ 5mA | - | 400mV | - | - | - | - | - | ||
![]() FODM2701BR2V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 50% @ 5mA | - | -40°C~110°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.4V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | - | 300% @ 5mA | - | 300mV | - | - | - | - | - |