- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EL815(M)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 600% @ 1mA | 1 | -55°C~110°C | Tube | 2014 | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 35V | Darlington | SINGLE | 1 | 1.2V | DC | - | - | - | 80mA | - | 1V | 80mA | 60μs 53μs | 0.05A | 60mA | 60mA | 7500% @ 1mA | - | - | - | - | 0.0003s | No | ROHS3 Compliant | ||
![]() H11B2S(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | 200% @ 1mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | 1.2V | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | 1V | - | - | - | 60mA | - | - | 25μs, 18μs | - | 200% | - | - | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | 200% @ 5mA | - | -55°C~110°C | Tube | - | NEPOC | - | Active | 1 (Unlimited) | 110°C | -55°C | - | 150mW | - | 5000Vrms | - | Transistor | - | 1 | 1.2V | DC | - | - | 80V | 50mA | 1.2V | 300mV | 50mA | 3μs 5μs | - | 1A | 40mA | 400% @ 5mA | - | 300mV | - | - | - | No | ROHS3 Compliant | ||
![]() PS2503L-4-A CEL | In Stock | - | Datasheet | - | - | Surface Mount | 16-SMD, Gull Wing | - | 16-SMD | 100% @ 1mA | - | -55°C~100°C | Tube | - | NEPOC | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5000Vrms | - | Transistor | - | 4 | 1.1V | DC | - | - | - | - | - | - | - | 20μs 30μs | - | - | 80mA | 400% @ 1mA | - | 250mV | - | - | - | - | - | ||
![]() H11A3S(TB)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | 20% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | 200mW | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 400mV | - | - | 0.06A | 50mA | 60mA | - | 3μs, 3μs | - | 20% | 50nA | - | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 200% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 150mW | - | 5000Vrms | 70V | Transistor | - | 1 | 1.2V | DC | - | - | - | 30mA | - | 300mV | 30mA | 3μs 5μs | - | 500mA | 30mA | 400% @ 5mA | - | 300mV | - | - | - | No | ROHS3 Compliant | ||
![]() 4N36(SHORT,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 40% @ 10mA | - | -55°C~100°C | Tube | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 300mW | 4N36 | 2500Vrms | - | Transistor with Base | - | 1 | 1.15V | DC | - | 10mA | 30V | 100mA | - | 30V | 100mA | - | - | 60mA | 60mA | - | 3μs, 3μs | - | 100 % | - | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 100% @ 5mA | - | -40°C~115°C | Bulk | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | 250mW | - | 5000Vrms | 80V | Transistor | - | 1 | 1.1V | DC | - | - | - | 50mA | - | 300mV | 50mA | 4μs 5μs | - | 1.5A | 60mA | 300% @ 5mA | - | - | - | - | - | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | 200% @ 5mA | - | -55°C~110°C | Bulk | - | NEPOC | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | 150mW | - | 5000Vrms | - | Transistor | - | 1 | 1.2V | DC | - | - | 80V | 50mA | 1.2V | 300mV | 50mA | 3μs 5μs | - | 1A | 40mA | 400% @ 5mA | - | 300mV | - | - | - | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SSOP | 15% @ 16mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 100mW | - | 2500Vrms | 35V | Transistor | - | 2 | 1.7V | DC | - | 25mA | - | 8mA | - | - | 8mA | - | - | - | 25mA | 45% @ 16mA | 300ns, 600ns | - | - | - | - | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-SOP | 50% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | 120mW | - | 3750Vrms | 70V | Transistor | - | 1 | 1.1V | DC | - | - | - | 50mA | - | 300mV | 50mA | 4μs 5μs | - | 2.5A | 50mA | 150% @ 5mA | - | 300mV | - | - | - | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 130% @ 5mA | - | -55°C~110°C | Bulk | - | NEPOC | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | 1.2V | DC | - | - | - | 50mA | - | 300mV | 50mA | 3μs 5μs | - | 1A | 40mA | 260% @ 5mA | - | 300mV | - | - | - | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | 130% @ 5mA | - | -55°C~110°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | 150mW | - | 5000Vrms | - | Transistor | - | 1 | 1.2V | DC | - | - | 80V | 50mA | 1.2V | 300mV | 50mA | 3μs 5μs | - | 1A | 40mA | 260% @ 5mA | - | 300mV | - | - | - | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | 80% @ 5mA | - | -55°C~110°C | Bulk | - | NEPOC | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | 1.2V | DC | - | - | - | 50mA | - | 300mV | 50mA | 3μs 5μs | - | 1A | 40mA | 160% @ 5mA | - | 300mV | - | - | - | No | ROHS3 Compliant | ||
![]() H11AG13S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100% @ 1mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | - | 50mA | - | 5μs, 5μs | 400mV | - | - | - | - | - | ||
![]() H11AV1FM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100% @ 10mA | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4170Vrms | - | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | 60mA | 300% @ 10mA | 15μs, 15μs (Max) | 400mV | - | - | - | - | - | ||
![]() H11AV1FVM ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100% @ 10mA | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4170Vrms | - | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | 60mA | 300% @ 10mA | 15μs, 15μs (Max) | 400mV | - | - | - | - | - | ||
![]() H11B2SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 200% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | - | 25μs, 18μs | 1V | - | - | - | - | - | ||
![]() H11AV2AVM ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 50% @ 10mA | - | -40°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | 60mA | - | 15μs, 15μs | 400mV | - | - | - | - | - | ||
![]() H11B33S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100% @ 1mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | - | 25μs, 18μs | 1V | - | - | - | - | - |