- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC847X5J000F Sharp Microelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP | 16 | - | 80% @ 5mA | 4 | -30°C~100°C | Tube | 2005 | - | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 200mW | unknown | - | 5000Vrms | 35V | Transistor | 4 | - | - | 1.2V | - | DC | - | - | - | 50mA | 4μs | - | 200mV | 50mA | 4μs 3μs | 0.05A | - | - | - | 260% @ 5mA | - | - | 100nA | 80V | - | RoHS Compliant | Lead Free | ||
![]() FOD2743ASDV ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | - | 50% @ 1mA | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | compliant | - | 5000Vrms | - | Transistor | 1 | - | - | 1.07V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 100% @ 1mA | - | 400mV | - | - | - | - | - | ||
![]() 6N139SV ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | 500% @ 1.6mA | - | -40°C~85°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 6N139 | 2500Vrms | - | Darlington with Base | 1 | - | - | 1.3V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | 1.5μs, 7μs | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 80% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | - | 150mW | - | - | 5000Vrms | - | Transistor | 1 | - | - | 1.2V | - | DC | - | 70V | - | 30mA | - | - | 300mV | 30mA | 3μs 5μs | - | - | 500mA | - | 160% @ 5mA | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PS2501-1-L-A CEL | In Stock | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | 200% @ 5mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 150mW | - | - | 5000Vrms | 80V | Transistor | 1 | 1 | - | 1.17V | - | DC | 80mA | 80V | - | 50mA | 3μs | 1.4V | 300mV | 50mA | 3μs 5μs | - | 6V | - | 80mA | 400% @ 5mA | - | 300mV | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PC957L0NIP0F Sharp Microelectronics | 63212 | - | Datasheet | Surface Mount | Surface Mount | 8-SMD | - | 8-SMD | 19% @ 16mA | - | -55°C~85°C | Tape & Reel (TR) | 2005 | OPIC™ | - | Obsolete | 1 (Unlimited) | - | 85°C | -55°C | - | 100mW | - | - | 5000Vrms | - | Transistor | 1 | - | - | 1.7V | 200 ns | DC | 25mA | - | 1 Mbps | 8mA | - | - | - | 8mA | - | - | - | - | 25mA | 50% @ 16mA | 200ns, 400ns | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() H11A5FM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 30% @ 10mA | - | -40°C~100°C | Tube | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 7500Vpk | - | Transistor with Base | 1 | - | - | 1.18V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | - | - | - | ||
![]() HMHA2801AR4 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-Mini-Flat | 80% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | 1.3V Max | - | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 160% @ 5mA | - | 300mV | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 100% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | - | 150mW | - | - | 5000Vrms | 80V | Transistor | 1 | - | - | 1.17V | - | DC | - | - | - | 50mA | - | - | 300mV | 50mA | 3μs 5μs | - | - | 1A | 80mA | 300% @ 5mA | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MOC8204300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 20% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 5μs, 5μs | 400mV | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 80% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | - | 150mW | - | - | 5000Vrms | 80V | Transistor | 1 | - | - | 1.17V | - | DC | - | - | - | 50mA | - | - | 300mV | 50mA | 3μs 5μs | - | - | 1A | 80mA | 160% @ 5mA | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() MOC82043SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 20% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | - | 1.2V | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 5μs, 5μs | 400mV | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 130% @ 5mA | 1 | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Obsolete | 1 (Unlimited) | - | 100°C | -55°C | - | 150mW | - | - | 5000Vrms | 80V | Transistor | 1 | - | 150mW | 1.17V | - | DC | 10mA | - | - | 50mA | - | 1.4V | 300mV | - | 3μs 5μs | - | 6V | - | 80mA | 260% @ 5mA | - | 300mV | - | - | - | RoHS Compliant | - | ||
![]() HMHA2801CR1V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-Mini-Flat | 200% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | 1 | - | - | 1.3V Max | - | DC | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | 400% @ 5mA | - | 300mV | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 80% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | - | 150mW | - | - | 5000Vrms | 70V | Transistor | 1 | - | 150mW | 1.2V | - | DC | 10mA | - | - | 30mA | - | - | 300mV | 30mA | 3μs 5μs | - | 6V | 500mA | - | 160% @ 5mA | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PS2701-1-H-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 50% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | - | 150mW | - | - | 3750Vrms | 40V | Transistor | 1 | - | - | 1.1V | - | DC | - | - | - | 80mA | - | - | 300mV | 80mA | 3μs 5μs | - | - | 1A | 50mA | 300% @ 5mA | - | - | - | - | No | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 200% @ 5mA | 1 | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 150mW | - | - | 5000Vrms | 70V | Transistor | 1 | - | 150mW | 1.2V | - | DC | 30mA | - | - | 30mA | - | 1.4V | 300mV | 30mA | 3μs 5μs | - | 6V | 500mA | 30mA | 400% @ 5mA | - | 300mV | - | - | No | ROHS3 Compliant | - | ||
![]() H11AA2300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 10% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | - | 1.2V | - | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 400mV | - | - | - | - | - | ||
![]() H11AA3300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 50% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | - | 1.2V | - | AC, DC | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 400mV | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | 50% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | 100°C | -55°C | - | 150mW | - | - | 3750Vrms | 40V | Transistor | 1 | - | - | 1.1V | - | DC | - | - | - | 80mA | - | - | 300mV | 80mA | 3μs 5μs | - | - | 1A | 50mA | 300% @ 5mA | - | 300mV | - | - | No | ROHS3 Compliant | - |