- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Current Transfer Ratio-Min | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Type | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Forward Voltage | Max Collector Current | Rise / Fall Time (Typ) | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11A1FR2M ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 50% @ 10mA | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | Transistor with Base | 1 | 1.18V | DC | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | ||
![]() H11B3W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 100% @ 1mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | Darlington with Base | 1 | 1.35V | DC | - | - | - | - | - | - | - | 100mA | - | 25μs, 18μs | 1V | - | - | ||
![]() H11D13S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 20% @ 10mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | Transistor with Base | 1 | 1.15V | DC | - | - | - | - | - | - | - | 80mA | - | 5μs, 5μs | 400mV | - | - | ||
![]() MCT210S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 150% @ 10mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | compliant | 5300Vrms | Transistor with Base | 1 | 1.33V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 1μs 11μs | 100mA | - | 1μs, 50μs | 400mV | - | - | ||
![]() H11G23SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 1000% @ 10mA | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | Darlington with Base | 1 | 1.3V | DC | - | - | - | - | - | - | - | 60mA | - | 5μs, 100μs | 1V | - | - | ||
![]() MCT2EFM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 20% @ 10mA | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | Transistor with Base | 1 | 1.25V | DC | - | - | - | - | - | - | 2μs 1.5μs | 60mA | - | 2μs, 2μs | 400mV | - | - | ||
![]() MCT271300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | 6-DIP | 45% @ 10mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | Transistor with Base | 1 | 1.25V | DC | - | - | - | - | - | - | - | 100mA | 90% @ 10mA | 1μs, 48μs | 400mV | - | - | ||
![]() MCT2VM ON Semiconductor | 5000 | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 20% @ 10mA | -40°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | compliant | 7500Vpk | Transistor with Base | 1 | 1.25V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 2μs 1.5μs | 60mA | - | 2μs, 2μs | 400mV | - | - | ||
![]() MCT52113SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 150% @ 1.6mA | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | Transistor with Base | 1 | 1.25V | DC | - | - | - | - | - | - | - | 50mA | - | 14μs, 2.5μs | 400mV | - | - | ||
![]() MCT52013SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 120% @ 5mA | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | Transistor with Base | 1 | 1.25V | DC | - | - | - | - | - | - | 2.5μs 16μs | 50mA | - | 3μs, 12μs | 400mV | - | - | ||
![]() MOC80503S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 500% @ 10mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | Darlington | 1 | 1.15V | DC | - | - | - | - | - | - | - | 60mA | - | 3.5μs, 95μs | - | - | - | ||
![]() MOC8100FR2M ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 30% @ 1mA | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | Transistor with Base | 1 | 1.2V | DC | - | - | - | - | - | - | 2μs 2μs | 60mA | - | 20μs, 20μs (Max) | 500mV | - | - | ||
![]() MOC8102SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 73% @ 10mA | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | Transistor | 1 | 1.15V | DC | - | - | - | - | - | - | 1μs 2μs | 100mA | 117% @ 10mA | 2μs, 3μs | 400mV | - | - | ||
![]() PC957L0YIP0F Sharp Microelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 8-SMD | 8-SMD | 19% @ 16mA | -55°C~85°C | Tape & Reel (TR) | 2005 | OPIC™ | Obsolete | 1 (Unlimited) | 85°C | -55°C | 100mW | - | 5000Vrms | Transistor | 1 | 1.7V | DC | - | 25mA | 20V | 8mA | 1.7V | 8mA | - | 25mA | 50% @ 16mA | 200ns, 400ns | - | RoHS Compliant | Lead Free | ||
![]() H11A617CW ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 4-DIP (0.400, 10.16mm) | 4-DIP | 100% @ 10mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | Transistor | 1 | 1.35V | DC | - | - | - | - | - | - | 2.4μs 2.4μs | 50mA | 200% @ 10mA | - | 400mV | - | - | ||
![]() H11A617A3S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | 40% @ 10mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | Transistor | 1 | 1.35V | DC | - | - | - | - | - | - | 2.4μs 2.4μs | 50mA | 80% @ 10mA | - | 400mV | - | - | ||
![]() H11A617C3S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | 100% @ 10mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | Transistor | 1 | 1.35V | DC | - | - | - | - | - | - | 2.4μs 2.4μs | 50mA | 200% @ 10mA | - | 400mV | - | - | ||
![]() H11A617C300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 4-DIP (0.400, 10.16mm) | 4-DIP | 100% @ 10mA | -55°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 5300Vrms | Transistor | 1 | 1.35V | DC | - | - | - | - | - | - | 2.4μs 2.4μs | 50mA | 200% @ 10mA | - | 400mV | - | - | ||
![]() H11A3FR2M ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | 6-SMD | 20% @ 10mA | -40°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 7500Vpk | Transistor with Base | 1 | 1.18V | DC | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | ||
![]() HMHA2801CR3 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4-Mini-Flat | 200% @ 5mA | -55°C~100°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3750Vrms | Transistor | 1 | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | 50mA | 400% @ 5mA | - | 300mV | - | - |