- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Max Output Voltage | Output Current per Channel | Forward Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
PC12310NSZ0X SHARP/Socle Technology | 23 |
| - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 50% @ 500μA | - | -30°C~100°C | Tube | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | unknown | 5000Vrms | 70V | Transistor | - | 1 | 1.2V | DC | - | - | 2.5mA | - | 200mV | - | 4μs 3μs | 50mA | - | - | - | 10mA | 400% @ 500μA | - | - | - | - | RoHS Compliant | - | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 80% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | 150mW | - | 5000Vrms | 70V | Transistor | - | 1 | 1.2V | DC | - | - | 30mA | - | 300mV | 30mA | 3μs 5μs | - | - | - | 500mA | - | 160% @ 5mA | - | - | - | No | ROHS3 Compliant | - | ||
| Tiny WHSL | In Stock | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | 100% @ 5mA | - | -55°C~110°C | Bulk | - | NEPOC | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | 1.17V | DC | - | - | 50mA | - | 300mV | 50mA | 3μs 5μs | - | - | - | 1A | 40mA | 200% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | - | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 8-SMD | 15% @ 16mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 100mW | - | 5000Vrms | 35V | Transistor with Base | - | 1 | 1.7V | DC | 25mA | - | 8mA | - | - | 8mA | - | - | - | - | 25mA | 25mA | - | 220ns, 350ns | - | - | No | ROHS3 Compliant | - | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-SOP | 100% @ 5mA | - | -55°C~100°C | Bulk | - | NEPOC | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | 120mW | - | 3750Vrms | 70V | Transistor | - | 1 | 1.1V | DC | - | - | 50mA | - | 300mV | 50mA | 4μs 5μs | - | - | - | 2.5A | 50mA | 300% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | - | ||
![]() EL817(S1)(TB)-VG Everlight Electronics Co Ltd | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 50% @ 5mA | 1 | -55°C~110°C | Tape & Reel (TR) | - | - | yes | Discontinued | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 35V | Transistor | SINGLE | 1 | 1.2V | DC | - | - | 50mA | - | 200mV | 50mA | 6μs 8μs | - | 0.06A | - | 60mA | 60mA | 600% @ 5mA | - | - | 80V | No | ROHS3 Compliant | - | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 130% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 150mW | - | 5000Vrms | 70V | Transistor | - | 1 | 1.2V | DC | - | - | 30mA | - | 300mV | 30mA | 3μs 5μs | - | - | - | 500mA | 30mA | 260% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | - | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 80% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 150mW | - | 5000Vrms | 70V | Transistor | - | 1 | 1.2V | DC | - | 70V | 30mA | - | 300mV | 30mA | 3μs 5μs | - | - | - | 500mA | 30mA | 160% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | Lead Free | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-LSOP (2.54mm) | 50% @ 5mA | - | -40°C~115°C | Bulk | - | NEPOC | - | Discontinued | 1 (Unlimited) | 115°C | -40°C | - | 250mW | - | 5000Vrms | 80V | Transistor | - | 1 | 1.1V | DC | - | - | 50mA | - | 300mV | 50mA | 4μs 5μs | - | - | - | 1.5A | 60mA | 150% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | - | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 200% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 150mW | - | 5000Vrms | 70V | Transistor | - | 1 | 1.2V | DC | - | - | 30mA | - | 300mV | 30mA | 3μs 5μs | - | - | - | 500mA | 30mA | 400% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | - | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 200% @ 5mA | - | -55°C~110°C | Bulk | - | NEPOC | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | 150mW | - | 5000Vrms | - | Transistor | - | 1 | 1.2V | DC | - | 80V | 50mA | 1.2V | 300mV | 50mA | 3μs 5μs | - | - | - | 1A | 40mA | 400% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | - | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 80% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 150mW | - | 5000Vrms | 70V | Transistor | - | 1 | 1.2V | DC | - | - | 30mA | - | 300mV | 30mA | 3μs 5μs | - | - | - | 500mA | 30mA | 160% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | - | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SOP | 50% @ 5mA | - | -55°C~110°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | 110°C | -55°C | - | 150mW | - | 3750Vrms | 70V | Transistor | - | 1 | 1.1V | DC | - | - | 40mA | - | 300mV | 40mA | 4μs 5μs | - | - | - | 1A | 25mA | 150% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | - | ||
![]() PS2561L2-1-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 80% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | 1.17V | DC | - | 80V | 50mA | - | 300mV | 50mA | 3μs 5μs | - | - | - | 1A | 80mA | 400% @ 5mA | - | 300mV | - | No | ROHS3 Compliant | Lead Free | ||
HMHA2801R4 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-Mini-Flat | 80% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | 50mA | 600% @ 5mA | - | 300mV | - | - | - | - | ||
H11A5FR2M ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 30% @ 10mA | - | -40°C~100°C | Tape & Reel (TR) | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 7500Vpk | - | Transistor with Base | - | 1 | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | - | - | ||
HMHA2801CR4 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-Mini-Flat | 200% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | 1.3V Max | DC | - | - | - | - | - | - | 3μs 3μs | - | - | - | - | 50mA | 400% @ 5mA | - | 300mV | - | - | - | - | ||
PS2501-1-W-A CEL | In Stock | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 130% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | 150mW | - | 5000Vrms | - | Transistor | - | 1 | 1.17V | DC | 10mA | 80V | 50mA | - | 300mV | 50mA | 3μs 5μs | - | - | 6V | 1A | 80mA | 260% @ 5mA | - | - | - | No | ROHS3 Compliant | - | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 100% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | 150mW | - | 5000Vrms | 70V | Transistor | - | 1 | 1.2V | DC | - | - | 30mA | - | 300mV | 30mA | 3μs 5μs | - | - | - | 500mA | - | 200% @ 5mA | - | - | - | No | ROHS3 Compliant | - | ||
| Tiny WHSL | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 200% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | NEPOC | - | Obsolete | 1 (Unlimited) | - | - | - | 150mW | - | 5000Vrms | 80V | Transistor | - | 1 | 1.17V | DC | 80mA | - | 50mA | - | 300mV | 50mA | 3μs 5μs | - | - | 6V | - | - | 400% @ 5mA | - | - | - | - | RoHS Compliant | - |