- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Shape | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Number of Functions | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Response Time | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Current Transfer Ratio | Response Time-Max | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-SSOP | - | 50% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | - | 120mW | - | 2500Vrms | 70V | Transistor | - | 1 | - | 1.2V | DC | - | - | - | - | - | 30mA | - | - | - | 300mV | 30mA | 5μs 7μs | - | - | 500mA | 30mA | - | 400% @ 5mA | - | 300mV | - | - | No | ROHS3 Compliant | ||
![]() FOD617A3S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 40% @ 10mA | - | -55°C~110°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | - | - | - | 50mA | - | 80% @ 10mA | - | 400mV | - | - | - | - | ||
![]() OPIA403BTU TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 600% @ 1mA | - | -30°C~100°C | Tube | 2008 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 170mW | - | 3750Vrms | 35V | Darlington | - | 1 | - | 1.2V | DC | - | - | - | - | - | 50mA | - | - | - | 1V | 150mA | 60μs 53μs | - | - | - | - | - | 7500% @ 1mA | - | - | - | - | - | RoHS Compliant | ||
![]() OPIA406CTUE TT Electronics/Optek Technology | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | 20% @ 1mA | - | -30°C~100°C | Tube | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 120mW | - | 2500Vrms | 40V | Darlington | - | 1 | 120mW | 1.1V | DC | - | 50mA | - | - | - | 90mA | - | - | - | 40V | 90mA | 200μs 200μs | - | 6V | - | - | - | - | - | - | 2000 % | - | No | RoHS Compliant | ||
![]() OPIA802DTU TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | 8-DIP | - | 19% @ 16mA | - | -55°C~115°C | Tube | 2008 | - | - | Obsolete | 1 (Unlimited) | 115°C | -55°C | - | - | 45mW | - | 2500Vrms | 7V | Transistor with Base | - | 1 | - | 1.7V | DC | - | 25mA | 400mV | - | - | 8mA | - | - | - | - | - | - | - | - | - | 25mA | 16mA | - | 300ns, 300ns | - | 40 % | - | - | RoHS Compliant | ||
![]() OPIA407CTU TT Electronics/Optek Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-SSOP | - | 0.3% @ 5mA | - | -30°C~100°C | Tube | 2008 | - | - | Obsolete | 1 (Unlimited) | 100°C | -30°C | - | - | 160mW | - | 2500Vrms | 80V | Transistor | - | 1 | - | 1.1V | AC, DC | - | - | - | - | - | 50mA | - | - | - | 300mV | 50mA | 3μs 5μs | - | - | - | 50mA | 5mA | 3% @ 5mA | - | 300mV | - | - | - | RoHS Compliant | ||
![]() FODM121DV ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~110°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | 600% @ 5mA | - | 400mV | - | - | - | - | ||
![]() FODM2701AV ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~110°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.4V Max | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | 300% @ 5mA | - | 300mV | - | - | - | - | ||
![]() FOD8153S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 600% @ 1mA | - | -30°C~105°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Darlington | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 60μs 53μs | - | - | - | 50mA | - | 7500% @ 1mA | - | 1V | - | - | - | - | ||
![]() FODM2701BR1 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 50% @ 5mA | - | -40°C~110°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | 1.4V Max | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 3μs | - | - | - | 50mA | - | 300% @ 5mA | - | 300mV | - | - | - | - | ||
![]() 6N135S1(TA)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | RECTANGULAR | 7% @ 16mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2009 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | TR | 100mW | 1 | 5000Vrms | 20V | Transistor with Base | SINGLE | 1 | - | 1.45V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 5e-8 ns | 1 MBps | 8mA | 1.5μs | - | 1.5 μs | - | 8mA | - | - | - | 25mA | - | - | 50% @ 16mA | 350ns, 500ns | - | - | - | - | ROHS3 Compliant | ||
![]() 6N138-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | RECTANGULAR | 300% @ 1.6mA | 1 | -40°C~85°C | Tube | 2009 | - | yes | Active | 1 (Unlimited) | - | - | UL APPROVED, VDE APPROVED | - | 100mW | 1 | 5000Vrms | 7V | Darlington with Base | SINGLE | 1 | - | 1.3V | DC | TRANSISTOR OUTPUT | 20mA | - | 0.000008 ns | - | 60mA | 35μs | - | 10 μs | - | 60mA | - | - | - | 20mA | - | - | - | 1.4μs, 8μs | - | 2000 % | 0.00005s | No | ROHS3 Compliant | ||
![]() TIL113S(TA)-V Everlight Electronics Co Ltd | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 300% @ 10mA | 1 | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | UL RECOGNIZED, VDE APPROVED | - | 200mW | - | 5000Vrms | 55V | Darlington with Base | SINGLE | 1 | - | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | 1.2V | - | - | - | - | 60mA | - | - | - | 5μs, 100μs (Max) | - | 300% | - | - | ROHS3 Compliant | ||
![]() EL1114(TB)-V Everlight Electronics Co Ltd | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.295, 7.50mm Width), 5 Leads | - | - | - | 160% @ 10mA | 1 | -55°C~110°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | VDE APPROVED | - | - | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | 1.5V Max | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | 50mA | - | - | - | 400mV | - | 2μs 3μs | 0.06A | - | - | 60mA | - | 320% @ 10mA | 4μs, 3μs | - | - | - | - | ROHS3 Compliant | ||
![]() PS2701A-1Y-A CEL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | - | 50% @ 5mA | - | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | - | - | - | - | 150mW | - | 3750Vrms | 70V | Transistor | - | 1 | - | 1.2V | DC | - | - | - | - | - | 30mA | - | - | - | 300mV | 30mA | 5μs 7μs | - | - | 500mA | - | - | 300% @ 5mA | - | - | - | - | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SOP | - | 100% @ 1mA | - | -55°C~100°C | Tube | - | NEPOC | - | Discontinued | 1 (Unlimited) | 100°C | -55°C | - | - | 150mW | - | 3750Vrms | - | Transistor | - | 1 | - | 1.15V | DC | - | - | 40V | - | - | 40mA | - | 1.15V | - | 300mV | 40mA | 4μs 5μs | - | - | 500mA | 50mA | - | 200% @ 1mA | - | 300mV | - | - | No | ROHS3 Compliant | ||
![]() MOC8107SD ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | 100% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | 1μs 2μs | - | - | - | 100mA | - | 300% @ 10mA | 2μs, 3μs | 400mV | - | - | - | - | ||
![]() MOC8112W ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | 50% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor | - | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | - | 3μs 14μs | - | - | - | 90mA | - | - | 4.2μs, 23μs | 400mV | - | - | - | - | ||
![]() TIL1113S ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | - | - | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Transistor with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | 10μs 10μs Max | - | - | - | 100mA | - | - | - | 400mV | - | - | - | - | ||
![]() TIL113300 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | - | 300% @ 10mA | - | -55°C~100°C | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5300Vrms | - | Darlington with Base | - | 1 | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mA | - | - | 350ns, 55μs | 1.25V | - | - | - | - |