- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Power Dissipation | Reach Compliance Code | Base Part Number | Voltage - Isolation | Output Voltage | Output Type | Number of Channels | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H11AG2300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 50% @ 1mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.5V Max | DC | - | - | - | - | - | - | - | - | - | - | 50mA | - | 5μs, 5μs | 400mV | - | - | - | ||
![]() H11B3SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 100% @ 1mA | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Darlington with Base | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | - | 25μs, 18μs | 1V | - | - | - | ||
![]() HCPL2730W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | 300% @ 1.6mA | - | -40°C~85°C | Tube | - | Obsolete | 1 (Unlimited) | - | compliant | - | 2500Vrms | - | Darlington | 2 | - | 1.3V | DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | 20mA | - | 300ns, 5μs | - | - | - | - | ||
![]() HCPL3700W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.400, 10.16mm) | - | - | - | - | -40°C~85°C | Tube | - | Obsolete | 1 (Unlimited) | - | compliant | - | 2500Vrms | - | Darlington | 1 | - | - | AC, DC | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | 45μs 0.5μs | - | - | - | - | 6μs, 25μs | - | - | - | - | ||
![]() H11F2W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | - | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | MOSFET | 1 | - | 1.3V | DC | - | - | - | - | - | - | - | - | - | - | 60mA | - | 25μs, 25μs (Max) | - | - | - | - | ||
![]() MCT2300W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 20% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | - | 1.1μs, 50μs | 400mV | - | - | - | ||
![]() H11G3W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 200% @ 1mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Darlington with Base | 1 | - | 1.3V | DC | - | - | - | - | - | - | - | - | - | - | 60mA | - | 5μs, 100μs | 1.2V | - | - | - | ||
![]() MCT271SD ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 45% @ 10mA | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 100mA | 90% @ 10mA | 1μs, 48μs | 400mV | - | - | - | ||
![]() MCT5210300 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 70% @ 3mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 50mA | - | 10μs, 400ns | 400mV | - | - | - | ||
![]() MOC80213S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 1000% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Darlington | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | - | - | - | 60mA | - | 3.5μs, 95μs | 2V | - | - | - | ||
![]() MOC8101S ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 50% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor | 1 | - | 1.15V | DC | - | - | - | - | - | - | - | 1μs 2μs | - | - | 100mA | 80% @ 10mA | 2μs, 3μs | 400mV | - | - | - | ||
![]() MCT5210W ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6-DIP | 60% @ 3mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor with Base | 1 | - | 1.25V | DC | - | - | - | - | - | - | - | - | - | - | 50mA | - | 10μs, 400ns | 400mV | - | - | - | ||
![]() PS2533-2-A CEL | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 1500% @ 1mA | - | -55°C~100°C | Tube | NEPOC | Obsolete | 1 (Unlimited) | - | - | - | 5000Vrms | - | Darlington | 2 | - | 1.15V | DC | - | - | - | - | - | - | - | 100μs 100μs | - | - | 80mA | 6500% @ 1mA | - | 1V | - | - | - | ||
![]() PS2561-2-V-A CEL | In Stock | - | Datasheet | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | 80% @ 5mA | - | -55°C~100°C | Tube | NEPOC | Obsolete | 1 (Unlimited) | - | - | - | 5000Vrms | 80V | Transistor | 2 | - | 1.17V | DC | - | - | - | 50mA | - | 300mV | - | 3μs 5μs | - | - | 80mA | 400% @ 5mA | - | 300mV | - | RoHS Compliant | - | ||
![]() 6N135SV ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | 8-SMD | 7% @ 16mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | 6N135 | 2500Vrms | - | Transistor with Base | 1 | - | 1.45V | DC | - | - | - | - | - | - | - | - | - | - | 25mA | 50% @ 16mA | 450ns, 500ns | - | - | - | - | ||
![]() PS2703-1-M-A CEL | In Stock | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 50% @ 5mA | 1 | -55°C~100°C | Tube | NEPOC | Discontinued | 1 (Unlimited) | 150mW | - | - | 3750Vrms | 120V | Transistor | - | 150mW | 1.1V | DC | - | 50mA | 120V | 30mA | 10μs | 300mV | 30mA | 10μs 10μs | 6V | 1A | - | 150% @ 5mA | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() H11A617D ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | 160% @ 10mA | - | -55°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 5300Vrms | - | Transistor | 1 | - | 1.35V | DC | - | - | - | - | - | - | - | 2.4μs 2.4μs | - | - | 50mA | 320% @ 10mA | - | 400mV | - | - | - | ||
![]() HMHA281R3V ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | 4-Mini-Flat | 50% @ 5mA | - | -55°C~100°C | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | - | - | 3750Vrms | - | Transistor | 1 | - | 1.3V Max | DC | - | - | - | - | - | - | - | 3μs 3μs | - | - | 50mA | 600% @ 5mA | - | 400mV | - | - | - | ||
![]() H11A2FM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 20% @ 10mA | - | -40°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | - | Transistor with Base | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | - | ||
![]() H11A5FVM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, Gull Wing | - | 6-SMD | 30% @ 10mA | - | -40°C~100°C | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | 7500Vpk | - | Transistor with Base | 1 | - | 1.18V | DC | - | - | - | - | - | - | - | - | - | - | 60mA | - | 2μs, 2μs | 400mV | - | - | - |